TelephoneStuff.com Bogen NEAR 70v Rock Landscape Speaker - Sandstone R6ST

Description
Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 32W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D - Product Weight (lbs.): 37
Description
Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 32W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D - Product Weight (lbs.): 37

Suppliers

Company
Product
Description
Supplier Links
Bogen NEAR 70v Rock Landscape Speaker - Sandstone - R6ST - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen NEAR 70v Rock Landscape Speaker - Sandstone
R6ST
Bogen NEAR 70v Rock Landscape Speaker - Sandstone R6ST
Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 32W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D - Product Weight (lbs.): 37

Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where
a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck.
Features:
- Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker
- Rugged, heavy, and realistic
- 2-way design
- 6" MDT mid/bass
- 1-1/8" titanium inverted-dome tweeter
- Frequency Response: 75Hz - 20kHz
- Power Handling: 32W
- Impedance: 70V
- Sound Dispersion: Horiz - 100°, Vert - 45
- Dimensions (in.): 10" H x 18" W x 14" D
- Product Weight (lbs.): 37

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R6ST
Product Name Bogen NEAR 70v Rock Landscape Speaker - Sandstone
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers