TelephoneStuff.com Bogen 30 Watt Easy Design Horn Loudspeaker HS30EZ

Description
Easy Design Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeakers designed for use with 70V amplifier systems. Features: - 30-watt single-tap speaker - Stepped attenuator volume control - Screw terminal connections for fast installation - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 30-watt - Frequency Response: 225 Hz to 14 kHz - Impedance: 163 ohms - Dispersion: 100 degrees
Description
Easy Design Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeakers designed for use with 70V amplifier systems. Features: - 30-watt single-tap speaker - Stepped attenuator volume control - Screw terminal connections for fast installation - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 30-watt - Frequency Response: 225 Hz to 14 kHz - Impedance: 163 ohms - Dispersion: 100 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen 30 Watt Easy Design Horn Loudspeaker - HS30EZ - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 30 Watt Easy Design Horn Loudspeaker
HS30EZ
Bogen 30 Watt Easy Design Horn Loudspeaker HS30EZ
Easy Design Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeakers designed for use with 70V amplifier systems. Features: - 30-watt single-tap speaker - Stepped attenuator volume control - Screw terminal connections for fast installation - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 30-watt - Frequency Response: 225 Hz to 14 kHz - Impedance: 163 ohms - Dispersion: 100 degrees

Easy Design Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeakers designed for use with 70V amplifier systems.
Features:
- 30-watt single-tap speaker
- Stepped attenuator volume control
- Screw terminal connections for fast installation
- Designed for 70V amplifier outputs
- Tilt and swivel mounting base for flexibility in coverage
- Weatherproof, all-metal construction
- Textured mocha enamel finish
- Power Rating (RMS): 30-watt
- Frequency Response: 225 Hz to 14 kHz
- Impedance: 163 ohms
- Dispersion: 100 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HS30EZ
Product Name Bogen 30 Watt Easy Design Horn Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-20N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
4 suppliers