TelephoneStuff.com Bogen N.E.A.R. 175 Watt / 8 Ohm Rock Landscape Speaker -.. R8S

Description
N.E.A.R. 175W / 8-ohm Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed. - Elevated sound dispersion which brings sound up to ear level - 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones - 2-way design - 1-1/8" titanium tweeter - Rugged, heavy, and realistic - Reliable even in the most extreme outdoor environments - Can be used in both commercial and residential applications - Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion - Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture - Impedance: 8-ohm - Sensitivity: 90dBspl - Frequency Response: 60Hz – 20kHz - Power Handling: 175W (8-ohm) - Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees
Description
N.E.A.R. 175W / 8-ohm Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed. - Elevated sound dispersion which brings sound up to ear level - 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones - 2-way design - 1-1/8" titanium tweeter - Rugged, heavy, and realistic - Reliable even in the most extreme outdoor environments - Can be used in both commercial and residential applications - Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion - Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture - Impedance: 8-ohm - Sensitivity: 90dBspl - Frequency Response: 60Hz – 20kHz - Power Handling: 175W (8-ohm) - Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. 175 Watt / 8 Ohm Rock Landscape Speaker -.. - R8S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. 175 Watt / 8 Ohm Rock Landscape Speaker -..
R8S
Bogen N.E.A.R. 175 Watt / 8 Ohm Rock Landscape Speaker -.. R8S
N.E.A.R. 175W / 8-ohm Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed. - Elevated sound dispersion which brings sound up to ear level - 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones - 2-way design - 1-1/8" titanium tweeter - Rugged, heavy, and realistic - Reliable even in the most extreme outdoor environments - Can be used in both commercial and residential applications - Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion - Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture - Impedance: 8-ohm - Sensitivity: 90dBspl - Frequency Response: 60Hz – 20kHz - Power Handling: 175W (8-ohm) - Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees

N.E.A.R. 175W / 8-ohm Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important.
Features:
- Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed.
- Elevated sound dispersion which brings sound up to ear level
- 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion
- Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones
- 2-way design
- 1-1/8" titanium tweeter
- Rugged, heavy, and realistic
- Reliable even in the most extreme outdoor environments
- Can be used in both commercial and residential applications
- Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion
- Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture
- Impedance: 8-ohm
- Sensitivity: 90dBspl
- Frequency Response: 60Hz – 20kHz
- Power Handling: 175W (8-ohm)
- Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R8S
Product Name Bogen N.E.A.R. 175 Watt / 8 Ohm Rock Landscape Speaker -..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR44N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 99 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
View Details
3 suppliers