TelephoneStuff.com Leviton 1 Pair / 14 AWG Speaker Wire X3324-50C

Description
14 AWG Speaker Wire.
Description
14 AWG Speaker Wire.

Suppliers

Company
Product
Description
Supplier Links
Leviton 1 Pair / 14 AWG Speaker Wire - X3324-50C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 1 Pair / 14 AWG Speaker Wire
X3324-50C
Leviton 1 Pair / 14 AWG Speaker Wire X3324-50C
14 AWG Speaker Wire.

14 AWG Speaker Wire.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number X3324-50C
Product Name Leviton 1 Pair / 14 AWG Speaker Wire
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers