TelephoneStuff.com Valcom Flush Mount Doorplate Speaker with LED V-1072B

Description
Flush Mount Doorplate Speaker with LED is a durable brass or brushed stainless door plate speaker with call button. The unit provides handsfree talkback capability from an outside entry or doorway when used with the Valcom Door Entry Management and Intercom Systems. The unit features a water resistant 2 inch speaker and corrosion resistant hardware. Features: - Weather-Resistant - Talkback Speaker - Includes Call Button - ("CALL" in Braille) - Mounts in standard double gang electric box - Stainless steel or brass faceplate
Description
Flush Mount Doorplate Speaker with LED is a durable brass or brushed stainless door plate speaker with call button. The unit provides handsfree talkback capability from an outside entry or doorway when used with the Valcom Door Entry Management and Intercom Systems. The unit features a water resistant 2 inch speaker and corrosion resistant hardware. Features: - Weather-Resistant - Talkback Speaker - Includes Call Button - ("CALL" in Braille) - Mounts in standard double gang electric box - Stainless steel or brass faceplate

Suppliers

Company
Product
Description
Supplier Links
Valcom Flush Mount Doorplate Speaker with LED - V-1072B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Flush Mount Doorplate Speaker with LED
V-1072B
Valcom Flush Mount Doorplate Speaker with LED V-1072B
Flush Mount Doorplate Speaker with LED is a durable brass or brushed stainless door plate speaker with call button. The unit provides handsfree talkback capability from an outside entry or doorway when used with the Valcom Door Entry Management and Intercom Systems. The unit features a water resistant 2 inch speaker and corrosion resistant hardware. Features: - Weather-Resistant - Talkback Speaker - Includes Call Button - ("CALL" in Braille) - Mounts in standard double gang electric box - Stainless steel or brass faceplate

Flush Mount Doorplate Speaker with LED is a durable brass or brushed stainless door plate speaker with call button. The unit provides handsfree talkback capability from an outside entry or doorway when used with the Valcom Door Entry Management and Intercom Systems. The unit features a water resistant 2 inch speaker and corrosion resistant hardware.
Features:
- Weather-Resistant
- Talkback Speaker
- Includes Call Button
- ("CALL" in Braille)
- Mounts in standard double gang electric box
- Stainless steel or brass faceplate

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1072B
Product Name Valcom Flush Mount Doorplate Speaker with LED
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details