TelephoneStuff.com Wheelock 8" Surface Mount Ceiling Speaker ST-C8M

Description
Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls - ST-C8 and ST-C8V utilize a plastic grill - ST-C8M and ST-C8MV utilize a metal grill - ST-C8V and ST-C8MV have a recessed volume control
Description
Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls - ST-C8 and ST-C8V utilize a plastic grill - ST-C8M and ST-C8MV utilize a metal grill - ST-C8V and ST-C8MV have a recessed volume control

Suppliers

Company
Product
Description
Supplier Links
Wheelock 8" Surface Mount Ceiling Speaker - ST-C8M - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 8" Surface Mount Ceiling Speaker
ST-C8M
Wheelock 8" Surface Mount Ceiling Speaker ST-C8M
Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls - ST-C8 and ST-C8V utilize a plastic grill - ST-C8M and ST-C8MV utilize a metal grill - ST-C8V and ST-C8MV have a recessed volume control

Series ST Speakers & Horns provide clear, audible output for
voice paging, background music and tone alerting.
Features:
- Assortment of 4”, 8”, flush mount, ceiling mount,
weatherproof horns, self-amplified speakers and speakers
with volume controls
- ST-C8 and ST-C8V utilize a plastic grill
- ST-C8M and ST-C8MV utilize a metal grill
- ST-C8V and ST-C8MV have a recessed volume control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ST-C8M
Product Name Wheelock 8" Surface Mount Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR8787N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 109 dB
Nominal Power 12 watts
Maximum Power 15 watts
View Details
4 suppliers