TelephoneStuff.com GAI-Tronics Integral Loudspeaker 13350-00

Description
12 Watt and 8 Ohm Integral Loudspeaker. Loudspeaker Features: - 12 Watt and 8 Ohm - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives - Increased Intelligibility - Durable, Glass-Reinforced Polyester, Black - Integrated Mounting Holes, Conduit Entries & Electrical Connections - Reversible Rear Enclosure
Description
12 Watt and 8 Ohm Integral Loudspeaker. Loudspeaker Features: - 12 Watt and 8 Ohm - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives - Increased Intelligibility - Durable, Glass-Reinforced Polyester, Black - Integrated Mounting Holes, Conduit Entries & Electrical Connections - Reversible Rear Enclosure

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Integral Loudspeaker - 13350-00 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Integral Loudspeaker
13350-00
GAI-Tronics Integral Loudspeaker 13350-00
12 Watt and 8 Ohm Integral Loudspeaker. Loudspeaker Features: - 12 Watt and 8 Ohm - 90 Degree Nominal Dispersion Angle - Waterproof - Highly Resistant to Chemicals & Corrosives - Increased Intelligibility - Durable, Glass-Reinforced Polyester, Black - Integrated Mounting Holes, Conduit Entries & Electrical Connections - Reversible Rear Enclosure

12 Watt and 8 Ohm Integral Loudspeaker.
Loudspeaker Features:
- 12 Watt and 8 Ohm
- 90 Degree Nominal Dispersion Angle
- Waterproof
- Highly Resistant to Chemicals & Corrosives
- Increased Intelligibility
- Durable, Glass-Reinforced Polyester, Black
- Integrated Mounting Holes, Conduit Entries & Electrical Connections
- Reversible Rear Enclosure

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 13350-00
Product Name GAI-Tronics Integral Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speaker - FBF40-5NB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details