TelephoneStuff.com Avaya 15 Watt Horn Loudspeaker 5331-200

Description
Features - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use
Description
Features - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use

Suppliers

Company
Product
Description
Supplier Links
Avaya 15 Watt Horn Loudspeaker - 5331-200 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 15 Watt Horn Loudspeaker
5331-200
Avaya 15 Watt Horn Loudspeaker 5331-200
Features - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use

Features
- Sturdy all-metal construction
- Ideal for noisy indoor industrial areas
- Indoor/outdoor use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5331-200
Product Name Avaya 15 Watt Horn Loudspeaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory - 75R9546 - Newark, An Avnet Company
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
2 suppliers