TelephoneStuff.com Guardian Telecom SR40 Hazardous Area Speaker/Ringer SR40

Description
SR40 Hazardous Area Speaker/Ringer can be set up as loud speakers for paging applications, loud ringers to signal incoming phone calls, or both functions can be combined in one device. Speaker/Ringer Features: - Mounting allows directional adjustment - Threaded end cap for easy installation - Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps - Approval for use in hazardous areas makes these speaker/ringers ideal for use in harsh, industrial environment - Generate up to 110dB and can be ordered in ringer configuration for 12/24 or 120/240 V AC - Optional RDR Model P7224 is required to turn on the 120 V AC circuit powering when the phone line is ringing Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk fuel loading facilities - Paint or solvent manufacturing plants - Drilling rigs - Grain elevators - Chemical processing facilities - Power generation facilities - Mines - Breweries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
SR40 Hazardous Area Speaker/Ringer can be set up as loud speakers for paging applications, loud ringers to signal incoming phone calls, or both functions can be combined in one device. Speaker/Ringer Features: - Mounting allows directional adjustment - Threaded end cap for easy installation - Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps - Approval for use in hazardous areas makes these speaker/ringers ideal for use in harsh, industrial environment - Generate up to 110dB and can be ordered in ringer configuration for 12/24 or 120/240 V AC - Optional RDR Model P7224 is required to turn on the 120 V AC circuit powering when the phone line is ringing Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk fuel loading facilities - Paint or solvent manufacturing plants - Drilling rigs - Grain elevators - Chemical processing facilities - Power generation facilities - Mines - Breweries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom SR40 Hazardous Area Speaker/Ringer - SR40 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom SR40 Hazardous Area Speaker/Ringer
SR40
Guardian Telecom SR40 Hazardous Area Speaker/Ringer SR40
SR40 Hazardous Area Speaker/Ringer can be set up as loud speakers for paging applications, loud ringers to signal incoming phone calls, or both functions can be combined in one device. Speaker/Ringer Features: - Mounting allows directional adjustment - Threaded end cap for easy installation - Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps - Approval for use in hazardous areas makes these speaker/ringers ideal for use in harsh, industrial environment - Generate up to 110dB and can be ordered in ringer configuration for 12/24 or 120/240 V AC - Optional RDR Model P7224 is required to turn on the 120 V AC circuit powering when the phone line is ringing Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk fuel loading facilities - Paint or solvent manufacturing plants - Drilling rigs - Grain elevators - Chemical processing facilities - Power generation facilities - Mines - Breweries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

SR40 Hazardous Area Speaker/Ringer can be set up as loud speakers for paging applications, loud ringers to signal incoming phone calls, or both functions can be combined in one device.
Speaker/Ringer Features:
- Mounting allows directional adjustment
- Threaded end cap for easy installation
- Projection horn included
- Powder coated cast aluminum enclosure
- User selectable output power taps
- Approval for use in hazardous areas makes these speaker/ringers ideal for use in harsh, industrial environment
- Generate up to 110dB and can be ordered in ringer configuration for 12/24 or 120/240 V AC
- Optional RDR Model P7224 is required to turn on the 120 V AC circuit powering when the phone line is ringing
Applications:
- This device is designed for use in hazardous areas and harsh environments such as:
- Petroleum refineries
- Chemical plants
- Gas plants
- Aerospace sites
- Bulk fuel loading facilities
- Paint or solvent manufacturing plants
- Drilling rigs
- Grain elevators
- Chemical processing facilities
- Power generation facilities
- Mines
- Breweries
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SR40
Product Name Guardian Telecom SR40 Hazardous Area Speaker/Ringer
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details