TelephoneStuff.com Valcom IP Talkback 8" Ceiling Speaker VIP-160

Description
IP Talkback 8" Ceiling Speaker. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
IP Talkback 8" Ceiling Speaker. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom IP Talkback 8" Ceiling Speaker - VIP-160 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom IP Talkback 8" Ceiling Speaker
VIP-160
Valcom IP Talkback 8" Ceiling Speaker VIP-160
IP Talkback 8" Ceiling Speaker. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request.

IP Talkback 8" Ceiling Speaker.
Ceiling Speaker Features:
- Contains Built-In Amplifier
- White Epoxy Finish
- Volume Control
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-160
Product Name Valcom IP Talkback 8" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR30F64SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers