TelephoneStuff.com Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume.. WBS8T725BRV

Description
6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control and Terminal Strip is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Screw terminals - Recessed volume control - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.
Description
6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control and Terminal Strip is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Screw terminals - Recessed volume control - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume.. - WBS8T725BRV - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume..
WBS8T725BRV
Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume.. WBS8T725BRV
6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control and Terminal Strip is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Screw terminals - Recessed volume control - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control and Terminal Strip is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front.
Features:
- Screw terminals
- Recessed volume control
- 4-watt capacity
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts)
- Works with both 70V and 25V amplifier outputs
- Simulated walnut finish
- Pre-assembled for faster installation
- 8" cone speaker for excellent audio quality
- Easy wall-mount installation
- Mounting hardware included
- Built with 3/8" particle board reinforced at corners
- Frequency Response: 50 Hz-12 kHz
- Sensitivity (4 ft./1W): 95 dBspl
- Magnet Weight: 6 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WBS8T725BRV
Product Name Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details