TelephoneStuff.com Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet.. S810T725PG8WVR

Description
8" Cone Loudspeaker Assembly with 10 oz. Magnet and Recessed Volume Control is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Recessed volume control centered in unit face - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz-15 kHz - Sensitivity: 96 dBspl - Magnet Weight: 10 oz.
Description
8" Cone Loudspeaker Assembly with 10 oz. Magnet and Recessed Volume Control is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Recessed volume control centered in unit face - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz-15 kHz - Sensitivity: 96 dBspl - Magnet Weight: 10 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet.. - S810T725PG8WVR - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet..
S810T725PG8WVR
Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet.. S810T725PG8WVR
8" Cone Loudspeaker Assembly with 10 oz. Magnet and Recessed Volume Control is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Recessed volume control centered in unit face - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz-15 kHz - Sensitivity: 96 dBspl - Magnet Weight: 10 oz.

8" Cone Loudspeaker Assembly with 10 oz. Magnet and Recessed Volume Control is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel.
Features:
- 4-watt capacity
- 8" cone speaker for excellent audio quality
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- 4-watt transformer
- Pre-assembled for faster installation
- Off-white enamel over steel grille
- Recessed volume control centered in unit face
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 70 Hz-15 kHz
- Sensitivity: 96 dBspl
- Magnet Weight: 10 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S810T725PG8WVR
Product Name Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 2603-CS18-02P110-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details