TelephoneStuff.com Legrand - On-Q 6.5" Angled In-Ceiling Speaker HT5655

Description
The 5000 series angled speaker is optimized for home theater use and is designed specifically to perform in rooms of unusual shape or size. The adjustable speaker features angled drivers and pivoting tweeters. In-Ceiling Speaker Features: - Provide a surround sound solution in areas where in-wall speakers cannot be installed - Work with traditional in-wall or in-ceiling evôQ speakers to create high-fidelity audio and consistent sound - Angled driver and adjustable tweeter provide optimum positioning
Description
The 5000 series angled speaker is optimized for home theater use and is designed specifically to perform in rooms of unusual shape or size. The adjustable speaker features angled drivers and pivoting tweeters. In-Ceiling Speaker Features: - Provide a surround sound solution in areas where in-wall speakers cannot be installed - Work with traditional in-wall or in-ceiling evôQ speakers to create high-fidelity audio and consistent sound - Angled driver and adjustable tweeter provide optimum positioning

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 6.5" Angled In-Ceiling Speaker - HT5655 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 6.5" Angled In-Ceiling Speaker
HT5655
Legrand - On-Q 6.5" Angled In-Ceiling Speaker HT5655
The 5000 series angled speaker is optimized for home theater use and is designed specifically to perform in rooms of unusual shape or size. The adjustable speaker features angled drivers and pivoting tweeters. In-Ceiling Speaker Features: - Provide a surround sound solution in areas where in-wall speakers cannot be installed - Work with traditional in-wall or in-ceiling evôQ speakers to create high-fidelity audio and consistent sound - Angled driver and adjustable tweeter provide optimum positioning

The 5000 series angled speaker is optimized for home theater use and is designed specifically to perform in rooms of unusual shape or size. The adjustable speaker features angled drivers and pivoting tweeters.
In-Ceiling Speaker Features:
- Provide a surround sound solution in areas where in-wall speakers cannot be installed
- Work with traditional in-wall or in-ceiling evôQ speakers to create high-fidelity audio and consistent sound
- Angled driver and adjustable tweeter provide optimum positioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT5655
Product Name Legrand - On-Q 6.5" Angled In-Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details