TelephoneStuff.com Valcom Dual Input 8" One-Way Ceiling Speaker V-1220

Description
Dual Input 8" One-Way Ceiling Speaker is a self-amplified speaker capable of providing a means for connecting one speaker to two audio sources. Features: - Self-contained dual input amplifier and volume controls - Provide one-way paging from one-way or talkback page controls - Connect one speaker to two audio sources - Can be used to expand existing 70V paging systems - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 8" - Frequency Response: 80 Hz to 10 kHz - Power Requirements: 50 mA @ -24 Vdc
Description
Dual Input 8" One-Way Ceiling Speaker is a self-amplified speaker capable of providing a means for connecting one speaker to two audio sources. Features: - Self-contained dual input amplifier and volume controls - Provide one-way paging from one-way or talkback page controls - Connect one speaker to two audio sources - Can be used to expand existing 70V paging systems - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 8" - Frequency Response: 80 Hz to 10 kHz - Power Requirements: 50 mA @ -24 Vdc

Suppliers

Company
Product
Description
Supplier Links
Valcom Dual Input 8" One-Way Ceiling Speaker - V-1220 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Dual Input 8" One-Way Ceiling Speaker
V-1220
Valcom Dual Input 8" One-Way Ceiling Speaker V-1220
Dual Input 8" One-Way Ceiling Speaker is a self-amplified speaker capable of providing a means for connecting one speaker to two audio sources. Features: - Self-contained dual input amplifier and volume controls - Provide one-way paging from one-way or talkback page controls - Connect one speaker to two audio sources - Can be used to expand existing 70V paging systems - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 8" - Frequency Response: 80 Hz to 10 kHz - Power Requirements: 50 mA @ -24 Vdc

Dual Input 8" One-Way Ceiling Speaker is a self-amplified speaker capable of providing a means for connecting one speaker to two audio sources.
Features:
- Self-contained dual input amplifier and volume controls
- Provide one-way paging from one-way or talkback page controls
- Connect one speaker to two audio sources
- Can be used to expand existing 70V paging systems
- Exceptional voice and music reproduction
- Removable volume control knob
- Contains its own built-in amplifier
- White epoxy finish
- Utilizes standard CAT 3, 5, or 6 cable
- Optional bridges/backboxes
- FCC registered
- Cone Diameter: 8"
- Frequency Response: 80 Hz to 10 kHz
- Power Requirements: 50 mA @ -24 Vdc

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1220
Product Name Valcom Dual Input 8" One-Way Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR10N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers