TelephoneStuff.com Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet S86T725PG8W

Description
8" Cone Loudspeaker Assembly with 6 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz.
Description
8" Cone Loudspeaker Assembly with 6 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet - S86T725PG8W - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet
S86T725PG8W
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet S86T725PG8W
8" Cone Loudspeaker Assembly with 6 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz.

8" Cone Loudspeaker Assembly with 6 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel.
Features:
- 4-watt capacity
- 8" cone speaker for excellent audio quality
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- 4-watt transformer
- Pre-assembled for faster installation
- Off-white enamel over steel grille
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 50 Hz-12 kHz kHz
- Sensitivity: 96 dBspl
- Magnet Weight: 6 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S86T725PG8W
Product Name Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details