TelephoneStuff.com Datasheets for Batteries
Industrial batteries translate chemical energy into electricity.
Batteries: Learn more
| Product Name | Notes |
|---|---|
| (5u)Rackmount shelf supports battery pack BP24V33 in standard 19" rack. | |
| 12V Ni-Cd Battery Pack. | |
| 12V Ni-MH Battery Pack - 3.5 Ah. | |
| 1300MAH Battery Ni-MH, Nickel Cadmium Battery for Cordless Phones. Compatible with: - Avaya 3810 - Avaya 3910 - Comdial Scout II - NEC 80683B - Toshiba DKT2204 - Uniden EXP9700... | |
| 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes | |
| 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger) | |
| 2.4V Standard Capacity. | |
| 240 Volt external battery module and cables with integrated charger for SU6K and SU10K models UPS systems. | |
| 240 Volt External Battery Pack and Cables Extends runtime applications on the SU6000RT3U Rackmount models UPS Systems. Features: - External battery connection for connecting multiple BP240V7RT3U packs together - 3U... | |
| 24V Standard Run External Battery Pack Module for standard runtime applications for the Smart models: 1250XL NET, 2200NET, 2200XL NET, 3000NET, 2200RM, 2200RMXL, and 3000RM Rackmount models UPS Systems. Rating... | |
| 3.6V 700mAh Nickel Cadmium Rechargeable Battery. Compatible with most 900MHz General Electric Phones. | |
| 3.6V 830mAh battery for use with the KX-TG2300 series and KX-TG5200 series Panasonic cordless telephones. | |
| 3.6V Battery Pack. | |
| 36V Extended Run External Battery Pack and Cables extends runtime applications on the SU1000RT2U Rackmount model UPS system ONLY. Has a rating of 14 amp-hours at 36-volts DC, is daisy... | |
| 36V, 27Ah Extended Run External Battery Pack Extends runtime applications for the SMART750XL, SMART1050XL, SMART1500XL, SMARTINT1400XL and other Tripp Lite UPS systems that specify the use of this battery pack. | |
| 48V Extended Run External Battery Pack and Cables Extends runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U, SMART3000RM2U & SMART5000RT3U and other Tripp Lite UPS systems that specify the use of... | |
| 48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of... | |
| 7.2 V 1800/2200 MAH replacement batteries for Max wireless phones. Features: - 1800 mAh Rev 4.0 and below - 2200 mAh Rev 4.1 and higher The revision must be specified... | |
| 7.2 Volt battery pack for an Electromatic cordless tacker. | |
| 800 MA Replacement Battery Pack for DTR-4R. | |
| 800MAH Battery Ni-MH Battery for Cordless Phones with Avaya logo. Compatible with: - Avaya 3810 - Avaya 3910 - Comdial Scout II - NEC 80683B - Toshiba DKT2204 - Uniden... | |
| 9.6V 1.7ah Ni-Cd Battery Pack (long stem). | |
| 9.6V Compact Battery Pack. | |
| A rechargeable lithium ion battery for a Motorola 2-way radio. | |
| AAA rechargeable batteries for Gemini 6.0 Expandable ITAD, 800MAH. | |
| Additional Battery Pack for the APC Back-UPS BR1500 RS 1500VA. Battery Pack Features: - Battery Pack provides up to 360 minutes runtime in a 24V battery cartridge - UPS Lead... | |
| APC provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. Over the years, APC has received more than... | |
| APC RBC9 equivalent battery is designed for use with SU700RM, SU700RMNET. Features: - Connectors and fuse included - Chemistry: sealed lead acid - Meets or exceeds the original manufacturers specifications... | |
| APC Replacement Battery Cartridge #57. Features: - Comes as a complete battery assembly, batteries and metal tray housing - Dimensions: 70mm (H) x 165mm (W) x 419mm (D) - Expected... | |
| APC Replacement Battery Cartridge Number 14 is a maintenance-free sealed Lead-Acid battery with suspended electrolyte, completely leakproof. Replacement Battery Cartridge Features: - All required connectors included - Hot Swap Batteries... | |
| Back-UPS Pro Battery Pack provides flexibility to move the unit wherever cooling is required. APC provides high performance battery backup & protection for business computers with instantaneous or near-instantaneous protection... | |
| Battery Pack designed for use with Plantronics Headset Systems. | |
| Battery Pack for 2000VA CPE2000. Battery Pack Features: - 72 V DC 21AH Battery Pack - Extends runtime for the CPE2000 unit | |
| Battery Pack For CPE1000. Battery Pack Features: - 36 V DC 21AH Battery Pack - Extends runtime on the CPE1000 unit - 12 Volt 7.2 Amp Hour | |
| Battery Pack For CPE3000 - MINUTEMAN 3000VA/2100W Tower UPS. Battery Pack Features: - 96 V DC 14AH Battery Pack - Extends runtime for the CPE3000 unit | |
| Battery Pack for MCP-700RME and MCP-1000RME. | |
| Battery Pack Quick Charger for the PTB Series. Note: - Requires Power Supply model # QPS101A | |
| Battery replacement for 35-067 battery powered cable cutter. | |
| BP36V15-2U Rack/Tower External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Battery Pack Features: - Extended battery runtime when used in conjunction with... | |
| BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. External Battery Pack Features: - Extends runtime of select compatible Tripp Lite... | |
| Charges both standard and high capacity battery packs in approximately one hour. It includes test and conditioning mode. The power supply (QPS100A) is ordered separately. | |
| Clarity replacement battery for the CLARITY-C4220 and C4230. | |
| ClarityLife C900 Spare Battery Pack allows you to replace your original phone's battery when it looses functionality. Spare Battery Pack Features: - Works with Clarity Life C900 Amplified Mobile Phone... | |
| Cordless Battery (00333): GREEN - Fits UNIDEN. Features: - 3 AA cells - 3.6 V - 800mAh - Ni-MH | |
| Cordless DECT spare/replacement battery. Nickel metal hydride (2.4VDC / 910mAh). Manufacturer's Model # BT-1009 | |
| Cordless Phone Replacement Battery. Features: - 2.4V - 1500 mAh - Nickel metal hydride - Works with Motorola, Panasonic, AT&T; and Vtech phones. | |
| Cordless Replacement Battery (NI-MH) 3536 lasts longer between charges and recharges more times than many other batteries. Features: - 3.6 V - 800mAh - 3 4/3 AAA cells - For... | |
| Cordless replacement battery for use with Northwestern Bell: 35850-M1, 36583-M2. The battery lasts longer between charges and recharges more times than many other batteries. Features: - 3.6 V/ 800mAh -... | |
| EDBP24XL Battery Pack is a 24V DC 17AH battery pack with internal charger that extends runtime on the 1000VA ED1000RM2U unit. External Battery Pack Features: - Internal AC charger recharges... | |
| Endeavor External Battery Pack is a 48 V DC 17AH battery pack with internal charger that extends runtime on the 1500VA ED1500RM2U and 2000VA ED2000RM2U units. External Battery Pack Features:... | |
| EtherScope replacement battery for Fluke Networks EtherScope ES-LAN Network Assistant. Features: - Lithium Ion Battery Chemistry - Rechargeable Network Analyzer Battery - Rechargeable Battery | |
| Extends runtime applications for the SmartPro DataCenter UPS systems. Features: - Includes heavy gauge cabling with high current DC connectors for simple installation - Set of two input/output connectors allows... | |
| Extends runtime applications on the SU2200RT2U and SU3000RT3U Rackmount models UPS Systems. Rated for 12 amp-hours at 72-volts DC, daisy chainable, and comes with connecting cable. Features: - External battery... | |
| Extends runtime for the MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS). Features: - External Battery Pack available for: - External Battery Pack for 500-1500 VA Load UPS, 2 RMU -... | |
| External Battery Pack for any of the XRT units. | |
| External battery pack for E2300 and E3200 Enterprise Series UPS. Features: - Short 16 inch (41 cm) depth - Internal battery charger for fast, correct recharge (6-8 hours maximum recharge... | |
| External Battery Pack for MCP-2000RME. | |
| External Battery Pack for MCP-3000RME. | |
| External Battery Pack for MCP-5000IE. | |
| External Battery Pack for MCP-7000IE. Dimensions: 26.7"(L)x8.5"(W)x24. 25"(H). | |
| External Battery Pack for the 3000VA ED3000RM2U Unit is a 72V DC8. This 5AH battery pack with internal charger extends runtime on the ED3000RM2U unit. External Battery Pack Features: -... | |
| External battery pack for tower model mcp 2000e. | |
| External battery pack for tower model MCP 3000E. | |
| External Battery Pack for tower models mcp 2000rme. | |
| External battery pack for tower models MCP-700E and MPC-1000E. | |
| External Battery Pack for UPS Systems BP72V15-2U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Multi-use form factor supports configuration in... | |
| Fits all models of Dialogue TTYs. | |
| For link wireless telephones charges up to four standard or high capacity battery packs in approximately one hour. NOTE: Battery Packs NOT Included. | |
| For many AT&T;/Lucent 900Mhz cordless phones including the LU-905. Features: - Works with the Avaya/Lucent Business Cordless 905 phone - Replaces 24059 | |
| Freedom Replacement Battery. Available Style/Dimensions: - New Style Dimensions: 2 1/8 x 1 3/8 - Old Style Dimensions: 1 1/2 x 1 1/2 | |
| FreeStyl 1 Battery Pack with extended talk time. Features: - Li-ion 3.7V/1700mAh | |
| FreeStyl 1 Battery Pack. Li-ion 3.7V/1100mAh. | |
| Heavy Duty Rechargeable: Batteries offer a longer lasting power source for devices typically powered by NiCd 7V x 1700 mA. | |
| In a world where businesses can't stop, and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and... | |
| In a world where businesses can't stop, and downtime is measured in dollars, American Power Conversion provides protection against some of the leading causes of downtime, data loss, hardware damage,... | |
| In the E-world where businesses can't stop and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and... | |
| In the E-world where businesses can't stop and downtime is measured in dollars, American Power Conversion provides protection against some of the leading causes of downtime, data loss, hardware damage,... | |
| Includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, and reusable packaging. Features: - Battery Volt-Amp-Hour Capacity: 48 -... | |
| Large Capacity External battery pack for E2300 and E3200 Enterprise Series UPS. Features: - Short 16 inch (41 cm) depth - Internal battery charger for fast, correct recharge (6-8 hours... | |
| Large Capacity External battery pack for E500, E750, E1100 and E1500 Enterprise Series UPS. Features: - Short 16 inch (41 cm) depth - Internal battery charger for fast, correct recharge... | |
| LS3E Battery Pack. | |
| Maintenance-free leakproof sealed Lead-Acid replacement battery cartridge with suspended electrolyte for BF250, BF280, BF350. Features: - Excellent power source for cyclic and trickel applications - SLA batteries have exceptional deep... | |
| Maintenance-free leakproof sealed Lead-Acid Replacement Battery Cartridge with suspended electrolyte for BF400C, BF500U and BF500BB. | |
| Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof Features: - Cascading capabilities - Hot pluggable operation - Hot swap batteries | |
| Maintenance-free sealed Lead-Acid battery with suspended electrolyte. Features: - Battery Volt-Amp-Hour Capacity:164 - Enclosed battery cabinet - Expectancy of 3-5 years battery life - Internal battery - RBC Quantity:1 -... | |
| NiCd replacement battery used with Panasonic KX-TG2000 and KX-TG4000 base unit. Used to keep phone operating and to hold programming during a power outage. Features: - 7.2V - 500 mAh... | |
| Nickel Cadmium (NiCd) replacement battery used in Panasonic cordless phones. Features: - 3.6 volts - 850 mAh - Also known as BATT-511 - This battery was replaced by HHR-P402A | |
| Nickel Metal Hydride (NiMH) battery pack for NetLink e340 wireless telephones. | |
| Nickel metal hydride (NiMH) battery pack for NetLink i640 wireless telephones. | |
| Nickel-metal hydride Battery Pack provides four hours of talk time or 80 hours of standby time with Link Wireless Telephones. The battery pack works on the SpectraLink NPTB410 Wireless Telephone... | |
| NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs | |
| Nomad Replacement Battery. Compatible With: - Nomad IP 802.11b Telephone Model# 3807-70 | |
| Optional external battery pack provides extended backup runtime for any MCP 6 (MCP-6001) and 10000VA (MCP-10001) model. Battery Pack Features: - Dimensions: 40" x 10" x 33" | |
| Pair of Rechargeable Batteries for all GXT models. Compatible with: GXT1000, GXT1050, GXT1091, GXT300, GXT310, GXT325, GXT400, GXT444, GXT450, GXT500, GXT550, GXT555, GXT565, GXT600, GXT635, GXT650, GXT656, GXT661, GXT700, GXT710,... | |
| Rechargable NiMH battery used with LANcat System 6 cable testers (54784, 54785, 54786, 54787, 54872, 54890) and LANcat System 5 cable testers (54713, 54714, 54715, 54716). | |
| Rechargeable 14.4 Volt DC NiCd Battery for Crimping Tools. Features: - Battery life approximately 1,000 recharge cycles - Does not have LED display - Designed for Use with the Following... | |
| Rechargeable AA NiMH Batteries (2) offer longer life than NiCAD without the “memory effect.” NiMH Batteries Features: - Do not suffer from memory conditions (as do nickel cadmium batteries) -... | |
| Replacement batter for VXI BlueParrott TalkPro B1000-GTX Wireless PC Headset System only. | |
| Replacement batteries that supply power to the system in the event of a power failure. If the Battery Backup option is chosen for the system, each cabinet requires its own... | |
| Replacement batterry for many Panasonic 900Mhz phones. | |
| Replacement battery (NI-CD)4068. Battery Features: - 270mAh - 3 1/2 AA cells - 3.6 V - Ni-MH Color: Yellow | |
| Replacement battery (NI-MH) BT-17 is for Panasonic 2.4 GHz cordless phones. | |
| Replacement battery (NI-MH) for cordless telephones; HHRP513 lasts longer between charges and recharges more times than many other batteries. Features: - For use with Panasonic: KX-TG: 2208, 2214, 2216, 2224,... | |
| Replacement battery (Ni-Mh)- for 3.6V telephone battery that replaces your old P-P511 battery for the 2200 series. The battery works with KX-TG: 2205, 2215, 2217, 2227, 2237, 2239, 2247, 2257,... | |
| Replacement battery (NiMH)- 2.4 V , 1500 mAh Battery used with Panasonic KX-TGA200B/KX-TG2000 B and KX-TGA400B/KX-TG4000 B cordless telephone handsets. | |
| Replacement battery (NiMH)- 2.4V , 1500mAh battery used with Panasonic KX-TGA200B and KX-TGA400B cordless telephone handsets. Generic replacement for Panasonic HHR-P506. | |
| Replacement Battery Cartridge #32. Features: - Hot-swappable batteries - Plug-and-Play installation - Battery Volt-Amp-Hour Capacity: 164 - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery... | |
| Replacement battery cartridge. Includes: - All required connectors - Authorized return service tag - Battery recycling guide - Installation guide - Reusable packaging Features: - Hot swap batteries - Plug-and-play... | |
| Replacement battery compatible with VTech model numbers: 6030, 6031, 6032, 6041, 6042, 6043, 6052, 6053, 6151, ip8300, EMBARQ eGo, and the Cincinnati Bell Smart Home-Phone | |
| Replacement battery cover for CT12 2.4GHz Cordless Headset Telephone keeps battery covered. | |
| Replacement battery for 2.4 GHz GigaRange digital cordless telephones. Features: - 2.4V - 1500 mAh - NiMH - AA - 2 cells Compatible with these Panasoinc Cordless Phones: - KX-TG2208,... | |
| Replacement battery for 2.4 GHz multi-handset cordless phones. Battery Features: - 2.4V - 1500 mAh - Used with KX-TG1000N, KX-TG1050N, KX-TGA100N | |
| Replacement battery for 2.4/5.8GHz cordless phones is used with Panasonic: HHR-P104A compatible . Features: - 3 4/3 AAA cells - 3.6 V/ 830 mAh - Ni-MH - Type 29 | |
| Replacement battery for 2.4GHz Panasonic cordless telephones (NI-MH) (BT-509). | |
| Replacement battery for 5.8 MHz. Features: - 3 AAA cells - 3.6 V/ 700mAh - Ni-MH - AT&T; EP5962, EP590-2, and EP5922 - Panasonic KX-TGA230, KX-TGA271, KX-TG272, and KX-TG2382. -... | |
| Replacement battery for 900 MHz cordless phones. Features: - 3 AA cells - 3.6V - 600mAh - Nickel Cadmium | |
| Replacement battery for 900 MHz cordless phones. Features: - Nickel cadmium - 1000mAh - 3 AA cells - 3.6 V Compatibility - Cobra - General Electric - Northwestern Bell -... | |
| Replacement battery for APC UPS systems. | |
| Replacement battery for AT&T; 2230 & 2255 cordless phones replaces ATTBAT-2422. Features: - NiCd - 300mAh - 3.6 volts | |
| Replacement battery for AT&T; 2230 & 2255 cordless phones. Features: - NiCd - 300mAh - 3.6 volts | |
| Replacement battery for AT&T; 9430, 9455 phones. | |
| Replacement battery for AT&T; 9520, 9540, 9560, 9565 cordless phones. | |
| Replacement Battery for Back-UPS RS 1500VA (Model #:BR1500). Features: - Plug-and-play installation - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Battery Mounting: Enclosed battery cabinet -... | |
| Replacement battery for Bell South Excelsior series. | |
| Replacement Battery for Compact Fusion Splicer. | |
| Replacement battery for cordless phones. Features: - Nickel Cadmium - 3.6V - 280mAh - Panasonic Type 8 | |
| Replacement battery for cordless telephones. Features: - 3.5 V - 300 mAh - Ni-Cd - 2/3AA - 3 cells | |
| Replacement battery for cordless telephones. Features: - 3.6 - 300 mAh - Ni-Cd - 2/3 AA - 3 cells | |
| Replacement battery for cordless telephones. Features: - Nickel Cadmium - 3-1/2 AA cells - 3.6 volts - 300mAh | |
| Replacement battery for CS351 and CS361 SupraPlus Wireless Headset with removal tool. | |
| Replacement Battery for CT11 and CT12 2.4GHz Cordless Headset Telephones. | |
| Replacement battery for General Electric cordless phones. Features: - 3.5AA Cells - 3.6v - 270mAH Nickel Cadmium | |
| Replacement battery for GN Netcom Ellipse 2.4GHz Wireless Headset. | |
| Replacement battery for GN Netcom GN9050 cordless headset. | |
| Replacement battery for KX-TG2000B and KX-TG4000B Base Units, type 18. Battery Features: - 7.2 V - 500 mAh - Ni-Cd - 6 cells | |
| Replacement battery for many AT&T;/Lucent 900MHz and Vtech cordless phones. Features: - 5AA cells - 6v - 600 mAh - Nickel Cadmium | |
| Replacement battery for many Bell South cordless phones. Features - 3AA Cells - 3.6v - 300 MAH - Nickel Cadmium | |
| Replacement battery for many Sony models Features - 3.6v - 700mAH - Nickel Cadmium - 3AA Cells | |
| Replacement battery for many Southwest Bell and General Electric models. Features: - 3.6V Nickel Cadmium - 4-4/5AA | |
| Replacement battery for most Panasonic KX-TC1000 series phones, Type 14. Features: - Type: 14 - Size: 2/3AA - Cells: 2 - Power: 2.4V - Capacity: 300mAh - Chemistry: Ni-Cd | |
| Replacement battery for Motorola cordless phones. Features: - 3.5AA Cells - 3.6v - 270mAH Nickel Cadmium | |
| Replacement battery for NEC cordless phone. Works for the DS NEC-80683 and the DSX cordless model NEC-730087. | |
| Replacement battery for Nortel M7410 cordless phone. | |
| Replacement battery for P-P301 cordless telephones. Features: - Nickel Cadmium - 3-1/2 AA cells - 3.6 volts - 300mAh | |
| Replacement Battery for Panasonic 5.8GHz Cordless Phones. Compatible With: - Panasonic KX-TG5761S - Panasonic KX-TG5771S - Panasonic KX-TG5776S | |
| Replacement battery for Panasonic cordless phone. Model number KX-TC1000 Features: - 2.4 Volts - 350 mAh | |
| Replacement battery for Panasonic cordless phones. | |
| Replacement battery for Panasonic cordless phones. Battery Features: - NiCd type battery - AA, 3 cells - 3.6V - 1,000 mAh - Compatible with the following Panasonic Cordless Phones: -... | |
| Replacement Battery for Panasonic Cordless Telephone KX-TG4500. | |
| Replacement battery for Panasonic cordless telephones, type 2. | |
| Replacement battery for Panasonic cordless telephones. Compatible with: - Panasonic KX-TG2355S - Panasonic KX-TG2480S - Panasonic KX-TG5432M - Panasonic KX-TG5452M - Panasonic KX-TGA550M - Panasonic KX-TGA650B - Panasonic KX-TGA450 | |
| Replacement battery for Panasonic KX-TG200 series and other cordless phones. | |
| Replacement Battery for Panasonic KX-TG2400, KX-TG2500, KX-TG2550, KX-TG2560 & KX-TG2570 cordless handsets. | |
| Replacement Battery for select Panasonic Cordless Telephones. Battery Features: - Size: AAx3 - Power: 3.6V - Capacity: 700mAh - Chemistry: Ni-MH - Compatible Phone Types: - KX-TA38 - FPC161/165/166 -... | |
| Replacement battery for Southwestern Bell phones. Features: - 3.5AA Cells - 3.6v - 300mAH Nickle Cadmium | |
| Replacement battery for T7200 2-way radios. | |
| Replacement battery for T7406 and M7410 cordless handsets. | |
| Replacement battery for the IBM 4900 cordless phone. May also be used as extra battery. Charge in extra compartment. Fits models: - KX-TC900B - KX-TC900W - KX-TC910B - KX-TC919B -... | |
| Replacement battery for the Motorola phone. (MD671, MD681, MD61). | |
| Replacement battery for the Quattro cordless handset. | |
| Replacement battery for the VB-44240 cordless system phone. | |
| Replacement battery for Toshiba digital cordless phone (DKT2304CT). Replacement Battery Features: - Used in DKT2304 - 750mAh - 5 hour talk time | |
| Replacement battery for Toshiba digital cordless phone. Also known as the EXP900/EXP915/EXP900 0. Replacement Battery Features: - Used in DKT2104CT - 500mAh - 5 hour talk time | |
| Replacement battery for Toshiba digital cordless phone. Provides extended talk time over the 400mAh EXP9580. Features: - 730mAh - 5.5 hour talk time - Used in DKT2004CT - Replaces NEC... | |
| Replacement battery for total access battery backup system. Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable. | |
| Replacement battery for TransTalk 9040 and 9631 cordless handsets. | |
| Replacement battery for TransTalk MDW 9000 and 9010 cordless handsets. | |
| Replacement battery for Uniden cordless phones. Features: - 3.6V NiCd - 600mAh | |
| Replacement Battery for Uniden DECT 6.0. Compatible With: - Uniden DECT-1080-2 | |
| Replacement Battery for Vtech 5.8GHz Cordless Phones. Compatible With: - AT&T; E5827 - Vtech IA5863 - Vtech IA5870 - Vtech IA5874 - Vtech IA5878 | |
| Replacement battery for VTech cordless phones. 3.5V, 550mAh. | |
| Replacement battery for VTech cordless phones. 3.6V, 600mAh. | |
| Replacement battery for Vtech VT2431, VT2461, VT2420 and Panasonic KX-TG1000N, KX-TGA100N. Also replaces ATT-91077 used in AT&T; 2400, 2440,and 2455 cordless phones. | |
| Replacement battery pack 7.2V 2200 MAH with fuse for MAX Wireless phones. | |
| Replacement battery pack for 2.4GHz And 5.8GHz Cordless Phones. Battery Features: - Back-up power supply - Back-up battery power for all 2.4ghz and 5.8ghz - Panasonic cordless telephone system models... | |
| Replacement battery pack for CA10 and CS10 cordless headset systems. | |
| Replacement battery pack for CT10 cordless headset systems. Features: - Easily replaceable by user | |
| Replacement battery pack for LKA10 cordless headset systems. | |
| Replacement battery pack for the EnGenius SN900 Ultra handset. | |
| Replacement battery pack. Compatible with the following Phones: - Uniden WXI477 - Uniden TRU9585-3 | |
| Replacement battery provides battery backup in the event of a commercial power failure. Used on the DBS 32, 40, 72, and 96 KSU's. Sold in a pair | |
| Replacement battery set for Vol-Con solenoid voltage testers. | |
| Replacement battery used in headset of GN Netcom 9120 wireless system. Same as part # 2901-249. Helpful Hint: When installing this battery, point the mic boom down, and have the... | |
| Replacement battery used with IBM 3855 cordless phones and VTech model numbers 1421 and 1511. Features: - NiMH - 3.6 Volts - 600 mAh - 3 - AAA | |
| Replacement battery used with some Sony, Vtech, AT&T; and Toshiba phones. Features: - Nickel Cadmium - 3.6 volt - 600mAh | |
| Replacement battery used with Toshiba and Uniden cordless phones. Features: - NiCd battery - 3.6 V - 600 mAh | |
| Replacement battery used with Vodavi Wanderer 2.4GHz cordless handset. | |
| Replacement battery- 3.6V, 750 capacity . Features: - 3.6 volts - Capacity: 750 - Ni-MH - Compatible with the following 5.8 GHz Uniden phones: - TRU8860, TRU8880, TRU8885, TCX800, TRU5860,... | |
| Replacement battery. Compatible with: - 9452 - Vtech 900MHz Phone Models: - 921, VT-01-9111, VT-03-9111, VT-1721, VT-1901, VT-1910C, VT-1930C, VT-1932, VT-1962, VT-1970CI, VT-2931, VT-2961, VT-9105, VT-9241 - and many more... | |
| Replacement battery. Features: - Rechargable 3.6v - 600mAh Nickel Cadium - 4-4/5AA - 9311, 9341, HS-8241, 8243, 9351, 9312, 9230, 9365, HS-8201, HS-8211, 9210, Bellsouth Excelsior series, many Cobra CP... | |
| Replacement cordless phone batteries. Features: - 1.2 V - 3 AAA cells - ATT-E2115, ATT-E2120, ATT-E2125, ATT-E2135, VTC-80-5381, VTC-ev2526, VTC-ev2650, VTC-ev2650, VTC-ip5825, VTC-ip5850. | |
| Replacement cordless phone battery. | |
| Replacement cordless phone battery. Battery Features: - Type 19 - 3 - AA cells - 3.6V - 1000mAh - NiCd Panasonic Cordless Phones: - KX-TG2401B, KX-TG2401S, KX-TG2403B, KX-TG2451B, KX-TG2451S, KX-TG2481B,... | |
| Replacement cordless phone battery. Compatible with the following Phones: - AT&T; Cordless Phones: - 1412, 1440, 1455, 1460, 1480, 2256, 2300, 2320, 2325, 2355, 2365, 8270, 9210, 9311, 9312, 9320,... | |
| Replacement cordless phone battery. Compatible With: - Uniden 5.8GHz Phones - Sony 900MHz Phones - GE 900MHz Phones | |
| Replacement cordless phone battery. Features: - 3 AA cells - 3.6 V - 600mAh - Ni-Cd Compatible With: - AT&T;/Lucent 900MHz 9105, 9110 and 9200 - VTech 910, 1900, 1901,... | |
| Replacement cordless phone battery. Features: - 3.5AA cells - 3.6v - 270 MAH | |
| Replacement cordless phone battery. Features: - 3AA Cells - 3.6v - 1300mAh - NiMh - Used with the AT&T; 1430, 1455, 1480 cordless phones. | |
| Replacement cordless phone battery. Features: - Provides up to 3 hours talk time - Compatible with TransTalk MDW-9030P or MDW-9031 phones | |
| Replacement cordless phone battery. Features: - Rechargable NiCd - 2.4v - 300mAh | |
| Replacement cordless telephone battery, Type 21. Features: - Type: 21 - Chemistry: Ni-Cd - Compatability: - KX-FPG175 - KX-FPG176 - KX-TG: 2401, 2403, 2451, 2481, 2503, 2553, 2562, 2563, 2564,... | |
| Replacement for: 2400, 2440, 2455, 2430 and VTech 2420, 2431, 2461, 2462. Features - 2.4v - 1300mAH - Nickel Metal Hydride - 2AA Cells | |
| Replacement lithium ion rechargeable radio battery, for CLS series two-way radios. | |
| Replacement model # HHR-07TA3U2C, NiMH battery for Panasonic KX-T7885 cordless system phones. | |
| Replacement NiCd battery for Panasonic KX-T3000 Cordless Phones. Battery Features: - Nickel Cadmium - 3.6V - 110mAh - Also known as KX-A37 | |
| Replacement NiCd battery for Panasonic KX-T7880 cordless system phones. Also known as PP543PA. | |
| Replacement NiCd battery for Siemens Gigaset 240 and 242 cordless handsets. | |
| Replacement NiCD battery pack works with WXI377, Uniden phone. | |
| Replacement nickel metal hydride battery compatible with VTech model numbers 1421 and 1511. | |
| Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones. Features: - Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H) - 3.6V - 600 mah - Ni-MH - (3) AAA batteries in a... | |
| Replacement NiMH battery for KX-TD7894 and KX-TD7895 DSS proprietary system phones. | |
| Replacement NiMH battery for Panasonic KX-TG2650/KX-TG2670 & KX-TG2680 cordless handsets. | |
| Replacement NiMH Battery Pack for EP436 / EP-436 / EP490 / EP-490 Handset. Provides up to 3 Hours of Talk Time and up to 40 Hours of Stand-By Time. Due... | |
| Replacement NiMH battery pack for SN-920 handset. Provides up to 3 hours of talk time and 40 hours of stand-by time. | |
| Replacement NiMH battery. Battery Features: - Compatible with the following headsets: - B150 - B150-TK - B150-GTX - B1000-GTX - B200 - B100 Note: Not compatible with B250 or B250-XT... | |
| Smart Battery 5200 mAh Litium Ion, up to 60 h talk time/400 h standby | |
| Smart-UPS 48V RM Battery Pack For SU1400/2200 RMXL. When used with external battery packs, the extended run (XL) Smart-UPS offers longer run times than a standard Smart-UPS and extra load... | |
| Smart-UPS Ultra Battery Pack 24V for XL 750VA and 1000VA USB provides a maintenance-free sealed Lead-Acid battery with suspended electrolyte. Ultra Battery Pack Features: - Cascading Capabilities - Hot Swap... | |
| Smart-UPS XL 24V Extended Run Time Battery Pack for 1000VA SUA1000XL and 750VA SUA750XL. Battery Pack Features: - Cascading capabilities - Hot pluggable operation - Intelligent battery management - Expected... | |
| Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging. Battery Pack Features: - Extended run time battery designed especially for the SU1400XLT, SU2200XL, and... | |
| Spare/replacement battery pack. Lithium-ion 3.7V 1100mAh. Manufacturer's Model # CE-MB206-5C-02. | |
| Standard 24 Volt battery pack for use with 2U models E 500 - E 1500 (E 500i - E 1500i) Features: - Short 16 inch (41 cm) depth - Internal... | |
| Standard NiMH Battery 4.8Volt, 1500 mAh Rechargeable For use with XTN-Series & Spirit-Series Two-Way Radios | |
| The 27910 Replacement Battery is designed for the AT&T; 2.4GHz and 5.8GHz Phone Models. The battery can also be used with General Electric, Motorola, and Vtech phones as listed below. | |
| The LT8BATTPACK is a extra or replacement battery pack for display or remote handsets. Features - Can be used with any LT8000 display - Works with any remote handset | |
| This is a replaceable battery cartridge to be used with APC's Back-UPS Pro 1000 UPS (BP1000) and Smart-UPS V/S 1000 (SUVS1000). American Power Conversion (APC) back-up batteries are user-replaceable and... | |
| This is a replaceable battery cartridge to be used with APC's Smart-UPS XL 700VA UPS (SU700XLNET). American Power Conversion (APC) back-up batteries are user-replaceable and hot swappable. This allows users... | |
| This Replacement Battery Cartridge is designed for the following APC systems: BK650M; BK650MC; BP650PNP; BP650S; SU620NET; SUVS650. Features: - UPS battery-lead acid - Enclosure color-black - Battery form factor-plug-in module... | |
| Tripp Lite's premium UPS Replacement battery Cartridges breathe new life into UPS systems suffering from expired or weak internal batteries. Each replacement battery cartridge is carefully screened and certified to... | |
| Used in many 900MHz cordless phones. Replaced by P-P501. Features: - 3AA Cells - 3.6v - 600mAh - Nickel Cadmium | |
| Versatile, high density power protection for computer networks, telecommunications, and industrial applications. Features: - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Operating Environment: 0-40°C (32-104°F)... | |
| When mission-critical datacenter applications such as fileservers, midrange systems and telecom equipment are on the line, you need a UPS that can take care of your loads and take care... |