TelephoneStuff.com Valcom One-Way Wall Mounted Speaker V-1016

Description
One-Way Wall Mounted Speaker. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Available in black or white finishes - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz
Description
One-Way Wall Mounted Speaker. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Available in black or white finishes - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Wall Mounted Speaker - V-1016 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Wall Mounted Speaker
V-1016
Valcom One-Way Wall Mounted Speaker V-1016
One-Way Wall Mounted Speaker. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Available in black or white finishes - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz

One-Way Wall Mounted Speaker.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Available in black or white finishes
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1016
Product Name Valcom One-Way Wall Mounted Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-3212PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
3 suppliers