TelephoneStuff.com Valcom 8" One-Way Ceiling Speaker V-1020C

Description
8" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 8" - Frequency Response: 80 Hz to 15 kHz - Power Requirements: 50 mA @ -24 Vdc
Description
8" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 8" - Frequency Response: 80 Hz to 15 kHz - Power Requirements: 50 mA @ -24 Vdc

Suppliers

Company
Product
Description
Supplier Links
Valcom 8" One-Way Ceiling Speaker - V-1020C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 8" One-Way Ceiling Speaker
V-1020C
Valcom 8" One-Way Ceiling Speaker V-1020C
8" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 8" - Frequency Response: 80 Hz to 15 kHz - Power Requirements: 50 mA @ -24 Vdc

8" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music.
Features:
- Exceptional voice and music reproduction
- Removable volume control knob
- Contains its own built-in amplifier
- White epoxy finish
- Utilizes standard CAT 3, 5, or 6 cable
- Optional bridges/backboxes
- FCC registered
- Cone Diameter: 8"
- Frequency Response: 80 Hz to 15 kHz
- Power Requirements: 50 mA @ -24 Vdc

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1020C
Product Name Valcom 8" One-Way Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers