TelephoneStuff.com Datasheets for Electrical Receptacles
Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more
| Product Name | Notes |
|---|---|
| Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side wired - Steel strap | |
| 1.40" [36mm] diameter. For straight blade and locking single receptacles. | |
| 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 15-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide... | |
| 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 20-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide... | |
| 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 10 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures... | |
| 100 amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Receptacle. | |
| 100 Amp, cast aluminum watertight receptacle. | |
| 100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp, thermoplastic watertight receptacle. Features: - Resists chemicals, abuse, UV rays - Integral grounding plate - Meets IP67 Requirements | |
| 125V 2-pole 3-wire Matching angle plug. Features: - 50amp - 125v - NEMA 5-50P - 2P, 3W - Straight blade - Industrial grade - Grounding - Angle | |
| 125V Industrial grade 2P, 3W, flush mounting locking receptacle. Features: - Grounding - V-0-MAX - 30 amp - 125 volt - 2 pole - 3 wire - Back and side... | |
| 14-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures... | |
| 14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF)... | |
| 14-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures... | |
| 15 AMP 125V Single flush receptacle with isolated ground and short strap. | |
| 15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA... | |
| 15 Amp 125V Single Locking Receptacle - Industrial Grade (Isolated Ground). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired -... | |
| 15 Amp 277 Volt, NEMA L7-15R, 2P, 3W, Single Locking 15 AMP 277V Single Locking Flush Receptacle. Features: - 15 Amp - 277 volt - NEMA L7-15R - 3-wire -... | |
| 15 AMP 30 250V single flush receptacle with short strap. Features: - V-0-MAX Locking receptacles carry a UL 94V-O Flammability Rating, the best rating of any material used in industrial... | |
| 15 Amp Narrow Body Single Receptacle (Grounding). Features: - Grounding - Wetguard with cover - 15 amp - 125 volt - NEMA 5-15R - 2 pole - 3 wire -... | |
| 15 Amp Single Locking Wetguard Receptacle with Cover (Grounding). Features: - 15 amp - 125 volt - L5-15R - 2 pole - 3 wire - Back wired - Industrial grade... | |
| 15 Amp Single Locking Wetguard Receptacle with Cover (Grounding). Features: - Grounding - 15 amp - 250 volt - NEMA L6-15R - 2 pole - 3 wire - Back wired... | |
| 15 Amp Wetguard Single Locking Receptacle with Cover (Grounding). Features: - Grounding - Wetguard with cover - 15 Amp - 277 Volt - 2 Pole - 3 Wire - Back... | |
| 15 Amp, 125 Volt, Duplex Receptacle with Isolated Ground. Features: - 2-pole - 3-wire - NEMA L5-15R - Locking receptables feature a complete range of ratings and NEMA configurations, including... | |
| 15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self-Grounding - NEMA 5-15R - 2 pole - 3 wire - Tamper resistant - Straight blade - Face and body... | |
| 15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-20R - 2 pole -... | |
| 15 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight blade... | |
| 15 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-15R - 2... | |
| 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, Decora Plus duplex receptacle. Features: - Straight blade - Commercial grade - GFCI ground fault - SmartLock - Buttons match... | |
| 15 Amp, 125 Volt, Self-Grounding Decora Duplex Receptacle. Decora Duplex Receptacle Features: - Self-Grounding - NEMA 5-15R - 2 pole - 3 wire - Tamper resistant - Straight blade -... | |
| 15 amp, 250 volt, NEMA 6-15R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 15 amp... | |
| 15 Series taper nose female threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V... | |
| 15 Series taper nose male threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V... | |
| 15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with... | |
| 15Amp 125V 2-Pole 3-Wire Grounding back and side wired combination duplex and split feed - 2 hot feeds, 2 neutral returns. | |
| 15Amp 125V 2-Pole 3-Wire Grounding back and side wired combination duplex. | |
| 15Amp 125V Duplex Flush Receptacle. Features: - 2-pole - 3-wire - 2 hot feeds - 1 neutral return - Locking receptables feature a complete range of ratings and NEMA configurations,... | |
| 15Amp 125V Duplex Receptacle Smooth Face. Features: - 2-Pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright... | |
| 15Amp 125V Single Locking Flush Receptacle. Features: - 2-Pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright... | |
| 15Amp 125V/10A-250 3-Pole, 3-Wire Non-grounding, and non-NEMA receptacle. | |
| 15Amp 250V Locking receptacle 2-pole 3-wire grounding. Features: - NEMA L6-15R - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground and non-ground. - Locking... | |
| 15Amp 250V Single Locking Flush Receptacle. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright... | |
| 15Amp 250V Single Receptacle Smooth Face Yellow Nylon Body. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector... | |
| 15Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water... | |
| 15Amp, 125 Volt, Single Flush Receptacle with Short Strap. Features: - 15Amp - 125 volt - NEMA L5-15R - 2-pole - 3-wire - Locking receptables feature a complete range of... | |
| 15Amp, 125V, NEMA 5-15P, 2P, 3W straight blade receptacle. Features: - Industrial grade - Grounding - Straight blade - Thermoplasic nylon strap - 15Amp, 125V - 2-Pole, 3-wire grounding -... | |
| 15Amp, 125V, NEMA 5-15R, 2P, 3W straight blade receptacle. Features: - Industrial grade - Grounding - Straight blade - Thermoplasic nylon strap - 15Amp, 125V - 2-Pole, 3-wire grounding -... | |
| 18-Outlet, 15-Amp Receptacles, 0U Vertical Mounting PDU. Features: - 18 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in... | |
| 2-Pole 3-Wire Grounding single flush receptacle with thermoset body, for hospital use only. | |
| 2-Pole 3-Wire Grounding single flush receptacle with thermoset body. | |
| 2-Pole 3-Wire Non-NEMA grounding industrial grade flush receptacle. | |
| 2-Pole, 3-Wire Grounding flush mtg locking receptacle with yellow body. | |
| 2-Pole, 3-Wire Grounding one-piece electroless nickel-plated brass strap. Features: - 2-pole - 3-wire - Grounding - Nickel-plated brass strap - NEMA 5-15R - All metal parts are electroless nickel-coated -... | |
| 2-Pole, 3-Wire Industrial grade nickel-plated brass strap yellow nylon body with grounding. | |
| 2-Pole, 3-Wire One-piece electroless nickel-plated brass strap. | |
| 20 Amp 125 Volt/250 Volt, NEMA L14-20R, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All carrying metals parts are electroless nickel-coated -... | |
| 20 AMP 125/250V 3-pole, 4-wire grounding V-O-MAX single flush receptacle with an isolated ground. | |
| 20 Amp 250 Volt, NEMA L6-20R, 2P, 3W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. | |
| 20 AMP 250V AC/DC/ 10 AMP 600V AC 4-pole, 5-wire grounding non-nema single flush receptacle. | |
| 20 Amp 277 Volt, NEMA L7-20R, 2P, 3W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All current carrying metal parts - Super tough nylon... | |
| 20 AMP 277V 2-pole 3 wire grounding V-O-MAX single flush receptacle. | |
| 20 AMP 3" Dia. 250V 3-pole, 3-wire non-grounding single flush receptacle. | |
| 20 AMP 3" Dia. 480V 3-Pole 3-Wire Non-Grounding single flush receptacle. | |
| 20 AMP 3" Dia. 480V 3-pole, 4-wire grounding V-O-MAX single flush receptacle with an isolated ground. | |
| 20 AMP 3" Dia.Y 120/208V 4-pole 4-wire non-grounding non-nema single flush receptacle. | |
| 20 AMP 3" Dia.Y 347/600V 4-pole, 5 wire grounding single flush receptacle with an isolated ground. | |
| 20 AMP 3Ø 250V 3-pole, 4-wire Grounding V-O-MAX single flush receptacle. | |
| 20 AMP 3Ø 480V 3-pole, 4-wire grounding V-O-MAX single flush receptacle. | |
| 20 AMP 3ØY 347/600V 4-pole, 5 wire grounding single flush receptacle. | |
| 20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle - Back and side wired - Wiring Scheme: 3-pole, 4-wire grounding - Amperage: 20A -... | |
| 20 AMP 480V 2-pole, 3-wire grounding single flush receptacle with an isolated ground. | |
| 20 AMP 480V 2-pole, 3-wire grounding single flush receptacle. | |
| 20 AMP 600V 2-pole, 3-wire grounding single flush receptacle with an isolated ground. | |
| 20 AMP 600V 2-pole, 3-wire grounding single flush receptacle. | |
| 20 Amp, 125 Volt, Hospital Grade Duplex Receptacle. Features: - Single-piece, wrap-around nickel-plated brass receptacle mounting straps with integral ground contact - Impact resistant nylon receptacle cover and body -... | |
| 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated... | |
| 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, decora plus duplex receptacle. Features: - Straight blade - Commercial grade - Self grounding - Back & side wired - Steel strap... | |
| 20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp... | |
| 20 amp, 125 volt, NEMA L5-20R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 125... | |
| 20 AMP, 125/250V 3-pole, 3-wire non-grounding non-nema single flush receptacle. | |
| 20 amp, 250 volt 3-phase, NEMA L15-20R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp -... | |
| 20 Amp, 250 Volt, IEC 309-1 & 309-2, 2P, 3W, Outlet North American Pin and Sleeve Receptacle, Industrial Grade, IP67, Watertight. Color Blue. | |
| 20 Amp, 250 Volt, NEMA 6-20R, 2P, 3W, Narrow Body Single Receptacle Straight Blade Industrial Grade Grounding. Corrosion Resistant Side Wired Nickel-Plated, Brass Strap, - Yellow. | |
| 20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp... | |
| 20 amp, 250 volt, NEMA L2-20R, 2P, 2W, flush mtg locking receptacle, industrial grade, non-grounding. Features: - Non-grounding - 20 amp - 250 volt - NEMA L2-20R - 2 pole... | |
| 20 amp, 250 volt, NEMA L6-20P, 2P, 3W, flanged inlet locking receptacle, industrial grade, grounding. Features: - Grounding - 20 amp - 250 volt - L6-20P - 2 pole -... | |
| 20 amp, 250 volt, NEMA L6-20R, 2P, 3W, flanged outlet locking receptacle, industrial grade, grounding. Features: - Grounding - 20 amp - 250 volt - NEMA L6-20R - 2 pole... | |
| 20 Amp, 250 Volt, V-0-MAX Single Flush Receptacle. 2 Pole, 3 Wire. Locking Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles... | |
| 20 amp, 277 volt, NEMA L7-20R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 227... | |
| 20 Amp-125 Volt @ Receptacle , 20 Amp-125 Volt Feed-Through. SmartLock Pro GFCI Monochromatic Receptacle, phase 7 design nema 5-15R. Wallplate and screws included, back and side wired, less grounding... | |
| 20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 125/250V North American industrial grade water tight pin and sleeve. | |
| 20Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20Amp 250V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp 250V North American industrial grade water tight pin and sleeve. | |
| 20Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 30Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 480V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp 480V North American industrial grade water tight pin and sleeve. | |
| 20Amp 600V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle - Device Style: twist-lock - Amperage: 20A - Volts: 3Ø 250V AC - Poles and Wires: 3 Pole,... | |
| 20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water... | |
| 24-Outlet, 15-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed... | |
| 24-Outlet, 20-Amp Receptacles, 0U or Wall Mount PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed... | |
| 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed... | |
| 3-Pole 3-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125V - Non-grounding - NEMA 10-30P - 3P, 3W - Straight blade - Industrial grade -... | |
| 3-Pole 3-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Non-grounding - NEMA 10-30R - 3P, 3W - Straight... | |
| 3-Pole 3-wire non-grounding 30Amp surface mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Non-grounding - NEMA 10-30R - 3P, 3W - Straight... | |
| 3-Pole 4-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30P - 3P, 4W - Straight blade - Industrial grade... | |
| 3-Pole 4-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W -... | |
| 3-Pole 4-wire non-grounding 30Amp panel mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W -... | |
| 3-Pole 4-Wire Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L14-30R. | |
| 3-Pole 4-Wire Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L15-30R. Features: - All current carrying metal parts - Super tough nylon plug... | |
| 30 amp, 125 volt, NEMA L5-30R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 amp - 125... | |
| 30 amp, 125/250 volt, NEMA 14-30R, 3P, 4W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Isolated ground - 30 amp - 125/250 volt - NEMA 14-30R... | |
| 30 amp, 125/250 volt, NEMA L14-30R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 amp - 125/250... | |
| 30 amp, 250 volt, NEMA L6-30R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 Amp - 250... | |
| 30 amp, 277 volt, NEMA L7-30R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 amp - 277... | |
| 30 Amp, 480 Volt 3-Phase, NEMA L16-30R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 Amp -... | |
| 3000® Series Duplex Grounding Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A-125V... | |
| 3000® Series Duplex Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and... | |
| 3000® Series Rectangular Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and... | |
| 3000® Series Single Receptacle Cover installs commercially available straight blade and locking single receptacles with face diameters of 1.38" - 1.40" [35mm-36mm] into 3000® Series Raceway. | |
| 3000® Series Single Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Single Receptacle Cover Features: - Installs commercially... | |
| 30A-600VAC/20AMP-250 V DC single receptacle with fiberglass reinforced nylon interior with cast iron and steel shell. Fits FS or FD boxes. | |
| 30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125V/250 3-Pole, 3-Wire Non-grounding, and non-NEMA plug. | |
| 30Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 4-pole 4-wire Matching angle plug. Features: - 30amp - 120/208V 3PY - NEMA 18-30R - 4P, 4W - Straight blade - Industrial grade - Non-grounding - Plug - Angle... | |
| 30Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp Receptacle for your recreational vehicle. Recreational Vehicle Receptacle Features: - 30Amp - 125V - 2-pole 3wire grounding - TT-30R - 2P, 3W - Straight blade - Industrial grade -... | |
| 30Amp-600V AC / 20Amp-250V DC Receptacle. | |
| 4 inch zinc plated steel cover mounted duplex receptacle. Features: - Available in Brown only - 15Amp - 125V - Straight blade - Commercial grade - Self grounding - Side... | |
| 4 Pole single receptacle. Features: - Wiring Scheme - 4 Pole, 5 Wire Grounding - Multi-Rating - 60A 600V AC - Device Color - Blue - Terminal/Ground Screw Material -... | |
| 4-Pole 4-wire flush mount receptacle NEMA 18-60R. Features: - 60Amp - NEMA 18-60R - 120/208V - 3OY 4P, 4W - Non-grounding - 3-Phase Y - Side wired - Steel strap... | |
| 4-Pole 4-wire matching angle plug NEMA 18-60P. Features: - 60Amp - NEMA 18-60P - 277V - 4P, 4W - Non-grounding - Angle plug - Industrial grade - Straight blade | |
| 50 Amp 125/250 Volt, NEMA Non-NEMA, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. | |
| 50 AMP 125/250V single locking receptacle. | |
| 50 AMP 125V single locking receptacle. | |
| 50 AMP 250V single locking receptacle. | |
| 50 AMP 3Ø 250V single locking receptacle. | |
| 50 AMP 3Ø 480V single locking receptacle. | |
| 50 AMP 480V single receptacle. | |
| 50 amp, 125 volt, NEMA 5-50R, 2P, 3W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Grounding - 50 amp - 125 volt - NEMA 5-50R -... | |
| 50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black Features: - 50Amp - 125/250V - At... | |
| 50Amp NEMA 14-50P Matching angle plug. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Grounding - NEMA 14-50R | |
| 50Amp, 250V AC, Non-NEMA, 2P, 3W, Black & White Locking Flush Mount Receptacle, Industrial Grade, Grounding, California-Style(CS) . Features - Single piece, stainless steel mounting strap with integral ground contact... | |
| 60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 8-32 Tapped mounting holes on 1 15/16" centers. Features: - Available in Ebony only - 15Amp - 125V - Straight blade - Commercial grade - 2P, 3W - Grounding -... | |
| 8-32 Tapped mounting holes on 1 3/4" centers. Features: - 15Amp - 125V - Straight blade - Commercial grade - 2P, 3W - Grounding - Steel strap - Side wired... | |
| 8-32 Tapped mounting holes on 1 3/4" centers. Features: - Available in Ebony only - 15Amp - 250V - Straight blade - Commercial grade - 2P, 3W - Grounding -... | |
| 8-Outlet, 15-Amp and 30-Amp Receptacles, 2U Horizontal Mounting PDU. Features: - Four 5-15R outlets in front and four L5-30P outlets in rear - 15-amp and 30-amp receptacles - Switchless design... | |
| 8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU). PDU Features: - 8 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in... | |
| A 15 amp, 125 volt, duplex receptacle with a straight blade, premium grade, GFCI ground fault, smartlock, and nickel-plated steel strap. Features: - Patented, advanced technology dead-face safety design blocks... | |
| A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient... | |
| A 20 amp, 125 volt, duplex receptacle with premium grade, self grounding, back and side feed-thru wired, and nickel-plated steel strap. Features: - Efficient construction with consistant form factor -... | |
| A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding. Features: - Industry's first intregrated triplex receptacle - Provides three outlets that... | |
| AC Power Surge Module with 6 NEMA Receptacles for Input: 120VAC, 50/60Hz max current 15amp. | |
| AC Receptacle Blade (Package of 2). Blade Features: - Replacement receptacle blades - Sold in a Package of 2 Blades | |
| An exclusive and innovative 15A-125V duplex receptacle NEMA 5-15R. Features: - Duplex fits into a standard size wallbox - Space-saver duplex accommodates 2 NEMA grounding plugs - Flawless multi-gang installation... | |
| An exclusive and innovative 15A-125V triplex receptacle NEMA 5-15R. Features: - Space-saver Triplex accommodates 3 NEMA grounding plugs - Flawless multi-gang installation with no dividers between devices - Triplex fits... | |
| As a leading proponent of electrical safety, Leviton is continually working to improve product design and help ensure the proper installation and testing of GFCIs. That leadership role continues with... | |
| Back and side wired 20A/125v NEMA 5-20R duplex receptacle with wide body and smooth face. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding -... | |
| Back and side wired 20A/125v NEMA 5-20R single receptacle clock hanger. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding with SS plate - Back... | |
| Back and side wired 20A/250v NEMA 6-20R single receptacle. Features: - NEMA 6-20R - 250v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole feed... | |
| Back and side wired 20A/250v NEMA 6-20Rduplex receptacle brass strap. Features: - NEMA 6-20R - 250v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole... | |
| Back and side wired duplex receptacle brass strap. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru... | |
| Back and side wired duplex receptacle with brass strap. Features: - 15Amp - 250V - NEMA 6-15R - 2P, 3W - Straight blade - Industrial grade - Self grounding -... | |
| Back and side wired duplex receptacle with slim body and smooth face. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side... | |
| Back and side wired industrial grade duplex receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back... | |
| Back and side wired isolated ground receptacle. Feauters: - 15Amp - 250V - NEMA 6-15R - 2P, 3W - Straight blade - Industrial grade - Isolated ground - Back and... | |
| Back and side wired narrow body duplex receptacle. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru... | |
| Back and side wired NEMA 5-20R narrow body duplex receptacle. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole... | |
| Back and side wired single receptacle, clock hanger. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding with SS plate - Back and side 8... | |
| Back and side wired single receptacle. Features: - 15Amp - 250V - NEMA 6-15R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side... | |
| Back and side wired single receptacle. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru wired -... | |
| Ball nose receptacle with threaded stud. Features: - 30 degree style - 690Amp 600V - Industrial grade - Cable size: 250-750MCM | |
| Ball nose receptacle with threaded stud. Features: - 90 degree style - 690Amp 600V - Industrial grade - Cable size: 250-750MCM | |
| BNC connectors are designed for such applications as video/broadcast, computers/LAN's and medical equipment. Features: - Specification Grade is a premium high grade, machined brass connector for precision video and data... | |
| Circuit Guard LED GFCI Receptacle. Features: - Matching wall plate included - Amperage: 15A - Wiring Style: Internal backwire - Voltage: 125V AC - Frequency: 60Hz - CSA compliant -... | |
| Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required. Features: - Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is... | |
| Commercial grade duplex GFCI receptacle without indicator light. Provides 15 AMP 125V at receptacle with 20 AMP feed-through. Back and side wired. Test & reset buttons are black and red. | |
| Commercial grade duplex GFCI receptacle without indicator light. Provides 15 AMP 125V at receptacle with 20 AMP feed-through. Test & reset buttons match face color. TEST and RESET functions work... | |
| Decora Switch and Receptacle Combination 15 Amp, 125 Volt, NEMA 5-15R is tamper resistant. Switch and Receptacle Combination Features: - Switch: 15A-120V AC - Single pole switch - Receptacle: 15A-125V... | |
| Display mtg single receptacle, NEMA 5-15R. Features: - Available in brown only - Brass plate - 15Amp - 125V - NEMA 5-15R - 2P, 3W - Straight blade - Commercial... | |
| Duplex flush receptacle with isolated ground and back and side wiring. Features: - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground and non-ground. -... | |
| Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R is Tamper Resistant with a Straight Blade. Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 Pole - 3 Wire -... | |
| Duplex style 3-way NEMA 5-15R AC combination switch. Features: - 15Amp - Commercial grade - 120V - Grounding - Side wired | |
| Duplex style single-pole NEMA 5-15R AC combination switch. Features: - 15Amp - 120V - Commercial grade - Grounding - Side wired | |
| Duplex style single-pole, NEMA 5-20R AC combination switch. Features: - 20Amp - 120V - Commercial grade - Grounding - Side wired | |
| Duplex with LED indicator light buttons match face color. Features: - 20 AMP - 125V - Feed-through - NEMA 5-20R - 2P and 3W - Decora plus duplex reveptacle -... | |
| Duplex with LED indicator light, black and red buttons. Features: - Only available in white - 15AMP - 125V - 20AMP feed-through | |
| Duplex with LED indicator light, buttons match face color. DIN-Rail mounting with terminal wiring block. UL recognized component. Features: - Available in black only - 15AMP - 125V - NEMA... | |
| Duplex with LED indicator light, buttons match face color. Features: - 20AMP - 125V - Feed through - Steel strap - NEMA 5-20R - Back and side wired - Smartlock... | |
| Duplex, no indicator light, buttons match face color. Features: - 20AMP - 125V - NEMA 5-20R - 2P and 3W - Decora plus duplex receptacle - Straight blade - Commercial... | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2610-IG > Leviton 30 Amp Flush Mtg Locking V-0-MAX Receptacle (Isolated Ground) | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2620 > Leviton 30 AMP, 250V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2620-IG > Leviton 30 AMP, 250V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2630 > Leviton 30 AMP, 277V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2630-IG > Leviton 30 AMP, 277V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2640 > Leviton 30 AMP, 480V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2640-IG > Leviton 30 AMP, 480V, Grounding, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2650 > Leviton 30 AMP, 600V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2650-IG > Leviton 30 AMP, 600V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2670 > Leviton 30 AMP, 250V, Non-Grounding Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2680 > Leviton 30 AMP, 480V, Non-Grounding Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2690 > Leviton 30 AMP, 600V, Non-Grounding Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2710 > Leviton 30 AMP, 125/250V, Locking Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2710-IG > Leviton 30 AMP, 125/250V, V-O-MAX Single Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2720 > Leviton 30 AMP, 250V, Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2720-IG > Leviton 30 AMP, 250V, V-O-MAX Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2730-IG > Leviton 30 AMP, 480V, V-0-MAX Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2740 > Leviton 30 AMP, 600V, Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2740-IG > Leviton 30 AMP, 600V, V-0-MAX Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2810 > Leviton 30 AMP, 120/208V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2810-IG > Leviton 30 AMP, 120/208V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2820 > Leviton 30 AMP, 277/480V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2820-IG > Leviton 30 AMP, 277/480V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2830 > Leviton 30 AMP, 347/600V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2830-IG > Leviton 30 AMP, 347/600V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > IG2620 > Hubbell 30 AMP, 250V, Single Flush Receptacle with Isolated Ground | |
| Equipped with intellisense (gated automatic gain control). Provides On/Off control. No local control available. Features: - 20A 250V 60Hz AC only - NEMA 6-20 - Wired easily into standard wallbox... | |
| Equipped with intellisense (gated automatic gain control). Provides on/off control. No local control available. Wires easily into standard wallbox using supplied six-inch leads. Will not respond to all lights on... | |
| Equipped with intellisense (gated automatic gain control). Same as 6227, but with both top and bottom outlets providing On/Off control in response to controller command signals. Features - 15A 120V... | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 120/208v - NEMA 18-30R - 4P, 4W - Straight blade - Industrial grade - Non-grounding - 3-Phase Y... | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30R - 3P, 4W - Straight blade - Industrial grade - Self grounding - 3-Phase... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125V - NEMA 5-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 277V - NEMA 7-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Self grounding - Side wired - Steel... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - Straight blade - NEMA 10-50R - 3P, 3W - Available in Black only - Non-grounding -... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 125v - NEMA 5-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 277V - Straight blade - NEMA 7-50R - 2P, 3W - Self grounding - Side wired - Steel... | |
| Fits and standard single gang receptacle plate. Features: - 20Amp - 120/208V - 30Y 4-pole 4-wire - NEMA 18-20R | |
| Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel... | |
| Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 15-60R - 60Amp - 250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug - 3-Phase... | |
| Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W... | |
| Fits wallplates with 2.465" diameter center hole. Features: - NEMA 18-50R - 50Amp - 120/208V - 3oY 4P, 4W - Non-grounding - Straight blade - Industrial grade - 3-Phade Y... | |
| Flush mounting locking receptacle. Industrial grade with ground. Features: - 20 Amp - 277/480 Volt 3PY - NEMA L22-20R - 4 Pole - 5 Wire - Back & side termination... | |
| Flush mounting locking receptacle. Industrial grade with isolated ground. Features: - 20 Amp - 277/480 Volt 3PY - NEMA L22-20R - 4 Pole - 5 Wire - Back & side... | |
| Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase -... | |
| Flush receptacle, 15A, standard, 2-pole, 3-wire grounding, construction series, duplex, NEMA, 125V, back and side. | |
| Heavy duty locking receptacle that is certified for current interrupting at full rated current. 2P3W, 20A 250V, L6-20R, Black Nylon Face Features: - Wiring Scheme - 2 Pole, 3 Wire... | |
| Hospital grade back and side wired 15Amp duplex receptacle with 6" ground lead. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade -... | |
| Hospital grade back and side wired 15Amp duplex receptacle. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 15Amp duplex receptacle. Features: - 15Amp - 250V - NEMA6-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 15Amp single receptacle. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 15Amp slim design receptacle. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding -... | |
| Hospital grade back and side wired 20Amp duplex receptacle with 6" ground lead. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight... | |
| Hospital grade back and side wired 20Amp duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 20Amp duplex receptacle. Features: - Available in Ivory only - 20Amp - 250V - NEMA6-20R - 2P, 3W - Straight blade - Hospital grade... | |
| Hospital grade back and side wired 20Amp illuminated duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding -... | |
| Hospital grade back and side wired 20Amp single receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 20Amp single receptacle. Single Receptacle Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight blade -... | |
| Hospital grade back and side wired 20Amp slim design receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding -... | |
| Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly. Features: - Locked-in mounting strap with a self-grounding clip riveted to the strap - Back and... | |
| Hospital-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face available in an array of designer colors - Receptacles have a... | |
| Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - Impact-resistant thermoplastic cover and body - Silver alloy... | |
| Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - SImpact-resistant thermoplastic cover and body - Silver alloy... | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| Illumination helps those with reduced vision locate receptacle in darkened rooms. Features: - 15Amp - 125V - NEMA5-15R - Straight blade - Hospital grade - Self grounding - Steel strap... | |
| Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap... | |
| Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L5-15P - 15 Amp, 125 Volt, 2 Pole, 3 Wire -... | |
| Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L6-15P - 15 Amp, 250 Volt, 2 Pole, 3 Wire -... | |
| Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground. Features: - NEMA L5-15P - 15 Amp - 125 Volt - 2 Pole... | |
| Industrial grade 15 amp power locking blade outlet receptacle with slots for forked terminals and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire -... | |
| Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL,... | |
| Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L6-15R - 15 Amp, 250 Volt, 2 Pole, 3 Wire - UL,... | |
| Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA... | |
| Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA... | |
| Industrial grade 20 amp flush mount locking receptacle. Features: - 20 Amp, 3 Phase, 347-600 Volt, 4 Pole, 4 Wire - NEMA L20-20R, UL certified - Back and side wired... | |
| Industrial grade 20 amp V-O-MAX locking receptacle with isolated ground. Features: - NEMA L21-20R - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire - Back and side wired... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L21-20R - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L22-20R - 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L23-20R - 20 Amp, 347/600 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire - Back wired -... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding. Features: - NEMA L16-20R - 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover. Features: - NEMA NON-NEMA - 20 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified... | |
| Industrial grade 20 amp wetguard flush mount receptacle with cover and ground. Features: - NEMA L14-20R - 20 Amp, 125/250 Volt, 3 Pole, 4 Wire - Back wired - UL,... | |
| Industrial grade 20 amp wetguard locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire | |
| Industrial grade 20 amp wetguard locking receptacle with cover. Features: - NEMA Non-Nema - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified... | |
| Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications:... | |
| Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged... | |
| Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications:... | |
| Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle Back wired with cover and ground. Features: - NEMA L22-30R - 30 Amp, 277/480 Volt - 3 Phase, 4 Pole, 5... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L15-30R - 30 Amp, 250 Volt, 3 Phase, 3 Pole, 4 Wire - Back... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L21-30R - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L23-30R - 30 Amp, 347/600 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified... | |
| Industrial grade 50 amp black flush mount locking receptacle with ground. Features: - NEMA Non-NEMA - 50 Amp, 250 Volt DC, 600 Volt AC, 3 Pole, 4 Wire - Back... | |
| Industrial grade 50 amp flanged inlet locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back wired -... | |
| Industrial grade 50 amp flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 2 Pole, 3 Wire - Back and side... | |
| Industrial grade 50 amp single flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back and... | |
| Industrial grade 50 amp straight blade receptacle with isolated ground. Features: - NEMA 14-50R - 50 Amp, 125/250 Volt, 3 Pole, 4 Wire | |
| Industrial Grade Flush Mtg Locking Receptacle with ground. Features: - Grounding - 20 AMP 125/250V 3-pole, 4-wire - NEMA: L14-20R | |
| Industrial grade narrow body 20 amp self grounding duplex receptacle. Features: - 20 amp, 125 volt, 2 pole, 3 wire - Straight blade, side wired - Industrial grade - NEMA... | |
| Industrial grade single flush mount locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back and side wired - Non-UL certified... | |
| Industrial grade wetguard mount locking receptacle with cover. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications:... | |
| Industrial grade, NEMA 7-15R, 15 AMP 277V, single flush receptacle. | |
| Industrial-Grade back and side wired NEMA 5-15R receptacles are Self Grounding when installed properly. Duplex Decora Receptacle Features: - Durable thermoplastic face is available in an array of designer colors... | |
| Industrial-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have... | |
| Leviton 15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-15R - 2 pole... | |
| Leviton 20 Amp, 125 Volt, Decora Plus Duplex Receptacle. Features: - Commercial grade - Self Grounding - NEMA 5-20R - 2 Pole - 3 Wire - Back and side wired... | |
| Leviton 20 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight... | |
| Leviton 20 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-20R -... | |
| Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination,... | |
| Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant, hospital grade and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A... | |
| Local control of any light or appliance plugged into the controlled outlet can be achieved by switching the load On/Off once or twice. Features: - Equipped with intellisense (gated automatic... | |
| Locking 20 amp, 120/280 volt, 3 phase receptacle. NEMA configuration # L21-20R. Features: - Stamped-in agency certifications - Contacts deeply seated in thick walled face | |
| Locking 30 amp, 480 volt, 3 phase receptacle with color coded voltage rating. NEMA configuration # L16-30R. Features: - Extra thick .050" nickel-plated brass mounting strap - Stamped-in agency certifications... | |
| Locking receptacles. Features: - Receptacle - 50A - Black - Non NEMA - Single - Twist-lock - 3 pole - 4 wire grounding - 125/250V | |
| Narrow body duplex receptacle 6-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 250 Volt - NEMA: 6-20R - Pole: 2 - Wire: 3 - Termination: Side... | |
| Narrow body duplex receptacle NEMA 5-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: 3 - Termination:... | |
| Narrow body duplex receptacle, dual voltage NEMA 5-15_6-15R. Features: - 15Amp - 125/250v - NEMA 5-15R/6-15R - 2P, 3W - Narrow body duplex receptacle - Straight blade - Industrial grade... | |
| Narrow body duplex receptacle. Features: - 15Amp - 125V - NEMA 5-15R - Straight blade - Commercial grade - Self grounding - Tamper resistant - Side wired - Steel strap... | |
| Narrow body NEMA 6-15R duplex receptacle. Features: - 15Amp - 250V - Straight blade - Commercial grade - Steel strap - Side wired - Canadian - Self grounding - NEMA... | |
| Narrow body NEMA 6-15R single receptacle. Features: - 15Amp - 250V - Straight blade - Commercial grade - Steel strap - Side wired - Canadian - Self grounding - NEMA... | |
| Narrow body single receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - Commercial grade - Grounding - Side wired - Steel strap - 2P, 3W | |
| Narrow body single receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Self grounding - Steel strap - Side wired -... | |
| Narrow body single receptacle NEMA 6-20R. Features: - 20Amp - 250V - NEMA 6-20R - 2P, 3W - Commercial grade - Grounding - Steel strap - Side wired - Straight... | |
| NEMA 10-50P 3P 3W Matching angle plug. Features: - 50Amp - 125/250V - Straight blade - NEMA 10-50P - 3P, 3W - Non-grounding - Industrial grade | |
| NEMA 14-60 Matching angle plug 125/250V. Features: - NEMA 14-60P - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug | |
| NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase | |
| NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 5-15R Narrow body slim receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 5-20R Narrow body duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 5-20R Narrow body single receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 5-20R Narrow body slim duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap -... | |
| NEMA 6-15P Plug with a nylon body. Features: - Rugged construction resists impact, sunlight, chemicals and rough use - Industrial grade - Back wired - Thermoplastic nylon strap - Grounding... | |
| NEMA 6-15R Narrow body duplex receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - NEMA... | |
| NEMA 6-15R Narrow body single receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 6-20R Narrow body duplex receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 6-20R Narrow body single receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 6-50P 2-Pole 3-wire matching angle plug. Features: - 50amp - 250V - NEMA 6-50P - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired... | |
| NEMA 7-50P 2P 3W Matching angle plug. Features: - 50Amp - 277V - Straight blade - NEMA 7-50P - 2P, 3W - Grounding - Industrial grade - Angle | |
| NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired. Features: - Provides versatile mounting for a wide range of applications... | |
| Non NEMA locking receptacles. Features: - 50A - Single - Twist-Lock - 3 Pole - 4 Wire Grounding - 3Ø 250V AC | |
| Non NEMA locking receptacles. Features: - Amp Rating: 50 Amp - Brand or Series: Twist-Lock - Environment: Indoor - Material: Melamine - Mounting Means: Screw - Phase: 1-Phase - Type:... | |
| Non NEMA locking receptacles. Features: - Receptacle - 50A - Black - Single - Twist-Lock - 3 Pole - 4 Wire Grounding - 3Ø 480V AC | |
| Nylon four-in-one 2-pole 3-wire grounding NEMA 5-20R receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side... | |
| One-Gang Recessed Duplex Receptacle. Features: - 2-Pole, 3-Wire - 15A-125V - NEMA 5-15R residential grade - Screws mounted to housing - Molded receptacle, one piece | |
| Porcelain two-piece heating receptacle. Gasket furnished 660W 250V. | |
| Provides surge protected power to active components. Features: - Surge protected duplex receptacle with audible alarm (HBL5262IS) - Economy single gang receptacle box Returns and Cancellations: - Due to the... | |
| Quickwire push-in and side wired 15Amp 125V grounding. Available in Contractor's Pack of 10. Features: - With ears duplex receptacle - 15Amp - 125V - Self grounding - NEMA 5-15R... | |
| Quickwire push-in and side wired 15Amp 125V grounding. Comes in a package of 200 pieces. Features: - Without ears duplex receptacle - 15Amp - 125V - Grounding - NEMA 5-15R... | |
| Quickwire push-in and side wired 15Amp 125V grounding. Features: - With ears duplex receptacle - 15Amp - 125V - Grounding - NEMA 5-15R - Straight blade - Residential grade -... | |
| Receptacle, pin and sleeve, back, 60A, 80 cubic in capacity, cast aluminum watertight. Features: - Cast aluminum watertight. - 60 amp devices - Metallic back box | |
| Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. | |
| Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp - 125 Volt - NEMA 5-20R - Slim Body Duplex Receptacle - Straight Blade - Industrial... | |
| Receptacles engineered for elegant appearance, speedy installation and a long trouble-free service life for fine residential applications. Leviton Decora Receptacle Features: - 15Amp - NEMA 5-15R - Side Wire holes... | |
| Replacement test lead. Features: - Capacity: 0 to 480V AC/DC Case Size: 12 - Traces concealed wiring - Supports transmitter-to-recei ver distances up to 4000 feet (1220 m) - Accessories... | |
| Right angle wiring module for Lev-Lok receptacles. Features: - 20 Amp - 125 Volt - 2 Prong , 3 Wire - Wire Leads - 6” length, #12 W AWG THHN... | |
| Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap. Short Strap Features: - Amperage: 20 Amp - Voltage: 125 Volt - NEMA 5-20R -... | |
| Side wired 15amp 125V grounding. Features: - Available in Brown only - 15Amp - 125V - Grounding - Straight blade - Residential grade - 4 inch cover mounted - Side... | |
| Side wired 15amp 125V non-grounding duplex receptacle. Features: - 15Amp - 125V - NEMA 1-15R - 2P, 3W - Non-grounding - T-Slot - Side wired - Steel strap - Residential... | |
| Side wired 15Amp/125V non-grounding. Features: - 15amp - 125V - Straight blade - Side wired - Steel plate - Plaster ears - NEMA 1-15R - Non-grounding - Residential grade | |
| Side wired 15Amp/125V non-grounding. Features: - 15amp - 125V - Straight blade - Side wired - Steel plate - Without ears duplex receptacle - NEMA 1-15R - Non-grounding - Residential... | |
| Side wired CO/ALR 15Amp 125V grounding. Features: - 15Amp - 125V - NEMA 5-15R - Side wired - Straight blade - Residential grade - Steel strap - Grounding - CO/ALR... | |
| Side wired narrow body NEMA 5-15R duplex receptacle. Features: - 15Amp/125Volt - NEMA 5-15R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired -... | |
| Side wired narrow body NEMA 5-15R single receptacle. Features: - 15Amp/125Volt - NEMA 5-15R - 2p, 3w - Available in Ivory only - Straight blade - Industrial grade - Self... | |
| Side wired narrow body NEMA 5-20R single receptacle. Features: - 20Amp/125Volt - NEMA 5-20R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired -... | |
| Side wired narrow body NEMA 6-15R single receptacle. Features: - 15Amp/250Volt - NEMA 6-15R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired -... | |
| Single Flush Receptacle 15 AMP 277 Volt. Features: - 15 Amp - 277 volt - 2-pole - 3-wire - NEMA L7-15R - Features a complete range of ratings and NEMA... | |
| Single flush receptacle with short strap. Features: - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground and non-ground. - Locking plugs and connectors feature... | |
| Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L5-30R. | |
| Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L6-30R. | |
| Single Receptacle 1.39" Weatherproof Cover is designed for 20/30 Amp receptacles with face diameter of 1.55"-1.58". | |
| Single Receptacle Cover Plate 1.59" [40mm] diameter. Features: - For installation of commercially available straight blade and locking single receptacle with face diameters of 1.56-1.58[38mm-39mm] - All device plates are... | |
| Slim body duplex receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - 2P, 3W - Commercial grade - Self grounding - Smooth face - Side wired -... | |
| Slim body duplex receptacle NEMA 5-15R. Features: - Available in Ivory only - 15Amp - 125V - Straight blade - Commercial grade - Self grounding - Side wired - Steel... | |
| Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Self grounding - Steel strap - Side wired -... | |
| Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Smooth face - Self grounding - Steel strap -... | |
| Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch -... | |
| Snap-in single receptacle outlet with 6" wire leads terminals. Features: - 15Amp, 125V - 2P, 3W - Installation: panel opening, 0.953 x 0.953" - Terminal: wire leads, 6" | |
| The 17 series taper nose connector withstands grueling, heavy-duty industrial use. Applications include generator test stations, water purification plants, electrochemical machining equipment and other general industrial uses. Features: - Threaded... | |
| The cabinet can be easily configured with two surge-suppressed outlets in the electrical junction box. By utilizing surge-suppressed outlets, the cabinet does not require the installation of a power strip... | |
| The Leviton 15 Amp, 125 Volt, Decora Duplex Receptacle. Decora Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 pole - 3 wire - Tamper resistant - Straight blade... | |
| The Leviton 15 Amp, 125 Volt, Decora Plus Duplex Receptacle. Decora Plus Duplex Receptacle Features: - Commercial grade - Self Grounding - NEMA 5-15R - 2 Pole - 3 Wire... | |
| The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply... | |
| The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade versions. Features one 50 Amp 125/250 volt supply inlet and one 50... | |
| Threaded stud style, cable size: #2–4/0, Female. | |
| Twist-Lock Receptacle. Features: - Single Receptacle - Locking - NEMA: L6-30R - Color: Black - Nylon - 30A - 250V AC | |
| UCP Panel with Duplex Receptacle Punchouts. Removal of receptacle ears is necessary to fit between UCP bars. | |
| Up to 690Amp, 600V, with a cable size of 250-750 MCM, Industrial grade single pole cam-type connector. | |
| V-0-MAX Single flush receptacle, 2-Pole 3-Wire. Flush Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel... | |
| V-0-MAX single flush receptacle, isolated ground. | |
| Valcom 400mA Filtered Receptacle Mount is 12 Vdc 500mA, class 2, unfiltered power supply. Used for V-2952 FM Tuner and V-9970 Station Adapter only. Features: - Used for V-2952 FM... | |
| Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal... | |
| Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V. Receptacle Features: - IEC Product Type: Watertight - Service Style: Standard - Device: Receptacle - Amperage: 20A - Voltage: 125V -... | |
| Weather-protective die-cast aluminum receptacle cover with lift lid for 50 amp single locking receptacles: 3769, 3771 and 7379. | |
| Weatherproof Receptacle Cover with Lift Lid, for 50 AMP Corrosion Resistant Devices - Yellow Lexan. |