TelephoneStuff.com Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet S810T725PG8W

Description
8" Cone Loudspeaker Assembly with 10 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz-15 kHz - Sensitivity: 96 dBspl - Magnet Weight: 10 oz.
Description
8" Cone Loudspeaker Assembly with 10 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz-15 kHz - Sensitivity: 96 dBspl - Magnet Weight: 10 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet - S810T725PG8W - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet
S810T725PG8W
Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet S810T725PG8W
8" Cone Loudspeaker Assembly with 10 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz-15 kHz - Sensitivity: 96 dBspl - Magnet Weight: 10 oz.

8" Cone Loudspeaker Assembly with 10 oz. Magnet is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel.
Features:
- 4-watt capacity
- 8" cone speaker for excellent audio quality
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- 4-watt transformer
- Pre-assembled for faster installation
- Off-white enamel over steel grille
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 70 Hz-15 kHz
- Sensitivity: 96 dBspl
- Magnet Weight: 10 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S810T725PG8W
Product Name Bogen 8" Cone Loudspeaker Assembly with 10 oz. Magnet
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC32WP-45 - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 91 dB
View Details