TelephoneStuff.com Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| 120 V ac LED Strobe; NEMA 3R weatherproof rating, approximately 10 year life. Features: - Lamp Type: LED, 100000 HR - Color: Blue - Mounting Type: Wall, Flat Surface -... | |
| 120 VAC Strobe. Features: - Color: Amber - Used for hazardous locations Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to... | |
| 24VDC Sounder/Strobe with selectable candela strobe. Universal Mounting Plate Fits Single Gang, Double Gang and 4" Square Boxes. Features: - Selectable Continuous Horn or Temporal (Code 3) - 2 Selectable... | |
| ADA Compliant Strobe is a strobe light activated by contact closure suitable for ADA compliant notification. Features: - Produces 110 candela of brilliancy - Fits into a standard 4" x... | |
| ADA compliant strobe produces 110 candela of brilliancy. Features: - Fits into a standard 2x2 electrical box (included) - Can be activated by applying power, dry contact closure or 70... | |
| Blue strobe light option. Features: - 120VAC - 300 candle-power (not available separately) - Strobe Light Only | |
| Class 1, Division 2 hazardous area Xenon strobe. Medium intensity, 2 million candlepower. Suitable for mounting on explosion proof and hazardous area enclosures. Requires 120 volt power. Returns: - Due... | |
| Federal Signal’s brightest and most compact strobe light, the Fireball emits a powerful "lightning bolt" flash of light. Approximately five inches tall and four inches in diameter and rated at... | |
| Horn Plus Strobe Light. - 120 Volt AC - 15 Candella power flashing strobe light - 98 decible (DB) - REN 0.0 B rugged ABS plastic construction - Standard AC... | |
| Series AS Audible Strobe & Series AH Audible Appliances are ideal for 2 wire applications with 3 selectable dBA settings (90, 95, 99) and wall or ceiling mounting. Features: -... | |
| Series AS Audible Strobe are ideal for 2 wire applications with 3 selectable dBA settings (90, 05, 99) and wall or ceiling mounting. Features: - Selectable continuous horn or temporal... | |
| Series E Speakers & Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features:... | |
| Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features:... | |
| Series E Speakers and Spreaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features:... | |
| Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High... | |
| Series ET Speakers and Speaker Strobes provide high audio output, clear audibility, field slectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - Approvals... | |
| Series ET Speakers and Speaker Strobes provide high audio output, clear audibility, field slectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High... | |
| Series HS4 Horn Strobe and the Series HS Horn appliances are the choice for 4 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually... | |
| Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall... | |
| Series MAX Industrial Strobes are High intensity, weather-resistant visible warning signals, designed for stationary or mobile use. Applications for Series MAX strobes include hazard warning/alerting, industrial visual signaling, strobe beacons... | |
| Series NS Horn Strobes & Series NH Horn Appliances are ideal for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95). Features: -... | |
| Series NS Horn Strobes & Series NH Horn Appliances are ideal for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95). Features: -... | |
| Series RSSP Single & Multi-Candela Strobe Plates are designed for retrofitting existing audible notification appliances to strobe applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce... | |
| Strobe light flashes when telephone rings. - 120 volt AC - 15 candella power flashing strobe light - REN 0.0 B rugged ABS plastic construction - Standard AC outlet plug... | |
| Weatherproof Strobe Light is a 1 million candlepower blue lens weatherproof strobe light that is designed to get immediate attention for emergency phones or residences. Features: - Weatherproof design for... | |
| Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power... | |
| Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current... | |
| Wheelock Series CH Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB -... | |
| Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to... | |
| Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Only available in red. Features: - Anechoic sound... | |
| Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Only available in white. Features: - Anechoic sound... | |
| Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital... | |
| Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base snaps on and off... | |
| Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base screws on - Low... | |
| Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce... | |
| Wheelock Universal Indoor/Outdoor Telephone Alerts: UTA-1 and UTA-WH-VPS are loud attention getting electronic ringers designed for use in noisy locations or for wide area coverage. The UTA-1 operates off the... |