TelephoneStuff.com Valcom Lay-In 2' x 2' Dual Input Ceiling Speaker V-9028

Description
Dual input 8" speaker assembly, complete with speaker, amplifier, and 2 separate built-in volume controls mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - Excellent voice and music reproduction - Built-in volume control per input - Aesthetically pleasing white grille - Replaces a 2' X 2' or 1/2 of a 2' X 4' ceiling tile - Four seismic tabs provided for additional mounting integrity - Integral plenum rated backbox meets or exceeds A.S.T.M. E84 flame & smoke test
Description
Dual input 8" speaker assembly, complete with speaker, amplifier, and 2 separate built-in volume controls mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - Excellent voice and music reproduction - Built-in volume control per input - Aesthetically pleasing white grille - Replaces a 2' X 2' or 1/2 of a 2' X 4' ceiling tile - Four seismic tabs provided for additional mounting integrity - Integral plenum rated backbox meets or exceeds A.S.T.M. E84 flame & smoke test

Suppliers

Company
Product
Description
Supplier Links
Valcom Lay-In 2' x 2' Dual Input Ceiling Speaker - V-9028 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Lay-In 2' x 2' Dual Input Ceiling Speaker
V-9028
Valcom Lay-In 2' x 2' Dual Input Ceiling Speaker V-9028
Dual input 8" speaker assembly, complete with speaker, amplifier, and 2 separate built-in volume controls mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - Excellent voice and music reproduction - Built-in volume control per input - Aesthetically pleasing white grille - Replaces a 2' X 2' or 1/2 of a 2' X 4' ceiling tile - Four seismic tabs provided for additional mounting integrity - Integral plenum rated backbox meets or exceeds A.S.T.M. E84 flame & smoke test

Dual input 8" speaker assembly, complete with speaker, amplifier, and 2 separate built-in volume controls mounted in 2' x 2' grille with integral backbox.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Excellent voice and music reproduction
- Built-in volume control per input
- Aesthetically pleasing white grille
- Replaces a 2' X 2' or 1/2 of a 2' X 4' ceiling tile
- Four seismic tabs provided for additional mounting integrity
- Integral plenum rated backbox meets or exceeds A.S.T.M.
E84 flame & smoke test

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9028
Product Name Valcom Lay-In 2' x 2' Dual Input Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Loudspeaker - R.35-3896 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 10.00 inch (254 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details