TelephoneStuff.com Channel Vision 6.5" Dual Voice Coil In Ceiling Speaker ID652

Description
Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system - Use in bathrooms, hallways, entry ways - Mica-filled polypropylene woofer with true rubber surround - Dual 1/2" fluid-cooled ultra-cooled ultra-wide dispersion mylar tweeters - Tweeters swivel independently up to 45 degrees - Tweeters protection using thermal sensing polymer switches - Dual 2nd order Butterworth crossover networks - Recommended power: 5W to 90W
Description
Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system - Use in bathrooms, hallways, entry ways - Mica-filled polypropylene woofer with true rubber surround - Dual 1/2" fluid-cooled ultra-cooled ultra-wide dispersion mylar tweeters - Tweeters swivel independently up to 45 degrees - Tweeters protection using thermal sensing polymer switches - Dual 2nd order Butterworth crossover networks - Recommended power: 5W to 90W

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 6.5" Dual Voice Coil In Ceiling Speaker - ID652 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 6.5" Dual Voice Coil In Ceiling Speaker
ID652
Channel Vision 6.5" Dual Voice Coil In Ceiling Speaker ID652
Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system - Use in bathrooms, hallways, entry ways - Mica-filled polypropylene woofer with true rubber surround - Dual 1/2" fluid-cooled ultra-cooled ultra-wide dispersion mylar tweeters - Tweeters swivel independently up to 45 degrees - Tweeters protection using thermal sensing polymer switches - Dual 2nd order Butterworth crossover networks - Recommended power: 5W to 90W

Dual voice coil speaker delivers stereo sound from a single speaker.
Features:
- Use when only one speaker to fit or to balance coverage in a whole house audio system
- Use in bathrooms, hallways, entry ways
- Mica-filled polypropylene woofer with true rubber surround
- Dual 1/2" fluid-cooled ultra-cooled ultra-wide dispersion mylar tweeters
- Tweeters swivel independently up to 45 degrees
- Tweeters protection using thermal sensing polymer switches
- Dual 2nd order Butterworth crossover networks
- Recommended power: 5W to 90W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ID652
Product Name Channel Vision 6.5" Dual Voice Coil In Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers