TelephoneStuff.com Legrand - On-Q 6.5" Ceiling Speaker, 80 Watts 364518-01

Description
Features a swiveling tweeter for easy sound customization and flip-out drywall tabs for ease of installation. Sold as a pair. Rated at 80 watts. Features - Designed for multi-room audio distribution - Flush mount design provides elegant and unobtrusive appearance - In-wall speakers feature a three position tweeter output adjustment switch to customize the sound based on environment - Speakers have a swiveling tweeter to allow sound customization based on room size, shape, and application - Convenient flip-out tabs enable easy installation against drywall - Speakers are sold as a pair - Speaker face diameter: 91⁄8” - Cut-out: 73⁄4”
Description
Features a swiveling tweeter for easy sound customization and flip-out drywall tabs for ease of installation. Sold as a pair. Rated at 80 watts. Features - Designed for multi-room audio distribution - Flush mount design provides elegant and unobtrusive appearance - In-wall speakers feature a three position tweeter output adjustment switch to customize the sound based on environment - Speakers have a swiveling tweeter to allow sound customization based on room size, shape, and application - Convenient flip-out tabs enable easy installation against drywall - Speakers are sold as a pair - Speaker face diameter: 91⁄8” - Cut-out: 73⁄4”

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 6.5" Ceiling Speaker, 80 Watts - 364518-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 6.5" Ceiling Speaker, 80 Watts
364518-01
Legrand - On-Q 6.5" Ceiling Speaker, 80 Watts 364518-01
Features a swiveling tweeter for easy sound customization and flip-out drywall tabs for ease of installation. Sold as a pair. Rated at 80 watts. Features - Designed for multi-room audio distribution - Flush mount design provides elegant and unobtrusive appearance - In-wall speakers feature a three position tweeter output adjustment switch to customize the sound based on environment - Speakers have a swiveling tweeter to allow sound customization based on room size, shape, and application - Convenient flip-out tabs enable easy installation against drywall - Speakers are sold as a pair - Speaker face diameter: 91⁄8” - Cut-out: 73⁄4”

Features a swiveling tweeter for easy sound customization and flip-out drywall tabs for ease of installation. Sold as a pair. Rated at 80 watts.
Features
- Designed for multi-room audio distribution
- Flush mount design provides elegant and unobtrusive appearance
- In-wall speakers feature a three position tweeter output adjustment switch to customize the sound based on environment
- Speakers have a swiveling tweeter to allow sound customization based on room size, shape, and application
- Convenient flip-out tabs enable easy installation against drywall
- Speakers are sold as a pair
- Speaker face diameter: 91⁄8”
- Cut-out: 73⁄4”

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364518-01
Product Name Legrand - On-Q 6.5" Ceiling Speaker, 80 Watts
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details