TelephoneStuff.com Anchor Audio AC Powered Portable Speaker Monitor with.. AN-130BP

Description
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Basic Package is Model AN-130U1 (One Built-In Wireless Receiver) and Microphone / Transmitter Option - Wireless Microphone / Transmitter Option: - Handheld Microphone / Transmitter (WH-6000) - Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000) - Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000) - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White Color
Description
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Basic Package is Model AN-130U1 (One Built-In Wireless Receiver) and Microphone / Transmitter Option - Wireless Microphone / Transmitter Option: - Handheld Microphone / Transmitter (WH-6000) - Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000) - Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000) - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White Color

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio AC Powered Portable Speaker Monitor with.. - AN-130BP - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio AC Powered Portable Speaker Monitor with..
AN-130BP
Anchor Audio AC Powered Portable Speaker Monitor with.. AN-130BP
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Basic Package is Model AN-130U1 (One Built-In Wireless Receiver) and Microphone / Transmitter Option - Wireless Microphone / Transmitter Option: - Handheld Microphone / Transmitter (WH-6000) - Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000) - Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000) - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White Color

AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player.
Portable Speaker Monitor Features:
- Basic Package is Model AN-130U1 (One Built-In Wireless Receiver) and Microphone / Transmitter Option
- Wireless Microphone / Transmitter Option:
- Handheld Microphone / Transmitter (WH-6000)
- Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000)
- Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000)
- Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000)
- Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000)
- Magnetically Shielded Speaker for AV Use
- Reach Crowds of 100 plus
- 101 dB of Clear Sound
- 16 Channel UHF Diversity Wireless by Anchor Audio
- Complete with Bass and Treble Controls
- 30 Watt Amplifier for significant sound quality
- Carbon Fiber Cone
- Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In
- Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output
- Optional Remote Control for Volume and Mute controls
- Durable injection-molded Polypropylene case
- Rated Power Output: 30 Watts-
- Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter
- AC Power Requirements: 110 - 125 V AC, 50/60 Hz
- Dimensions: 5.25" H x 8.4" W x 9" D
- Available in White Color

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AN-130BP
Product Name Anchor Audio AC Powered Portable Speaker Monitor with..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
Speakers - 2040N1625AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 339 Hz
View Details