TelephoneStuff.com CommScope - Uniprise 14 AWG Four Conductor Speaker Cable UH58880

Description
Non-plenum 14 AWG four conductor speaker cable. AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'. Features: - Audio Cable - Four 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090 - Jacket: FR-PVC/0.022
Description
Non-plenum 14 AWG four conductor speaker cable. AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'. Features: - Audio Cable - Four 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090 - Jacket: FR-PVC/0.022

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise 14 AWG Four Conductor Speaker Cable - UH58880 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise 14 AWG Four Conductor Speaker Cable
UH58880
CommScope - Uniprise 14 AWG Four Conductor Speaker Cable UH58880
Non-plenum 14 AWG four conductor speaker cable. AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'. Features: - Audio Cable - Four 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090 - Jacket: FR-PVC/0.022

Non-plenum 14 AWG four conductor speaker cable.
AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'.
Features:
- Audio Cable
- Four 19 strand conductors/0.0142"
- Conductor: 14 AWG/3.0 Ohm
- Dielectric: High density polyethylene/0.090
- Jacket: FR-PVC/0.022

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number UH58880
Product Name CommScope - Uniprise 14 AWG Four Conductor Speaker Cable
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details