TelephoneStuff.com Viking 8-Ohm Ceiling Speaker 30AE

Description
8-Ohm Ceiling Speaker is a paging speaker that provides additional economical paging coverage to existing Viking paging units (PA-2A, CPA-7B, HF-3W, M2W) or to any system with an 8 Ohm output. Features: - Attractive white grill for flush mounting in office ceiling - Large permanent magnet - Designed to work with all of Viking’s paging products - Mounting hardware included - Directional design allows installer to focus sound cone down aisles and toward work areas - Nominal Power: 6 watts - Impedance: 8 ohms - Frequency Response: 85 Hz to 15000 Hz
Description
8-Ohm Ceiling Speaker is a paging speaker that provides additional economical paging coverage to existing Viking paging units (PA-2A, CPA-7B, HF-3W, M2W) or to any system with an 8 Ohm output. Features: - Attractive white grill for flush mounting in office ceiling - Large permanent magnet - Designed to work with all of Viking’s paging products - Mounting hardware included - Directional design allows installer to focus sound cone down aisles and toward work areas - Nominal Power: 6 watts - Impedance: 8 ohms - Frequency Response: 85 Hz to 15000 Hz

Suppliers

Company
Product
Description
Supplier Links
Viking 8-Ohm Ceiling Speaker - 30AE - TelephoneStuff.com
Huntington Beach, CA, USA
Viking 8-Ohm Ceiling Speaker
30AE
Viking 8-Ohm Ceiling Speaker 30AE
8-Ohm Ceiling Speaker is a paging speaker that provides additional economical paging coverage to existing Viking paging units (PA-2A, CPA-7B, HF-3W, M2W) or to any system with an 8 Ohm output. Features: - Attractive white grill for flush mounting in office ceiling - Large permanent magnet - Designed to work with all of Viking’s paging products - Mounting hardware included - Directional design allows installer to focus sound cone down aisles and toward work areas - Nominal Power: 6 watts - Impedance: 8 ohms - Frequency Response: 85 Hz to 15000 Hz

8-Ohm Ceiling Speaker is a paging speaker that provides additional economical paging coverage to existing Viking paging units (PA-2A, CPA-7B, HF-3W, M2W) or to any system with an 8 Ohm output.
Features:
- Attractive white grill for flush mounting in office ceiling
- Large permanent magnet
- Designed to work with all of Viking’s paging products
- Mounting hardware included
- Directional design allows installer to focus sound cone down aisles and toward work areas
- Nominal Power: 6 watts
- Impedance: 8 ohms
- Frequency Response: 85 Hz to 15000 Hz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 30AE
Product Name Viking 8-Ohm Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details