TelephoneStuff.com Channel Vision 8" Dual Voice Coil In Ceiling Speaker ID850

Description
Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system - Use in bathrooms, hallways, entry ways - 8" mica-filled polypropylene woofer with true rubber surround - Dual 1/2" fluid-cooled ultra-wide dispersion mylar tweeters - Tweeters swivel independently up to 45 degrees - Tweeters protection using thermal sensing polymer switches - 18 dB/octave crossover network - Mounting template and paint shield included - Recommended power: 5W to 100W
Description
Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system - Use in bathrooms, hallways, entry ways - 8" mica-filled polypropylene woofer with true rubber surround - Dual 1/2" fluid-cooled ultra-wide dispersion mylar tweeters - Tweeters swivel independently up to 45 degrees - Tweeters protection using thermal sensing polymer switches - 18 dB/octave crossover network - Mounting template and paint shield included - Recommended power: 5W to 100W

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 8" Dual Voice Coil In Ceiling Speaker - ID850 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 8" Dual Voice Coil In Ceiling Speaker
ID850
Channel Vision 8" Dual Voice Coil In Ceiling Speaker ID850
Dual voice coil speaker delivers stereo sound from a single speaker. Features: - Use when only one speaker to fit or to balance coverage in a whole house audio system - Use in bathrooms, hallways, entry ways - 8" mica-filled polypropylene woofer with true rubber surround - Dual 1/2" fluid-cooled ultra-wide dispersion mylar tweeters - Tweeters swivel independently up to 45 degrees - Tweeters protection using thermal sensing polymer switches - 18 dB/octave crossover network - Mounting template and paint shield included - Recommended power: 5W to 100W

Dual voice coil speaker delivers stereo sound from a single speaker.
Features:
- Use when only one speaker to fit or to balance coverage in a whole house audio system
- Use in bathrooms, hallways, entry ways
- 8" mica-filled polypropylene woofer with true rubber surround
- Dual 1/2" fluid-cooled ultra-wide dispersion mylar tweeters
- Tweeters swivel independently up to 45 degrees
- Tweeters protection using thermal sensing polymer switches
- 18 dB/octave crossover network
- Mounting template and paint shield included
- Recommended power: 5W to 100W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ID850
Product Name Channel Vision 8" Dual Voice Coil In Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details