TelephoneStuff.com Avaya 30 Watt Horn Loudspeaker 5331-205

Description
Features: - 30 Watt horn speaker - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use
Description
Features: - 30 Watt horn speaker - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use

Suppliers

Company
Product
Description
Supplier Links
Avaya 30 Watt Horn Loudspeaker - 5331-205 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 30 Watt Horn Loudspeaker
5331-205
Avaya 30 Watt Horn Loudspeaker 5331-205
Features: - 30 Watt horn speaker - Sturdy all-metal construction - Ideal for noisy indoor industrial areas - Indoor/outdoor use

Features:
- 30 Watt horn speaker
- Sturdy all-metal construction
- Ideal for noisy indoor industrial areas
- Indoor/outdoor use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5331-205
Product Name Avaya 30 Watt Horn Loudspeaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR40N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 83 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers