TelephoneStuff.com Valcom One-Way Woodgrain Corner Wall Speaker (Weave) V-1024C

Description
One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Light brown open-weave
Description
One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Light brown open-weave

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Woodgrain Corner Wall Speaker (Weave) - V-1024C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Woodgrain Corner Wall Speaker (Weave)
V-1024C
Valcom One-Way Woodgrain Corner Wall Speaker (Weave) V-1024C
One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Light brown open-weave

One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz
- Grille: Light brown open-weave

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1024C
Product Name Valcom One-Way Woodgrain Corner Wall Speaker (Weave)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
S-Series 12
Specs
SPL 130 dB
Nominal Power 200 watts
Sensitivity 100 dB
View Details