TelephoneStuff.com Bogen Wide Dispersion Reentrant Horn Loudspeaker KFLDS30T

Description
Wide Dispersion Re-entrant Horn Loudspeaker is a wide dispersion, high intelligibility, re-entrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. Wide Dispersion Loudspeaker Features: - Weatherproof, polycarbonate and aluminum construction - 30 watts max at 70 volt or 15 watts max at 25 volt - Driver enclosed in waterproof housing - 70 degree by 95 degree dispersion with rotatable horn flare - All-purpose mounting bracket shall provide precise positioning in vertical and horizontal planes with a single adjustment - Seven-position, weather-sealed tap selector switch - Rotary switch-selected power taps - Self-aligning, field-replaceable diaphragm - High intelligibility and efficiency - Screw terminals for easy audio line connection - Plastic cover protects connectors and tap selector switch, also provides strain relief for the audio line - Textured mocha enamel finish, matching polycarbonate horn flare - Power Rating (RMS): 30 watts continuous (70V amplified systems) and 15 watts continuous (25V amplified systems) - Frequency Response: 300 Hz to 12 kHz - Impedance: 25/70 volts - Tap settings for: - 70V: 30, 15, 7.5, 3.7, 1.8 - 25V:15, 7.5, 3.7, 1.8, 0.9, 0.5, 0.25
Description
Wide Dispersion Re-entrant Horn Loudspeaker is a wide dispersion, high intelligibility, re-entrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. Wide Dispersion Loudspeaker Features: - Weatherproof, polycarbonate and aluminum construction - 30 watts max at 70 volt or 15 watts max at 25 volt - Driver enclosed in waterproof housing - 70 degree by 95 degree dispersion with rotatable horn flare - All-purpose mounting bracket shall provide precise positioning in vertical and horizontal planes with a single adjustment - Seven-position, weather-sealed tap selector switch - Rotary switch-selected power taps - Self-aligning, field-replaceable diaphragm - High intelligibility and efficiency - Screw terminals for easy audio line connection - Plastic cover protects connectors and tap selector switch, also provides strain relief for the audio line - Textured mocha enamel finish, matching polycarbonate horn flare - Power Rating (RMS): 30 watts continuous (70V amplified systems) and 15 watts continuous (25V amplified systems) - Frequency Response: 300 Hz to 12 kHz - Impedance: 25/70 volts - Tap settings for: - 70V: 30, 15, 7.5, 3.7, 1.8 - 25V:15, 7.5, 3.7, 1.8, 0.9, 0.5, 0.25

Suppliers

Company
Product
Description
Supplier Links
Bogen Wide Dispersion Reentrant Horn Loudspeaker - KFLDS30T - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Wide Dispersion Reentrant Horn Loudspeaker
KFLDS30T
Bogen Wide Dispersion Reentrant Horn Loudspeaker KFLDS30T
Wide Dispersion Re-entrant Horn Loudspeaker is a wide dispersion, high intelligibility, re-entrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity. Wide Dispersion Loudspeaker Features: - Weatherproof, polycarbonate and aluminum construction - 30 watts max at 70 volt or 15 watts max at 25 volt - Driver enclosed in waterproof housing - 70 degree by 95 degree dispersion with rotatable horn flare - All-purpose mounting bracket shall provide precise positioning in vertical and horizontal planes with a single adjustment - Seven-position, weather-sealed tap selector switch - Rotary switch-selected power taps - Self-aligning, field-replaceable diaphragm - High intelligibility and efficiency - Screw terminals for easy audio line connection - Plastic cover protects connectors and tap selector switch, also provides strain relief for the audio line - Textured mocha enamel finish, matching polycarbonate horn flare - Power Rating (RMS): 30 watts continuous (70V amplified systems) and 15 watts continuous (25V amplified systems) - Frequency Response: 300 Hz to 12 kHz - Impedance: 25/70 volts - Tap settings for: - 70V: 30, 15, 7.5, 3.7, 1.8 - 25V:15, 7.5, 3.7, 1.8, 0.9, 0.5, 0.25

Wide Dispersion Re-entrant Horn Loudspeaker is a wide dispersion, high intelligibility, re-entrant type loudspeaker, designed for applications where wide angle projection and select audio directivity is a necessity.
Wide Dispersion Loudspeaker Features:
- Weatherproof, polycarbonate and aluminum construction
- 30 watts max at 70 volt or 15 watts max at 25 volt
- Driver enclosed in waterproof housing
- 70 degree by 95 degree dispersion with rotatable horn flare
- All-purpose mounting bracket shall provide precise positioning in vertical and horizontal planes with a single adjustment
- Seven-position, weather-sealed tap selector switch
- Rotary switch-selected power taps
- Self-aligning, field-replaceable diaphragm
- High intelligibility and efficiency
- Screw terminals for easy audio line connection
- Plastic cover protects connectors and tap selector switch, also provides strain relief for the audio line
- Textured mocha enamel finish, matching polycarbonate horn flare
- Power Rating (RMS): 30 watts continuous (70V amplified systems) and 15 watts continuous (25V amplified systems)
- Frequency Response: 300 Hz to 12 kHz
- Impedance: 25/70 volts
- Tap settings for:
- 70V: 30, 15, 7.5, 3.7, 1.8
- 25V:15, 7.5, 3.7, 1.8, 0.9, 0.5, 0.25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number KFLDS30T
Product Name Bogen Wide Dispersion Reentrant Horn Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details