TelephoneStuff.com GAI-Tronics Flush-Mounted Ceiling Mounted Cone Speaker 1204-002

Description
Flush-Mounted Ceiling Mounted Cone Speaker. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - Baffle has rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control on wall plate - Impedance: 8 ohms - Power: 15W - Frequency Range: 210 - 12,500 Hz
Description
Flush-Mounted Ceiling Mounted Cone Speaker. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - Baffle has rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control on wall plate - Impedance: 8 ohms - Power: 15W - Frequency Range: 210 - 12,500 Hz

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Flush-Mounted Ceiling Mounted Cone Speaker - 1204-002 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Flush-Mounted Ceiling Mounted Cone Speaker
1204-002
GAI-Tronics Flush-Mounted Ceiling Mounted Cone Speaker 1204-002
Flush-Mounted Ceiling Mounted Cone Speaker. Features: - 8 ohm speaker - Flush-mounted - Protected by rear chamber - Baffle has rim mounting holes to simplify installation - 12-inch diameter light industrial cone speaker - Supplied with remote volume control on wall plate - Impedance: 8 ohms - Power: 15W - Frequency Range: 210 - 12,500 Hz

Flush-Mounted Ceiling Mounted Cone Speaker.
Features:
- 8 ohm speaker
- Flush-mounted
- Protected by rear chamber
- Baffle has rim mounting holes to simplify installation
- 12-inch diameter light industrial cone speaker
- Supplied with remote volume control on wall plate
- Impedance: 8 ohms
- Power: 15W
- Frequency Range: 210 - 12,500 Hz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 1204-002
Product Name GAI-Tronics Flush-Mounted Ceiling Mounted Cone Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - J10PA-8D - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details