TelephoneStuff.com Leviton 8-inch Two-Way In-Wall Loudspeaker SGI80-00W

Description
These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 8-inch Kevlar composite cone low-frequency transducer - 1-inch AeroNylon dome high-frequency transducer with phase/time alignment guide - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Reponse: 44-20kHz +/- 3dB - Sensitivity: 86.5dB SPL @ 1Watt/1 Meter - Power Handling:160W peak/80W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 14.20" (H) x 10.25" (W) x 3.52" (D)
Description
These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 8-inch Kevlar composite cone low-frequency transducer - 1-inch AeroNylon dome high-frequency transducer with phase/time alignment guide - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Reponse: 44-20kHz +/- 3dB - Sensitivity: 86.5dB SPL @ 1Watt/1 Meter - Power Handling:160W peak/80W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 14.20" (H) x 10.25" (W) x 3.52" (D)

Suppliers

Company
Product
Description
Supplier Links
Leviton 8-inch Two-Way In-Wall Loudspeaker - SGI80-00W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 8-inch Two-Way In-Wall Loudspeaker
SGI80-00W
Leviton 8-inch Two-Way In-Wall Loudspeaker SGI80-00W
These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 8-inch Kevlar composite cone low-frequency transducer - 1-inch AeroNylon dome high-frequency transducer with phase/time alignment guide - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Reponse: 44-20kHz +/- 3dB - Sensitivity: 86.5dB SPL @ 1Watt/1 Meter - Power Handling:160W peak/80W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 14.20" (H) x 10.25" (W) x 3.52" (D)

These indoor/outdoor speakers combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. When combined with Spec-Grade Sound control and distribution components, they deliver sound quality limited only by the amplifier driving them and the quality of their sound source.
Features:
- Kevlar composite woofer
- AeroNylon tweeter diaphragm
- AutoSurge circuit protection
- Advanced phase/time alignment quide
- Precision dividing network
- Inert mounting frame with "dogleg" installation
Specifications:
- 8-inch Kevlar composite cone low-frequency transducer
- 1-inch AeroNylon dome high-frequency transducer with phase/time alignment guide
- 2-way balanced precision crossover network with AutoSurge circuit protection
- Frequency Reponse: 44-20kHz +/- 3dB
- Sensitivity: 86.5dB SPL @ 1Watt/1 Meter
- Power Handling:160W peak/80W RMS
- Impedance: Nominal 8 Ohms/Minimum 6 Ohms
- Dimensions: 14.20" (H) x 10.25" (W) x 3.52" (D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SGI80-00W
Product Name Leviton 8-inch Two-Way In-Wall Loudspeaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details