TelephoneStuff.com Bogen 8 Inch White Ceiling Speaker Assembly ASUG1

Description
8 Inch Ceiling Speaker Assembly is a traditional style, recessed ceiling speaker which is available with a fixed or detachable volume control knob. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - Ceiling assembly available with fixed or detachable front-mounted volume control knob - 90 degree dispersion pattern - Bright white finish - Frequency Response: 100 Hz to 10 kHz - Input Impedance: 2000 ohms
Description
8 Inch Ceiling Speaker Assembly is a traditional style, recessed ceiling speaker which is available with a fixed or detachable volume control knob. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - Ceiling assembly available with fixed or detachable front-mounted volume control knob - 90 degree dispersion pattern - Bright white finish - Frequency Response: 100 Hz to 10 kHz - Input Impedance: 2000 ohms

Suppliers

Company
Product
Description
Supplier Links
Bogen 8 Inch White Ceiling Speaker Assembly - ASUG1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8 Inch White Ceiling Speaker Assembly
ASUG1
Bogen 8 Inch White Ceiling Speaker Assembly ASUG1
8 Inch Ceiling Speaker Assembly is a traditional style, recessed ceiling speaker which is available with a fixed or detachable volume control knob. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - Ceiling assembly available with fixed or detachable front-mounted volume control knob - 90 degree dispersion pattern - Bright white finish - Frequency Response: 100 Hz to 10 kHz - Input Impedance: 2000 ohms

8 Inch Ceiling Speaker Assembly is a traditional style, recessed ceiling speaker which is available with a fixed or detachable volume control knob.
Features:
- 8" cone speaker
- Self-contained 1-watt amplifier
- Interfaces with standard 600-ohm telephone line
- Ceiling assembly available with fixed or detachable front-mounted volume control knob
- 90 degree dispersion pattern
- Bright white finish
- Frequency Response: 100 Hz to 10 kHz
- Input Impedance: 2000 ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ASUG1
Product Name Bogen 8 Inch White Ceiling Speaker Assembly
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
IEC60601-1-8 Medical Speakers - SCS300MDS - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
View Details
4 suppliers