TelephoneStuff.com Valcom LED with Talkback Woodgrain Corridor Speaker V-1066B

Description
Bi-directional corridor speaker assembly complete with 45 ohm speaker, baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts
Description
Bi-directional corridor speaker assembly complete with 45 ohm speaker, baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Suppliers

Company
Product
Description
Supplier Links
Valcom LED with Talkback Woodgrain Corridor Speaker - V-1066B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom LED with Talkback Woodgrain Corridor Speaker
V-1066B
Valcom LED with Talkback Woodgrain Corridor Speaker V-1066B
Bi-directional corridor speaker assembly complete with 45 ohm speaker, baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Bi-directional corridor speaker assembly complete with 45 ohm speaker, baffle and mounting bracket.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Used with talkback page controls
- Excellent voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched parts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1066B
Product Name Valcom LED with Talkback Woodgrain Corridor Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - A2WI - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details