TelephoneStuff.com Pryme Radio Products Light Duty Speaker Mic for Icom Radios SPM-100IL

Description
Lightweight, compact unit designed for light duty applications using Icom radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM
Description
Lightweight, compact unit designed for light duty applications using Icom radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Light Duty Speaker Mic for Icom Radios - SPM-100IL - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Light Duty Speaker Mic for Icom Radios
SPM-100IL
Pryme Radio Products Light Duty Speaker Mic for Icom Radios SPM-100IL
Lightweight, compact unit designed for light duty applications using Icom radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM

Lightweight, compact unit designed for light duty applications using Icom radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series.
Features:
- Lightweight, compact remote speaker microphone
- Designed for use in light-duty applications such as Security, Hospitality, and Recreation
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug
- Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees
- Secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Two-pin connector compatible with the following radios:
- Icom Radio - IC-F3G, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F21, IC-F21S, IC-F31, IC-V8, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SPM-100IL
Product Name Pryme Radio Products Light Duty Speaker Mic for Icom Radios
Application Headset; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC4WP - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details