TelephoneStuff.com Valcom Dual-Input Woodgrain Corridor Speaker (Weave) V-1226

Description
Valcom's finished cabinetry blends well with most environments.
Description
Valcom's finished cabinetry blends well with most environments.

Suppliers

Company
Product
Description
Supplier Links
Valcom Dual-Input Woodgrain Corridor Speaker (Weave) - V-1226 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Dual-Input Woodgrain Corridor Speaker (Weave)
V-1226
Valcom Dual-Input Woodgrain Corridor Speaker (Weave) V-1226
Valcom's finished cabinetry blends well with most environments.

Valcom's finished cabinetry blends well with most environments.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1226
Product Name Valcom Dual-Input Woodgrain Corridor Speaker (Weave)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR20N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers