TelephoneStuff.com Datasheets for VoIP and IP Telephony
VoIP and IP telephony allows PC users to make phone calls over the Internet or other packet networks via gateways and standard telephones.
VoIP and IP Telephony: Learn more
| Product Name | Notes |
|---|---|
| 1-Port FXS/FXO VOIP Gateway allow paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a... | |
| 10 Button LCD Telephone has an easy to read LCD screen of 4 display lines for feature-prompting information. Phone only works on the CIX40 system. LCD Telephone Features: - One-touch... | |
| 2-Port VOIP Gateway allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous... | |
| 2400/4600 Series replacement handset. | |
| 2410 Digital IP Phone is a flexible display telephone with several capabilities such as local call log and speed dial not available on previous generations of digital telephones. It delivers... | |
| 2757 VOIP Telephone offers features to optimize productivity and efficiency. Features: - Call Transfer - 3-Way Conference - Hold - DND - Message Waiting Indicator - Call History - Phone... | |
| 48 VDC Ethernet / AC Power wall adapter. Note: - Replaced by Mitel Power Cord for Mitel 5300 Series Phone and Mitel Plug for Mitel 5300 Series Power Cord | |
| 5.8 MHz VOIP Telephone supports 1 VoIP voice line and 1 VoIP fax line. TCX 800 Handset is included. Features: - Online voice message management - WAN/LAN bridging, routing, and... | |
| 6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14” endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded... | |
| 6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint. Features: - Microsoft Communicator... | |
| 6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and... | |
| 7100 Series Expansion Module allows for increased call control and flexibility. Features: - 38 Programmable keys with dual-color LED for each - Up to 6 Units may be daisy-chained -... | |
| 7100 Series SIP-T20P Entry Level IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - Three-Line LCD: 2x15 characters and icon line - 2 line keys... | |
| 7100 Series SIP-T22P Professional IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - LCD: 132x64 graphic LCD - 3 line keys with LED - 4... | |
| 7100 Series SIP-T28P Executive IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - LCD: 320x160 graphic LCD with 4-level grayscale - 6 line keys with... | |
| 8-Port VOIP Gateway allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous... | |
| 821 Business SIP Based VoIP Telephone is optimized for professional use, from the high-resolution TFT color display to the use of secure VPN as well as TLS and SRTP, which... | |
| 9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The... | |
| 9404 Digital Deskphone is designed for light phone users with straightforward needs. 9404 Deskphone Features: - Can be deployed in mixed digital/IP telephony environments - Ideal choice for companies wanting... | |
| 9408 Digital Deskphone is designed for light phone users with straightforward needs. 9408 Deskphone Features: - Can be deployed in mixed digital/IP telephony environments - Ideal choice for companies wanting... | |
| 9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The... | |
| 9504 Digital IP Deskphone can be deployed in mixed digital/IP telephony environments and are an ideal choice for companies wanting to add digital endpoints with a consistent look and user... | |
| 9630G IP Phone. Features: - Intuitive User Interface: Helps to make users proficient and confident in performing common telephone tasks such as setting up a conference call or completing a... | |
| A compact, all-in-one desktop phone that takes the complexity out of videoconferencing, placing free video calls anywhere in the world over a broadband connection. Simply plug it into a quality-of-service... | |
| A digital voice/fax over has up to 60 (E1/PRI) voice/fax ports for communication over an existing IP network or the Internet Features: - 10/100 Mb Ethernet connectivity and full IP... | |
| A member of the Avaya one-X Desk phone Edition family, the 9620 IP Telephone is specifically designed for the everyday telephone user those who rely on multiple communications tools such... | |
| A member of the Avaya one-X Desk phone Edition family, the 9630 IP Telephone is specifically designed for the essential telephone user those for whom the telephone is essential in... | |
| A member of the Avaya one-X Desk phone Edition family, the 9640 IP Telephone is specifically designed for the essential telephone user where in the telephone is essential to completing... | |
| A member of the Avaya one-X Desk phone Edition family, the 9650 IP Telephone is specifically designed for the essential telephone user wherein the telephone is essential to completing their... | |
| A voice over IP provides toll-free voice and fax communications over the Internet or Intranet. Features: - Up to 60 ports per chassis for communication over an existing IP network... | |
| Aastra 420d Accessory Handset for MBU 400. 420d Handset Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Built-in vibrate/trembler function - Handsfree... | |
| Aastra 51i offers features and flexibility in an open-standards based, carrier grade basic level IP telephone. SIP Telephone Features: - Equipped with XML browser capabilities allowing access to customized services... | |
| Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency. Features: - Large 5.7” full VGA (640x480) color touch screen LCD... | |
| AastraLink Pro 160 is a powerful IP PBX geared specifically for small businesses. AastraLink Features: - Local SIP extensions, remote SIP users and SIP Trunking - Auto fax detection and... | |
| AastraLink Response Point 540 Gateway is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone system... | |
| AastraLink Response Point 6751i IP Telephone is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone... | |
| AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for... | |
| allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous connection between buildings... | |
| Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X... | |
| Avaya Quick Edition is a simple yet sophisticated phone system. Quick Edition is a converged communications system. That’s a fancy way of saying it uses both standard phone service and... | |
| Based on the popular Aastra 480i Screenphone platform, the VentureIP phone provides a flexible IP solution designed with interoperability and ease of use in mind. In addition to the versatile... | |
| Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business... | |
| Basic SIP Phone with 3 Line Backlit LCD Display. Features: - HD voice and PoE enabled - 2 10/100 ethernet ports - 242 x 55 pixels, 3-line LCD display -... | |
| Basic SIP Phone with 3 Line LCD Display. Features: - HD voice and PoE enabled - 1 10/100 ethernet ports - 242 x 55 pixels, 3-line LCD display - Environmentally... | |
| Business-Class SIP Telephone The Xcelerator IP gateway is complemented by the ergonomic Vertical IP2007 IP telephone, which bristles with business class features, including multiple line appearances, speakerphone, a large LCD... | |
| Calisto 540 USB VoIP Desk Phone is ideal for users that are transitioning to PC telephony. Features: - Optimized for Microsoft Office Communicator 2007 and Microsoft Lync 2010 - Speakerphone... | |
| CallFinder CDMA cellular gateway enables small to medium-sized businesses to take advantage of lower cost wireless networks to provide a substantial savings in their overall telephone bill. It connects to... | |
| Capable of providing on-line information at the touch of a button enabling users to get up to the moment information in a variety of categories. Without requiring a personal computer,... | |
| Cost effective replacement for Cisco IP telephones. As a member of the Cisco AVVID Partner program, the cost-effective TelStrat i2732 IP Telephone uses the SCCP protocol in the same manner... | |
| DID to analog adapter replacement allows a non-DID enabled PBX or key telephone system to support analog DID services through standard analog station or CO port connections. It enables the... | |
| Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function... | |
| Expands MVP2410 to 48 ports. Upgrade circuit board that plugs into MVP2410 chassis. 1 upgrade per MVP2410. | |
| Expands MVP410 to 8 ports. Upgrade circuit board that connects to existing 4 port circuit card inside MVP410. 1 upgrade per MVP410. | |
| Fortinet TalkSwitch TS-850i Hybrid Expansion Handset is a cordless handset designed for small businesses. TS-850i Handset Features: - Hybrid Flexibility: Works as both an IP and analog phone - Up... | |
| Fortinet TalkSwitch TS-850i Hybrid Wireless DECT Phone is a cordless phone designed for small businesses. TS-850i DECT Phone Features: - Hybrid Flexibility: Works as both an IP and analog phone... | |
| Full Featured USB Desktop Phone Optimized for use with Microsoft® Office Communications Server 2007 R2. Features - Convenient dial pad and display - High definition audio for best possible voice... | |
| i2004 10 piece set Function Buttonset includes 1 hold, 1 goodbye, 1 quit, 1 copy, 1 headset, 1 directory, 1 Msg/inbox, 1 shift/outbox, 1 services, and 1 expand. | |
| Ideally suited to the Small to Medium-Sized Enterprise (SME) market, the MTA 3050 provides high-quality VOIP service with the added reliability of PSTN connectivity to address issues such as E911... | |
| InfoGate 3010 is a cost-effective 4-port analog IP Gateway engineered to provide "toll quality" voice service over IP networks with up to 95% cost savings on long distance calls. Features:... | |
| InfoGate 3020 is a cost-effective 1 to 4 port analog Voice-over-IP (VoIP) gateway, engineered to provide "toll quality" voice service over IP networks for enterprises seeking to significantly reduce their... | |
| InnoMedia unveils its third generation of IP video phones, the MTA 5000 series, which comes with an abundance of exciting new features. This sleek and streamline looking series is compatible... | |
| InnoMedia unveils its third generation of IP VideoPhones, the MTA 5000 series, which comes with an abundance of exciting new features. This sleek and streamline looking series is compatible with... | |
| Integrated with ADSL/ADSL2/ADSL2+ modem to deliver high-quality voice, wire-speed routing, and port based quality of service (QoS) management, MTA 6628-1e2S is ideal for ADSL access service providers to deliver ADSL-based... | |
| IP 501, three line telephony. Features: - Three-line IP telephone - 160x80 pixel resolution graphical grayscale LCD display - Intuitive user interface with one-button access to - Superb voice quality... | |
| IP 601, six line telephony. Features: - Six-line IP telephone - 320x160 pixel resolution graphical grayscale LCD display - Supports up to three IP Expansion Modules - Intuitive user interface... | |
| IP 650, Six Line Standalone Mode. Features: - 320x160 back-lit LCD - Full duplex speakerphone - G.722 (wideband), G.711, and G.729A codecs - Dedicated and programmable soft keys - Headset... | |
| IP expansion module. Module Features: - Fourteen-line attendant console for IP 601 - 160x320 pixel resolution graphical grayscale LCD display Excellent for power users who manage multiple simultaneous telephone calls... | |
| IP Phone 1120E delivers an innovative array of features including a high-resolution, pixel-based, fully-backlit, greyscale graphical display, support for data and web-based applications as presented from external application servers, four-way... | |
| IP Phone 1140E delivers an innovative array of features including a high-resolution, fully-backlit, pixel-based graphical monochrome greyscale display, support for data and web-based applications as presented from external application servers,... | |
| IP Tie Line 2 Channel is used to tie multiple non-IP telephone systems together. Tie Line Features: - Supports telephone systems that do not provide calling party supervision - Use... | |
| ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network... | |
| ITR 8D-3 TEL Series IP Phone is an IP Speaker phone with display and works on the NEC 2000 and 2400 PBX system. Features: - Power supply required if network... | |
| M9 DECT 6.0 Replacement Enhancement Set. Features: - 3.7 V Lithium-ion rechargeable battery pack - Handset charger - Handset charger power adapter - Belt clip - RSS Feeds - DECT... | |
| M9 VoIP DECT 6.0 Cordless Telephone Complete Set empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: -... | |
| M9 VoIP DECT 6.0 Cordless Telephone empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony... | |
| Make free long distance phone calls using the Phonebridge and your computer. PhoneBridge is a simple plug and play external appliance. It's as simple as plugging in your speakers and... | |
| Merges voice and data technology on one infra-structure to eliminate long distance telephone bills - ideal for large organizations or SO/HO. Features - WAN Port: 1 x RJ45 10/100 Base-T... | |
| Mitel 5010 IP phone is a dual port, multi-line display IP telephone that provides programmable features and applications enabled by Mitel Networks IP-based Integrated Communications Platforms. It is ideal for... | |
| Mitel 5215 IP phone is a dual port, hands-free IP speakerphone with multi-line backlit display and programmable feature keys. It provides intuitive access to sophisticated call handling and converged applications. | |
| Mitel 5220 IP phone is a dual-port phone is a feature-rich, multi-line IP speakerphone with hands-free operation. It is geared toward users who must change their telephone feature set to... | |
| Mitel 5224 IP phone is designed for the enterprise power-user, the new Mitel 5224 IP Phone provides robust features and functionality needed for today’s progressive enterprise professional. It is dual... | |
| Mobility Base Unit with 420d Handset brings DECT 6.0 based technology to businesses, offering a reliable multi-handset office mobility solution. Base Unit with Handset Features: - Mobility Base Unit (MBU):... | |
| MultiModem Quad-band EDGE Cellular Modem provides wireless data communication and integrates seamlessly with virtually any application. Features: - E-GPRS Class 12 - GPRS Class 12 - Quad-band GSM/GPRS/EDGE 850/900/1800/1900 MHz... | |
| MultiVOIP AV survivable H.323 gateway for Avaya Communication Manager environments is ideal for small branch offices (1-15 phones/employees) of large corporations. It functions as the alternate gatekeeper for IP phones... | |
| ONE Plus IP Telephone System with Voicemail and Auto-Attendant is a reliable, easy to implement out-of-the-box solution. It is ideal for systems of 4 to 150 extensions. Features: - Easy... | |
| Personal video phone with superior real-time video at 30fps. High resolution 7" digital LCD screen. Includes 2.4GHz digital cordless phone. Picture-based Caller ID, 100# phonebook, full duplex speakerphone, mute, and... | |
| Phone Systems > IP Phones > 504G > Cisco Small Business SPA 504G VoIP 4 Line Telephone | |
| Polycom's SoundStation IP 4000 provides remarkable voice quality for your SIP environment. Provides the same quality as Polycom's well known SoundStation in a VoIP connected conference phone. Features: - Allows... | |
| Provides predictable, real-time, toll-quality voice and fax communication over your existing IP data network or the Internet. Turnkey solutions ideal for companies that want to save money on long distance,... | |
| Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance... | |
| Quad-Band MultiModem GPRS USB External Wireless Modem offers standards-based GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. External Wireless... | |
| Quick Edition eliminates the need for a central server without eliminating performance. Embedding communication software in the phones removes cost and increases reliability. It is scalable, too. As you add... | |
| Single-port analog terminal adaptor. Features: - SIP standardization - One Voice Port (RJ-11) - Call switching between VoIP and PSTN calls - Supports FSK Caller ID, hold, call waiting, call... | |
| SL1100 IP 24-button telephone. Manufacturer's # IP4WW-24TIXH-B-TEL. Features: - Power supply required if network does not support power over ethernet (POE) - 24 key handset - Backlit keypad and soft... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 320 Innovative Business SIP Based VoIP Telephone fulfils the most important requirements... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 360 Innovative Business SIP Based VoIP Telephone with Graphical Display fulfills the... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 370 Innovative Business SIP Based VoIP Telephone with High-Definition Graphical Display fulfills... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 820 Business SIP Based VoIP Telephone with High-Resolution TFT Color Display fulfills... | |
| SoundPoint Desktop IP 560 is a future-proof SIP phone that combines GigE support and the Polycom HD Voice experience. IP 560 Features: - Inbuilt Gigabit Ethernet support - Four lines... | |
| Standard SIP Phone with 3 Line Backlit LCD Display. Features: - HD voice and PoE enabled - 2 10/100 ethernet ports - 3.5mm plantronics compatible electronic hook switch control port... | |
| Standard SIP Phone with 6 Line Backlit LCD Display. Features: - HD voice and PoE enabled - 2 10/100 Ethernet ports - 3.5mm plantronics compatible electronic hook switch control port... | |
| The 2-Port FXS/FXO SIP Gateway provides toll-free voice and fax communications over the Internet or Intranet. The MultiVOIP FX gateway connects directly to phones, fax machines, key systems, PSTN lines,... | |
| The 4-Port FXS/FXO SIP Gateway provides toll-free voice and fax communications over the Internet or Intranet. The MultiVOIP FX gateway connects directly to phones, fax machines, key systems, PSTN lines,... | |
| The 4601 IP Telephone is an entry-level telephone with two call appearances, eight fixed feature buttons, and a message waiting indicator.The 4601 does not support a display, speaker or additional... | |
| The 4620SW IP telephone operates on your Internet Protocol (IP) voice network. The 4600 Series IP phones provide the same advanced calling features and functions as traditional Avaya telephones. This... | |
| The 4621SW IP Telephone is based on the 4620SW with the same housing, feature buttons and software along with an enhanced backlit display. The 4621SW supports the new EU24BL (backlit... | |
| The 480i CT IP phone is an advanced, fully featured IP screen telephone base station with a separate cordless handset. The speakerphone provides excellent voice clarity and delivery, and it... | |
| The 480i SIP broadsoft phone provides enhanced BLF (Busy Lamp Field) and presence information (out to lunch, busy, DND and more). It also lets you view a phone status on... | |
| The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind. Aastra's Voip Technology Features: - Full duplex corded... | |
| The 5420 sports features like a large-scale display, online access for near-instant upgrades, and automatic key/button labeling. An available expansion unit provides 24 additional programmable buttons with associated display label... | |
| The Aastra 53i offers flexibility in a standard based, carrier-grade basic level IP telephone. With a sleek and elegant design and 3 line LCD display, the 53i is fully interoperable... | |
| The Aastra 55i offers powerful features and flexibility in a standards based, carrier-grade advanced level expandable IP telephone. With a sleek and elegant design, 144 x 75 pixel backlit LCD... | |
| The Aastra 57i offers powerful features and flexibility in a standards based, carrier-grade advanced level expandable IP telephone. With a sleek and elegant design, large 144 x 128 pixel graphical... | |
| The Avaya 2402 is a cost-effective, two-wire digital telephone perfect for many office applications. It is designed to complement the 2410 mid-level and 2420 executive telephones. The 2402 has a... | |
| The Avaya 2420 Digital Telephone sports an array of convenient features while supporting expansion capabilities and effective integration with current infrastructure investments. This telephone provides a large-scale display for easy... | |
| The Avaya 5410 incorporates sleek design, improved ergonomics and enterprise-class voice quality. Avaya 5410 is a flexible display telephone with several capabilities such as local call log and speed dial... | |
| The CallFinder DID-to-analog adapter allows a non-DID enabled PBX or key telephone system to support analog DID services through standard analog station or CO port connections. It enables the phone... | |
| The CallFinder GSM cellular gateway enables small to medium sized businesses to take advantage of lower cost wireless networks to provide substantial savings in their overall telephone bill. It connects... | |
| The Cisco IP Phone 7912G provides core business features and addresses the communication needs of a cubicle worker who conducts low to medium telephone traffic. The Cisco IP Phone 7912G... | |
| The Converge Pro VH20 provides a direct connection between Converge Pro audio conferencing systems and VoIP-based PBX phone systems so that users can transport audio signals across their IP networks. | |
| The InnoMedia MTA 3308 IP Phone offers all the features you would expect on a telephone, with the added information-rich capabilities only possible through IP telephony. InnoMedia has been exclusively... | |
| The large high-definition TFT color display is not only larger than the one of its little brother snom 820, it also offers an advancement in technical innovation. This display is... | |
| The Model 480i CT offers cordless mobility for enterprise workers. The cordless handset provides VoIP access anywhere within an office or warehouse with exceptional features and performance. Cordless Handset Features:... | |
| The MTA 3030 is the ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their small and medium-sized enterprise (SME) customers. The MTA 3030 is... | |
| The MTA 3080 is the ideal digital gateway solution for a service provider's small and medium-sized enterprise (SME) customers who use a PBX with a T1 interface. Its Ethernet-based interfaces... | |
| The MTA 3080Re is the most versatile VOIP CPE available to service operators today. Combining the best features of InnoMedia's award-winning IP telephony products, the MTA 3080Re offers unsurpassed quality... | |
| The MTA 333Re allows users to connect a phone to a single device that provides the cost-effectiveness of VOIP and the reliability of the PSTN during power failures or loss... | |
| The MTA 6328-4 represents InnoMedia's next generation of VOIP multimedia terminal adapters. Expanding on the widely deployed 3328Re technology, the new 6328-4 has been redesigned to offer increased performance resulting... | |
| The MTA 6328Re represents InnoMedia's next generation of VOIP multimedia terminal adapters. Expanding on the original 3328Re technology, the new 6328Re has been redesigned to offer increased performance resulting in... | |
| The MTA 6328Re4S represents InnoMedia’s next generation of VOIP multimedia terminal adapters. Expanding on the original 3328Re technology, the new MTA 6328Re4S has been redesigned to offer increased performance resulting... | |
| The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive... | |
| The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available... | |
| The MultiVOIP FX SIP gateway provides toll-free voice and fax communications over the Internet or Intranet. Available in 2-, 4-, and 8-port models, the MultiVOIP FX gateway connects directly to... | |
| The MultiVOIP FX SIP gateway provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into your existing data network, you can realize substantial... | |
| The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary... | |
| The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary... | |
| The Norstar VoIP Gateway is a VoIP trunk-side networking solution that enables voice applications to be handled over the data infrastructure. The VoIP Gateway allows existing small multi-site Norstar customers... | |
| The SBM24 Expansion Module is supported on the 9630, 9640 and 9650 telephones. This module provides 24 additional programmable buttons, which may be configured as call appearances, bridged appearances, or... | |
| The standalone MTA 3328 with 4 or 8 voice ports allows broadband service providers to deploy new revenue-generating telephony services to their customers. Compatible with any standard analog telephone set,... | |
| The standalone MTA 3328Re with 1 or 2 voice ports is an ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their customers. Compatible with... | |
| The standalone MTA 6328-8E1S with 8 voice ports is an ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their customers. Compatible with any standard... | |
| The TalkAnytime web-based click-to-talk media server provides direct, real-time voice interaction, over the Internet, between web site visitors and your sales and support staff. Customers simply click a button on... | |
| The TeleVoIP Stick is a revolutionary residential Voip system that breaks down the barriers to widespread home implementation. It is designed and engineered to enable the transparent blending of the... | |
| The VentureIP Gateway allows connectivity with the local PSTN. Each Gateway supports up to 4 telephone lines, and multiple Gateways can exist in the same network. Internet Telephony Editor's Choice... | |
| This ergonomic eight-line IP capable telephone with diplay is NEC's replacment for DTP series. Dterm Telephone Features: - 8 button display - Up to 16 programmable keys for Direct Sation... | |
| This ergonomic eight-line IP capable telephone with diplay is NEC's replacment for DTP series. Features: - 8 button display - Available in soft white or black - Up to 16... | |
| This product is designed to increase the power and flexibility of the 5i Series SIP telephones. Up to three modules can be used with either the 55i, 57i or 57i... | |
| This product is designed to increase the power and flexibility of the 5i Series SIP telephones. Up to three modules can be used with either the 57i or 57i CT... | |
| Two-line IP telephone. 132x46 pixel resolution graphical grayscale LCD. Features: - Intuitive user interface with one-button access to common telephony features - Superb voice quality when used with a headset,... | |
| Unified IP Phone 7961G is part of the Cisco Systems award-winning IP phone portfolio. The Phone is a full-featured, enhanced manager IP phone that is designed to meet the needs... | |
| Universal AC Adapter for I Series (91, 9480, 67xxi series) | |
| Video Telephony Over Broadband Networks. Features: - H.264 Superior Video Quality Codec - MP3 Ringtone Support - Universal Connectivity with USB - 3 Party Video Conferencing - 3G Mobile System... | |
| Vodavi 6804 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP... | |
| Vodavi 6812 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP... | |
| Vodavi 6830 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP... | |
| Voice over IP gateway provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings... | |
| VoIP Analog Terminal Adaptor, provides a total endpoint solution for interfacing traditional touch tone analog telephones and fax machines to VoIP applications. Features: - SIP standardization deployed throughout - Two... | |
| Wall mount for IP phones. | |
| Wireless Headset Adapter for Snom 320, 360, and 370 IP Phones that provides control of wireless headsets by serving as the bridge between professional VoIP telephony and the professional wireless... | |
| With the Snom 320, 360 and 370 Expansion Module, your Snom has the best features to meet the requirements of executive and administrative staff who require high call coverage and... | |
| Without requiring a personal computer, InfoTalk V seamlessly and transparently routes long distance calls over the Internet. InfoTalk V connects to an analog phone and its wall jack allowing users... | |
| Yealink Series Advanced IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 132x64 graphic LCD with backlight - 3 VoIP accounts - 45 keys including... | |
| Yealink Series Basic IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 20 keys including 2 programmable keys - Integrated voice response (IVR) system -... | |
| Yealink Series Entry Level IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 3-line LCD display (2 x 15 characters and an icon line) -... | |
| Yealink Series Executive IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 320x160 graphic LCD with 4-level grayscales - 6 VoIP accounts - 48 keys... | |
| Yealink Series IP Media Video Phone with PoE. Features: - TI DaVinci chipset, 2M CMOS camera - HD Voice, H.264 and H.263 Video codec - 4 VoIP accounts, multi-desktop -... | |
| Yealink Series IP Phone Expansion Module with 38 Programmable Keys is designed for use with T-26P and T-28P. Features: - TI TITAN chipset and TI voice engine - 38 programmable... | |
| Yealink Series IP Phone Expansion Module with LCD Display is designed for use with T-26P and T-28P. Features: - Rich visual experience with 160x320 graphic LCD - 20 physical keys... | |
| Yealink Series Professional IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 132x64 graphic LCD with backlight - 3 VoIP accounts - 32 keys including... |