TelephoneStuff.com Valcom Desk-Top/Wall Talkback Speaker V-762

Description
45 ohm talkback desk speaker designed to be used with Valcom "handsfree" talkback control units. The volume may be adjusted with the knob on the front of the housing. Talkback Speaker Features: - Requires no additional Power Source - Self-standing desk top/wall speaker can be mounted on a flat surface as a mini-speaker - Off-hook voice announce with handsfree reply - Volume control - Available in Black, White, and Gray - Control Unit Power Requirements: +0 Valcom Power Units
Description
45 ohm talkback desk speaker designed to be used with Valcom "handsfree" talkback control units. The volume may be adjusted with the knob on the front of the housing. Talkback Speaker Features: - Requires no additional Power Source - Self-standing desk top/wall speaker can be mounted on a flat surface as a mini-speaker - Off-hook voice announce with handsfree reply - Volume control - Available in Black, White, and Gray - Control Unit Power Requirements: +0 Valcom Power Units

Suppliers

Company
Product
Description
Supplier Links
Valcom Desk-Top/Wall Talkback Speaker - V-762 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Desk-Top/Wall Talkback Speaker
V-762
Valcom Desk-Top/Wall Talkback Speaker V-762
45 ohm talkback desk speaker designed to be used with Valcom "handsfree" talkback control units. The volume may be adjusted with the knob on the front of the housing. Talkback Speaker Features: - Requires no additional Power Source - Self-standing desk top/wall speaker can be mounted on a flat surface as a mini-speaker - Off-hook voice announce with handsfree reply - Volume control - Available in Black, White, and Gray - Control Unit Power Requirements: +0 Valcom Power Units

45 ohm talkback desk speaker designed to be used with Valcom "handsfree" talkback control units. The volume may be adjusted with the knob on the front of the housing.
Talkback Speaker Features:
- Requires no additional Power Source
- Self-standing desk top/wall speaker can be mounted on a flat surface as a mini-speaker
- Off-hook voice announce with handsfree reply
- Volume control
- Available in Black, White, and Gray
- Control Unit Power Requirements: +0 Valcom Power Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-762
Product Name Valcom Desk-Top/Wall Talkback Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details