TelephoneStuff.com Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features - Virtual Private Network - 10 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal - Xauth User... | |
| NOW WITH 5 YEAR WARRANTY DIRECT FROM THE MANUFACTURER! | |
| Recommended for: Coffee shops and restaurants deploying a zero-configuration WLAN so that users do not need to change any settings Providing Hotspot service with minimal maintenance cost and no administration... | |
| 1-Port FXS/FXO VOIP Gateway allow paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a... | |
| 10 Button LCD Telephone has an easy to read LCD screen of 4 display lines for feature-prompting information. Phone only works on the CIX40 system. LCD Telephone Features: - One-touch... | |
| 2-Port VOIP Gateway allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous... | |
| 2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with... | |
| 2400/4600 Series replacement handset. | |
| 2410 Digital IP Phone is a flexible display telephone with several capabilities such as local call log and speed dial not available on previous generations of digital telephones. It delivers... | |
| 2757 VOIP Telephone offers features to optimize productivity and efficiency. Features: - Call Transfer - 3-Way Conference - Hold - DND - Message Waiting Indicator - Call History - Phone... | |
| 48 VDC Ethernet / AC Power wall adapter. Note: - Replaced by Mitel Power Cord for Mitel 5300 Series Phone and Mitel Plug for Mitel 5300 Series Power Cord | |
| 5.8 MHz VOIP Telephone supports 1 VoIP voice line and 1 VoIP fax line. TCX 800 Handset is included. Features: - Online voice message management - WAN/LAN bridging, routing, and... | |
| 6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14” endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded... | |
| 6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint. Features: - Microsoft Communicator... | |
| 6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and... | |
| 7100 Series Expansion Module allows for increased call control and flexibility. Features: - 38 Programmable keys with dual-color LED for each - Up to 6 Units may be daisy-chained -... | |
| 7100 Series SIP-T20P Entry Level IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - Three-Line LCD: 2x15 characters and icon line - 2 line keys... | |
| 7100 Series SIP-T22P Professional IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - LCD: 132x64 graphic LCD - 3 line keys with LED - 4... | |
| 7100 Series SIP-T28P Executive IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - LCD: 320x160 graphic LCD with 4-level grayscale - 6 line keys with... | |
| 8-Port VOIP Gateway allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous... | |
| 802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks. Features: - 4-in-1 design consisting of access points, repeater, bridge and... | |
| 821 Business SIP Based VoIP Telephone is optimized for professional use, from the high-resolution TFT color display to the use of secure VPN as well as TLS and SRTP, which... | |
| 9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The... | |
| 9404 Digital Deskphone is designed for light phone users with straightforward needs. 9404 Deskphone Features: - Can be deployed in mixed digital/IP telephony environments - Ideal choice for companies wanting... | |
| 9408 Digital Deskphone is designed for light phone users with straightforward needs. 9408 Deskphone Features: - Can be deployed in mixed digital/IP telephony environments - Ideal choice for companies wanting... | |
| 9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The... | |
| 9504 Digital IP Deskphone can be deployed in mixed digital/IP telephony environments and are an ideal choice for companies wanting to add digital endpoints with a consistent look and user... | |
| 9630G IP Phone. Features: - Intuitive User Interface: Helps to make users proficient and confident in performing common telephone tasks such as setting up a conference call or completing a... | |
| A compact, all-in-one desktop phone that takes the complexity out of videoconferencing, placing free video calls anywhere in the world over a broadband connection. Simply plug it into a quality-of-service... | |
| A digital voice/fax over has up to 60 (E1/PRI) voice/fax ports for communication over an existing IP network or the Internet Features: - 10/100 Mb Ethernet connectivity and full IP... | |
| A G.SHDSL 4-port Security Gateway. A cost-effective DSL solution designed for medium-sized businesses to access the Internet or remote office networks. It integrates a high-speed DSL port, 4-port 10/100Mbps auto... | |
| A member of the Avaya one-X Desk phone Edition family, the 9620 IP Telephone is specifically designed for the everyday telephone user those who rely on multiple communications tools such... | |
| A member of the Avaya one-X Desk phone Edition family, the 9630 IP Telephone is specifically designed for the essential telephone user those for whom the telephone is essential in... | |
| A member of the Avaya one-X Desk phone Edition family, the 9640 IP Telephone is specifically designed for the essential telephone user where in the telephone is essential to completing... | |
| A member of the Avaya one-X Desk phone Edition family, the 9650 IP Telephone is specifically designed for the essential telephone user wherein the telephone is essential to completing their... | |
| A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded... | |
| A versatile outdoor wireless solution suitable for multiple applications. Not only does the compact, outdoor wireless solution function as an Access Point for establishing a high-power WLAN, but also as... | |
| A voice over IP provides toll-free voice and fax communications over the Internet or Intranet. Features: - Up to 60 ports per chassis for communication over an existing IP network... | |
| Aastra 420d Accessory Handset for MBU 400. 420d Handset Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Built-in vibrate/trembler function - Handsfree... | |
| Aastra 51i offers features and flexibility in an open-standards based, carrier grade basic level IP telephone. SIP Telephone Features: - Equipped with XML browser capabilities allowing access to customized services... | |
| Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency. Features: - Large 5.7” full VGA (640x480) color touch screen LCD... | |
| AastraLink Pro 160 is a powerful IP PBX geared specifically for small businesses. AastraLink Features: - Local SIP extensions, remote SIP users and SIP Trunking - Auto fax detection and... | |
| AastraLink Response Point 540 Gateway is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone system... | |
| AastraLink Response Point 6751i IP Telephone is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone... | |
| AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for... | |
| Allows a single high-speed internet connection and safely connects Macs and PCs to your high speed Internet modem or an Ethernet backbone. It's fast, user-friendly, value priced and mounts in... | |
| allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous connection between buildings... | |
| AP20 IP DECT access point. Manufacturer's Model # AP20 ACCESS POINT. Features: - Omni-directional 1.9GHz access point for ML440 DECT Handsets. - Connects directly to LAN via a Level 2... | |
| Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X... | |
| Avaya Quick Edition is a simple yet sophisticated phone system. Quick Edition is a converged communications system. That’s a fancy way of saying it uses both standard phone service and... | |
| Based on the popular Aastra 480i Screenphone platform, the VentureIP phone provides a flexible IP solution designed with interoperability and ease of use in mind. In addition to the versatile... | |
| Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business... | |
| Basic SIP Phone with 3 Line Backlit LCD Display. Features: - HD voice and PoE enabled - 2 10/100 ethernet ports - 242 x 55 pixels, 3-line LCD display -... | |
| Basic SIP Phone with 3 Line LCD Display. Features: - HD voice and PoE enabled - 1 10/100 ethernet ports - 242 x 55 pixels, 3-line LCD display - Environmentally... | |
| BCM VoIP Gateway Software Authorization Codes. Features - Used to enable VoIP trunks for remote sites and offices for the BCM 200 and 400. | |
| Business-Class SIP Telephone The Xcelerator IP gateway is complemented by the ergonomic Vertical IP2007 IP telephone, which bristles with business class features, including multiple line appearances, speakerphone, a large LCD... | |
| Calisto 540 USB VoIP Desk Phone is ideal for users that are transitioning to PC telephony. Features: - Optimized for Microsoft Office Communicator 2007 and Microsoft Lync 2010 - Speakerphone... | |
| CallFinder CDMA cellular gateway enables small to medium-sized businesses to take advantage of lower cost wireless networks to provide a substantial savings in their overall telephone bill. It connects to... | |
| Capable of providing on-line information at the touch of a button enabling users to get up to the moment information in a variety of categories. Without requiring a personal computer,... | |
| Constructed of rugged steel with a lock assembly these enclosures are perfect for areas where there is limited floor or ceiling space and a need for security. inside space accomadates... | |
| Cost effective replacement for Cisco IP telephones. As a member of the Cisco AVVID Partner program, the cost-effective TelStrat i2732 IP Telephone uses the SCCP protocol in the same manner... | |
| Delivers a cost-effective and easy-to-use Wireless LAN solution for residential and business applications. Allows users to communicate and access data with effecient link quality and high-level network security. By using... | |
| Designed specifically for residential use, the On-Q® Wireless Access Point mounts flush in the ceiling and practically disappears when installed. No bigger than an in-ceiling speaker or smoke detector, the... | |
| Designed with integrated billing and receipt printing capabilities, the B-4000 allows public businesses such as coffee shops, bookstores, libraries and airport terminals to cater to customers seeking Wi-Fi Internet access. | |
| DID to analog adapter replacement allows a non-DID enabled PBX or key telephone system to support analog DID services through standard analog station or CO port connections. It enables the... | |
| Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through... | |
| Engenius wireless indoor access point/client bridge/router. Features: - PowerGear solution for advanced wireless applications - Ushering in the next generation of indoor client bridges with access point functionality - Provides... | |
| EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af... | |
| EOC-8610 series brings you the maximum range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options,... | |
| Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function... | |
| Expands MVP2410 to 48 ports. Upgrade circuit board that plugs into MVP2410 chassis. 1 upgrade per MVP2410. | |
| Expands MVP410 to 8 ports. Upgrade circuit board that connects to existing 4 port circuit card inside MVP410. 1 upgrade per MVP410. | |
| Firewall 35-VPN Gateway. Features: - Virtual Private Network: - 35 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal... | |
| Firewall 70-VPN Gateway. Features: - Virtual Private Network - 100 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal... | |
| Fortinet TalkSwitch TS-850i Hybrid Expansion Handset is a cordless handset designed for small businesses. TS-850i Handset Features: - Hybrid Flexibility: Works as both an IP and analog phone - Up... | |
| Fortinet TalkSwitch TS-850i Hybrid Wireless DECT Phone is a cordless phone designed for small businesses. TS-850i DECT Phone Features: - Hybrid Flexibility: Works as both an IP and analog phone... | |
| Full Featured USB Desktop Phone Optimized for use with Microsoft® Office Communications Server 2007 R2. Features - Convenient dial pad and display - High definition audio for best possible voice... | |
| i2004 10 piece set Function Buttonset includes 1 hold, 1 goodbye, 1 quit, 1 copy, 1 headset, 1 directory, 1 Msg/inbox, 1 shift/outbox, 1 services, and 1 expand. | |
| Ideally suited to the Small to Medium-Sized Enterprise (SME) market, the MTA 3050 provides high-quality VOIP service with the added reliability of PSTN connectivity to address issues such as E911... | |
| InfoGate 3010 is a cost-effective 4-port analog IP Gateway engineered to provide "toll quality" voice service over IP networks with up to 95% cost savings on long distance calls. Features:... | |
| InfoGate 3020 is a cost-effective 1 to 4 port analog Voice-over-IP (VoIP) gateway, engineered to provide "toll quality" voice service over IP networks for enterprises seeking to significantly reduce their... | |
| InnoMedia unveils its third generation of IP video phones, the MTA 5000 series, which comes with an abundance of exciting new features. This sleek and streamline looking series is compatible... | |
| InnoMedia unveils its third generation of IP VideoPhones, the MTA 5000 series, which comes with an abundance of exciting new features. This sleek and streamline looking series is compatible with... | |
| Integrated with ADSL/ADSL2/ADSL2+ modem to deliver high-quality voice, wire-speed routing, and port based quality of service (QoS) management, MTA 6628-1e2S is ideal for ADSL access service providers to deliver ADSL-based... | |
| IP 501, three line telephony. Features: - Three-line IP telephone - 160x80 pixel resolution graphical grayscale LCD display - Intuitive user interface with one-button access to - Superb voice quality... | |
| IP 601, six line telephony. Features: - Six-line IP telephone - 320x160 pixel resolution graphical grayscale LCD display - Supports up to three IP Expansion Modules - Intuitive user interface... | |
| IP 650, Six Line Standalone Mode. Features: - 320x160 back-lit LCD - Full duplex speakerphone - G.722 (wideband), G.711, and G.729A codecs - Dedicated and programmable soft keys - Headset... | |
| IP expansion module. Module Features: - Fourteen-line attendant console for IP 601 - 160x320 pixel resolution graphical grayscale LCD display Excellent for power users who manage multiple simultaneous telephone calls... | |
| IP Phone 1120E delivers an innovative array of features including a high-resolution, pixel-based, fully-backlit, greyscale graphical display, support for data and web-based applications as presented from external application servers, four-way... | |
| IP Phone 1140E delivers an innovative array of features including a high-resolution, fully-backlit, pixel-based graphical monochrome greyscale display, support for data and web-based applications as presented from external application servers,... | |
| IP Tie Line 2 Channel is used to tie multiple non-IP telephone systems together. Tie Line Features: - Supports telephone systems that do not provide calling party supervision - Use... | |
| ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network... | |
| ITR 8D-3 TEL Series IP Phone is an IP Speaker phone with display and works on the NEC 2000 and 2400 PBX system. Features: - Power supply required if network... | |
| M9 DECT 6.0 Replacement Enhancement Set. Features: - 3.7 V Lithium-ion rechargeable battery pack - Handset charger - Handset charger power adapter - Belt clip - RSS Feeds - DECT... | |
| M9 VoIP DECT 6.0 Cordless Telephone Complete Set empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: -... | |
| M9 VoIP DECT 6.0 Cordless Telephone empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony... | |
| Make free long distance phone calls using the Phonebridge and your computer. PhoneBridge is a simple plug and play external appliance. It's as simple as plugging in your speakers and... | |
| Manual for ISDN Network Gateway for SX200 & 2000 Lite. Release 5 Software. Available in Hard Copy only. | |
| Merges voice and data technology on one infra-structure to eliminate long distance telephone bills - ideal for large organizations or SO/HO. Features - WAN Port: 1 x RJ45 10/100 Base-T... | |
| Meru Dual 802.11n Radio with 3x3 MIMO Antenna Array. Access Point Features: - Includes 6 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - Air Traffic Control technology provides high performance full-speed... | |
| Meru Dual Radio 802.11 a/b/g Access Point for use in harsh environments, indoors or outdoors. Radio Access Point Features: - MAC Filtering - Encryption - WEP keys of 40 bits,... | |
| Meru Dual Radio 802.11 a/b/g Access Point with 2 Dual Band 802.11 a/b/g Omnidirectional antennas - 2.4 GHz (2dBi) and 5 GHz (3 dBi). Radio Access Point Features: - Easy-to-deploy,... | |
| Meru Dual Radio 802.11 a/b/g Access Point with 2 Dual Band 802.11 a/b/g Omnidirectional Antennas - 2.4 GHz (2dBi) and 5 GHz (5 dBi). Meru Dual Radio Features: - Zero... | |
| Meru Dual Radio 802.11n Access Point with 1 a/b/g radio and 1 a/b/g/n radio. Radio Access Point Features: - Dual 802.11b/g and 802.11a software programmable radios - Simultaneously support 802.11b,... | |
| Meru Single Radio 802.11 a/b/g Access Point with 2 Dual Band 802.11 a/b/g Omnidirectional Antennas.2.4 GHz (2dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - True 802.11 b/g... | |
| Meru Single Radio 802.11a/b/g/n Access Point Includes 3 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - 2.4 GHz (2 dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - Air... | |
| Mitel 5010 IP phone is a dual port, multi-line display IP telephone that provides programmable features and applications enabled by Mitel Networks IP-based Integrated Communications Platforms. It is ideal for... | |
| Mitel 5215 IP phone is a dual port, hands-free IP speakerphone with multi-line backlit display and programmable feature keys. It provides intuitive access to sophisticated call handling and converged applications. | |
| Mitel 5220 IP phone is a dual-port phone is a feature-rich, multi-line IP speakerphone with hands-free operation. It is geared toward users who must change their telephone feature set to... | |
| Mitel 5224 IP phone is designed for the enterprise power-user, the new Mitel 5224 IP Phone provides robust features and functionality needed for today’s progressive enterprise professional. It is dual... | |
| Mobility Base Unit with 420d Handset brings DECT 6.0 based technology to businesses, offering a reliable multi-handset office mobility solution. Base Unit with Handset Features: - Mobility Base Unit (MBU):... | |
| Mount these enclosures into standard 2'x2' ceiling tiles for a clean look and easy access. Each unit is designed to house a variety of wireless access points. Single edge-protected access... | |
| MultiModem Quad-band EDGE Cellular Modem provides wireless data communication and integrates seamlessly with virtually any application. Features: - E-GPRS Class 12 - GPRS Class 12 - Quad-band GSM/GPRS/EDGE 850/900/1800/1900 MHz... | |
| MultiVOIP AV survivable H.323 gateway for Avaya Communication Manager environments is ideal for small branch offices (1-15 phones/employees) of large corporations. It functions as the alternate gatekeeper for IP phones... | |
| NetLink 150 Telephony Gateway (Digital 2W - ROHS) provides the interface between the Ethernet LAN and the host telephone switch. NetLink Telephony Gateway Features: - Each Telephony Gateway supports 16... | |
| NetLink OAI Gateway OIA Gateway Features: - Open Application Interface (OAI) for custom feature integration - Requires a serial port connection to customer provided computer and software - RoHS compliant... | |
| NetLink Telephony Gateway - Analog (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through analog station ports. Requires power supply (TPS101A) NetLink... | |
| NetLink Telephony Gateway - Avaya Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply (TPS101A)... | |
| NetLink Telephony Gateway - Executone IDS Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply... | |
| NetLink Telephony Gateway - Mitel Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply (TPS101A)... | |
| NetLink Telephony Gateway - Nortel Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply (TPS100A)... | |
| NetLink Telephony Gateway - Panasonic DBS Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply... | |
| NetLink Telephony Gateway - Universal Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 8 or 16... | |
| ONE Plus IP Telephone System with Voicemail and Auto-Attendant is a reliable, easy to implement out-of-the-box solution. It is ideal for systems of 4 to 150 extensions. Features: - Easy... | |
| Open Application Interface (OAI) for custom feature integration. Requires a serial port connection to customer provided computer and software. | |
| Personal video phone with superior real-time video at 30fps. High resolution 7" digital LCD screen. Includes 2.4GHz digital cordless phone. Picture-based Caller ID, 100# phonebook, full duplex speakerphone, mute, and... | |
| Phone Systems > IP Phones > 504G > Cisco Small Business SPA 504G VoIP 4 Line Telephone | |
| Polycom's SoundStation IP 4000 provides remarkable voice quality for your SIP environment. Provides the same quality as Polycom's well known SoundStation in a VoIP connected conference phone. Features: - Allows... | |
| Provides predictable, real-time, toll-quality voice and fax communication over your existing IP data network or the Internet. Turnkey solutions ideal for companies that want to save money on long distance,... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through analog station ports. Supports 8 or 16 talk paths. Up to 40 telephony gateways may... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 16 talk paths. Up to 40 telephony gateways may be linked... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 16 talk paths. Up yo 40 telephony gateways may be linked... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 8 or 16 talk paths. Up yo 40 telephony gateways may... | |
| Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance... | |
| Quad-Band MultiModem GPRS USB External Wireless Modem offers standards-based GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. External Wireless... | |
| Quick Edition eliminates the need for a central server without eliminating performance. Embedding communication software in the phones removes cost and increases reliability. It is scalable, too. As you add... | |
| Share a single high-speed DSL or Cable broadband Internet connection among multiple computers throughout your home or small office using a Leviton Gateway. Built-in switch that links remote locations together—instantly... | |
| Siemens Gigaset Bluetooth gateway. Features: - Make and receive mobile calls from any phone in the house - Works with or without a landline - Operates with all existing corded... | |
| Single-port analog terminal adaptor. Features: - SIP standardization - One Voice Port (RJ-11) - Call switching between VoIP and PSTN calls - Supports FSK Caller ID, hold, call waiting, call... | |
| SIP-DECT Access Point for Indoor Use. SIP-DECT Features: - Handles up to 8 simultaneous voice and 12 signaling channels - Endpoint for media streams - 3 operation status indicator (LEDs)... | |
| SIP-DECT Access Point for Outdoor Use. SIP-DECT Features: - Handles up to 8 simultaneous voice and 12 signaling channels - Endpoint for media streams - 3 operation status indicator (LEDs)... | |
| SL1100 IP 24-button telephone. Manufacturer's # IP4WW-24TIXH-B-TEL. Features: - Power supply required if network does not support power over ethernet (POE) - 24 key handset - Backlit keypad and soft... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 320 Innovative Business SIP Based VoIP Telephone fulfils the most important requirements... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 360 Innovative Business SIP Based VoIP Telephone with Graphical Display fulfills the... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 370 Innovative Business SIP Based VoIP Telephone with High-Definition Graphical Display fulfills... | |
| Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 820 Business SIP Based VoIP Telephone with High-Resolution TFT Color Display fulfills... | |
| SoundPoint Desktop IP 560 is a future-proof SIP phone that combines GigE support and the Polycom HD Voice experience. IP 560 Features: - Inbuilt Gigabit Ethernet support - Four lines... | |
| Standard SIP Phone with 3 Line Backlit LCD Display. Features: - HD voice and PoE enabled - 2 10/100 ethernet ports - 3.5mm plantronics compatible electronic hook switch control port... | |
| Standard SIP Phone with 6 Line Backlit LCD Display. Features: - HD voice and PoE enabled - 2 10/100 Ethernet ports - 3.5mm plantronics compatible electronic hook switch control port... | |
| The 2-Port FXS/FXO SIP Gateway provides toll-free voice and fax communications over the Internet or Intranet. The MultiVOIP FX gateway connects directly to phones, fax machines, key systems, PSTN lines,... | |
| The 4-Port FXS/FXO SIP Gateway provides toll-free voice and fax communications over the Internet or Intranet. The MultiVOIP FX gateway connects directly to phones, fax machines, key systems, PSTN lines,... | |
| The 4601 IP Telephone is an entry-level telephone with two call appearances, eight fixed feature buttons, and a message waiting indicator.The 4601 does not support a display, speaker or additional... | |
| The 4620SW IP telephone operates on your Internet Protocol (IP) voice network. The 4600 Series IP phones provide the same advanced calling features and functions as traditional Avaya telephones. This... | |
| The 4621SW IP Telephone is based on the 4620SW with the same housing, feature buttons and software along with an enhanced backlit display. The 4621SW supports the new EU24BL (backlit... | |
| The 480i CT IP phone is an advanced, fully featured IP screen telephone base station with a separate cordless handset. The speakerphone provides excellent voice clarity and delivery, and it... | |
| The 480i SIP broadsoft phone provides enhanced BLF (Busy Lamp Field) and presence information (out to lunch, busy, DND and more). It also lets you view a phone status on... | |
| The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind. Aastra's Voip Technology Features: - Full duplex corded... | |
| The 5420 sports features like a large-scale display, online access for near-instant upgrades, and automatic key/button labeling. An available expansion unit provides 24 additional programmable buttons with associated display label... | |
| The Aastra 53i offers flexibility in a standard based, carrier-grade basic level IP telephone. With a sleek and elegant design and 3 line LCD display, the 53i is fully interoperable... | |
| The Aastra 55i offers powerful features and flexibility in a standards based, carrier-grade advanced level expandable IP telephone. With a sleek and elegant design, 144 x 75 pixel backlit LCD... | |
| The Aastra 57i offers powerful features and flexibility in a standards based, carrier-grade advanced level expandable IP telephone. With a sleek and elegant design, large 144 x 128 pixel graphical... | |
| The Avaya 2402 is a cost-effective, two-wire digital telephone perfect for many office applications. It is designed to complement the 2410 mid-level and 2420 executive telephones. The 2402 has a... | |
| The Avaya 2420 Digital Telephone sports an array of convenient features while supporting expansion capabilities and effective integration with current infrastructure investments. This telephone provides a large-scale display for easy... | |
| The Avaya 5410 incorporates sleek design, improved ergonomics and enterprise-class voice quality. Avaya 5410 is a flexible display telephone with several capabilities such as local call log and speed dial... | |
| The Avaya G650 Media Gateway delivers the scalability, features, and system uptime that enterprises require for mission-critical telephony applications in campus and large office environments. The G650 seamlessly integrates traditional... | |
| The CallFinder DID-to-analog adapter allows a non-DID enabled PBX or key telephone system to support analog DID services through standard analog station or CO port connections. It enables the phone... | |
| The CallFinder GSM cellular gateway enables small to medium sized businesses to take advantage of lower cost wireless networks to provide substantial savings in their overall telephone bill. It connects... | |
| The Cisco Aironet 1200 Series Features: - Creates a wireless infrastructure that provides users with maximum mobility and flexibility - Enables constant connection to all network resources from virtually anywhere... | |
| The Cisco IP Phone 7912G provides core business features and addresses the communication needs of a cubicle worker who conducts low to medium telephone traffic. The Cisco IP Phone 7912G... | |
| The Converge Pro VH20 provides a direct connection between Converge Pro audio conferencing systems and VoIP-based PBX phone systems so that users can transport audio signals across their IP networks. | |
| The dual band user configurable 802.11a or 802.11b/g, Wi-Fi certified 3Com Wireless 7760 11a/b/g PoE Access Point is an attractive solution for cost effectively and securely extending mobile access to... | |
| The Ideal networking solution for home and small businesses, providing wireless access to computer networks with high-speed broadband Internet connection. With the combination of Access Point and a 10/100 Mbps... | |
| The InnoMedia MTA 3308 IP Phone offers all the features you would expect on a telephone, with the added information-rich capabilities only possible through IP telephony. InnoMedia has been exclusively... | |
| The large high-definition TFT color display is not only larger than the one of its little brother snom 820, it also offers an advancement in technical innovation. This display is... | |
| The Model 480i CT offers cordless mobility for enterprise workers. The cordless handset provides VoIP access anywhere within an office or warehouse with exceptional features and performance. Cordless Handset Features:... | |
| The MTA 3030 is the ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their small and medium-sized enterprise (SME) customers. The MTA 3030 is... | |
| The MTA 3080 is the ideal digital gateway solution for a service provider's small and medium-sized enterprise (SME) customers who use a PBX with a T1 interface. Its Ethernet-based interfaces... | |
| The MTA 3080Re is the most versatile VOIP CPE available to service operators today. Combining the best features of InnoMedia's award-winning IP telephony products, the MTA 3080Re offers unsurpassed quality... | |
| The MTA 333Re allows users to connect a phone to a single device that provides the cost-effectiveness of VOIP and the reliability of the PSTN during power failures or loss... | |
| The MTA 6328-4 represents InnoMedia's next generation of VOIP multimedia terminal adapters. Expanding on the widely deployed 3328Re technology, the new 6328-4 has been redesigned to offer increased performance resulting... | |
| The MTA 6328Re represents InnoMedia's next generation of VOIP multimedia terminal adapters. Expanding on the original 3328Re technology, the new 6328Re has been redesigned to offer increased performance resulting in... | |
| The MTA 6328Re4S represents InnoMedia’s next generation of VOIP multimedia terminal adapters. Expanding on the original 3328Re technology, the new MTA 6328Re4S has been redesigned to offer increased performance resulting... | |
| The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive... | |
| The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available... | |
| The MultiVOIP FX SIP gateway provides toll-free voice and fax communications over the Internet or Intranet. Available in 2-, 4-, and 8-port models, the MultiVOIP FX gateway connects directly to... | |
| The MultiVOIP FX SIP gateway provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into your existing data network, you can realize substantial... | |
| The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary... | |
| The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary... | |
| The Norstar VoIP Gateway is a VoIP trunk-side networking solution that enables voice applications to be handled over the data infrastructure. The VoIP Gateway allows existing small multi-site Norstar customers... | |
| The SBM24 Expansion Module is supported on the 9630, 9640 and 9650 telephones. This module provides 24 additional programmable buttons, which may be configured as call appearances, bridged appearances, or... | |
| The standalone MTA 3328 with 4 or 8 voice ports allows broadband service providers to deploy new revenue-generating telephony services to their customers. Compatible with any standard analog telephone set,... | |
| The standalone MTA 3328Re with 1 or 2 voice ports is an ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their customers. Compatible with... | |
| The standalone MTA 6328-8E1S with 8 voice ports is an ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their customers. Compatible with any standard... | |
| The TalkAnytime web-based click-to-talk media server provides direct, real-time voice interaction, over the Internet, between web site visitors and your sales and support staff. Customers simply click a button on... | |
| The TeleVoIP Stick is a revolutionary residential Voip system that breaks down the barriers to widespread home implementation. It is designed and engineered to enable the transparent blending of the... | |
| The VentureIP Gateway allows connectivity with the local PSTN. Each Gateway supports up to 4 telephone lines, and multiple Gateways can exist in the same network. Internet Telephony Editor's Choice... | |
| The WDS (Wireless Distribution System) allows easy deployment with enhanced wireless coverage that extends the user-accessible distance to the Internet with point-to-point, point-to-multipoint bridge and repeater functions. It also features... | |
| The wireless acess point is specifically designed for residential use, the On-Q® Wireless Access Point offers easy installation, an unobtrusive design, tetherless roaming, and user-friendly operation. Its Power over Ethernet... | |
| This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to... | |
| This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to... | |
| This ergonomic eight-line IP capable telephone with diplay is NEC's replacment for DTP series. Dterm Telephone Features: - 8 button display - Up to 16 programmable keys for Direct Sation... | |
| This ergonomic eight-line IP capable telephone with diplay is NEC's replacment for DTP series. Features: - 8 button display - Available in soft white or black - Up to 16... | |
| This product is designed to increase the power and flexibility of the 5i Series SIP telephones. Up to three modules can be used with either the 55i, 57i or 57i... | |
| This product is designed to increase the power and flexibility of the 5i Series SIP telephones. Up to three modules can be used with either the 57i or 57i CT... | |
| Two-line IP telephone. 132x46 pixel resolution graphical grayscale LCD. Features: - Intuitive user interface with one-button access to common telephony features - Superb voice quality when used with a headset,... | |
| Unified IP Phone 7961G is part of the Cisco Systems award-winning IP phone portfolio. The Phone is a full-featured, enhanced manager IP phone that is designed to meet the needs... | |
| Universal AC Adapter for I Series (91, 9480, 67xxi series) | |
| Video Telephony Over Broadband Networks. Features: - H.264 Superior Video Quality Codec - MP3 Ringtone Support - Universal Connectivity with USB - 3 Party Video Conferencing - 3G Mobile System... | |
| Vodavi 6804 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP... | |
| Vodavi 6812 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP... | |
| Vodavi 6830 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP... | |
| Voice over IP gateway provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings... | |
| VoIP Analog Terminal Adaptor, provides a total endpoint solution for interfacing traditional touch tone analog telephones and fax machines to VoIP applications. Features: - SIP standardization deployed throughout - Two... | |
| Vonage VoIP Expandable Telephone allows user to keep current telephone numbers and transfer calls between handset/base. Features: - Internet phone service start up kit - Easy installation - 3-Line backlit... | |
| Wall mount for IP phones. | |
| Wireless Access Point Ceiling Enclosure, 4" Depth. This ceiling mount enclosure accomadates one wireless access point or bridge. The removable door mounted bracket supports equipment up to 10-1/2" wide by... | |
| Wireless Access Point for users who require the maximum range and performance, the EUB-362 EXT is the solution with its 25dB EIRP, removeable antenna, and rich features. Enjoy speeds up... | |
| Wireless Access Point, In-Wall mounts flush in the wall and practically disappears when installed. Access Point Features: - Perfect for broad coverage or multiple localized hot spots - Supports seamless... | |
| Wireless Headset Adapter for Snom 320, 360, and 370 IP Phones that provides control of wireless headsets by serving as the bridge between professional VoIP telephony and the professional wireless... | |
| Wireless LAN access point compliant with the IEEE 802.11g standard. Delivers higher data rates of up to 54Mbps and is a highly secure, reliable, and easy-to-use wireless LAN solution for... | |
| Wireless LAN AP & Repeater G. Features: - Wireless LAN Security - 64/128 bit WEP - Wi-Fi Protected Access ( WPA ) - WPA-PSK - 802.1x : MD5 / TLS... | |
| Wireless LAN Outdoor AP & Bridge. Features: - Outdoor dual-RF Access Point & Bridge - Wi-Fi Access Protected (WPA) - 802.1x Authentication - Mixed WEP & WPA mode available -... | |
| With the quality and functionality expected of an EnGenius product, the ECB-8610 provides up to 400mW of high wireless output power and also adds advanced features such as SNMP management,... | |
| With the Snom 320, 360 and 370 Expansion Module, your Snom has the best features to meet the requirements of executive and administrative staff who require high call coverage and... | |
| Without requiring a personal computer, InfoTalk V seamlessly and transparently routes long distance calls over the Internet. InfoTalk V connects to an analog phone and its wall jack allowing users... | |
| XLink BTTN Cellular Bluetooth Gateway enables one to connect up to three cell phones to regular corded or cordless telephones. All telephone sources, such as a cellular phone, landline or... | |
| Yealink Series Advanced IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 132x64 graphic LCD with backlight - 3 VoIP accounts - 45 keys including... | |
| Yealink Series Basic IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 20 keys including 2 programmable keys - Integrated voice response (IVR) system -... | |
| Yealink Series Entry Level IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 3-line LCD display (2 x 15 characters and an icon line) -... | |
| Yealink Series Executive IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 320x160 graphic LCD with 4-level grayscales - 6 VoIP accounts - 48 keys... | |
| Yealink Series IP Media Video Phone with PoE. Features: - TI DaVinci chipset, 2M CMOS camera - HD Voice, H.264 and H.263 Video codec - 4 VoIP accounts, multi-desktop -... | |
| Yealink Series IP Phone Expansion Module with 38 Programmable Keys is designed for use with T-26P and T-28P. Features: - TI TITAN chipset and TI voice engine - 38 programmable... | |
| Yealink Series IP Phone Expansion Module with LCD Display is designed for use with T-26P and T-28P. Features: - Rich visual experience with 160x320 graphic LCD - 20 physical keys... | |
| Yealink Series Professional IP Phone with PoE. Features: - TI TITAN chipset and TI voice engine - 132x64 graphic LCD with backlight - 3 VoIP accounts - 32 keys including... |