TelephoneStuff.com Valcom Talkback SIP 1' x 2' Lay-in Ceiling Speaker with.. VIP-421

Description
Talkback SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Talkback SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback SIP 1' x 2' Lay-in Ceiling Speaker with.. - VIP-421 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback SIP 1' x 2' Lay-in Ceiling Speaker with..
VIP-421
Valcom Talkback SIP 1' x 2' Lay-in Ceiling Speaker with.. VIP-421
Talkback SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

Talkback SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox.
Features:
- High-efficiency 8” (203mm) speaker
- PoE (802.3af)
- No local power required
- Durable electrostatic powder coat finish on metal surfaces
- Line output supports valcom amplified speakers
- Output Level: 103 db/1 meter
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-421
Product Name Valcom Talkback SIP 1' x 2' Lay-in Ceiling Speaker with..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers