TelephoneStuff.com Bogen High-Fidelity Ceiling Speaker HFCS1

Description
High Fidelity Ceiling Speaker delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Features: - Installs into a variety of ceiling enviornments - Wide-dispersion coaxial driver for broad, even coverage - Good off-axis response with smooth contouring - Large back can for deeper bass response - 6-1/2" highly stable polycarbonate cone - Computer-matched dual venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch) - Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance - Easy wiring with plug-in connector - Connector provides loop-through terminals for the next speaker - Integral swing-out clamps for easy installation - Input terminal cover with knockouts and safety eyelet provides protection for connections - Off-white textured finish easily painted to match theme decor - Attractive, contemporary, sturdy steel grill assembly with fine perforations - Frequency Response: 65Hz-19kHz - Sensitivity: 89dBspl at 1W/1m - Terminations: 4 terminal plug-in input connector
Description
High Fidelity Ceiling Speaker delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Features: - Installs into a variety of ceiling enviornments - Wide-dispersion coaxial driver for broad, even coverage - Good off-axis response with smooth contouring - Large back can for deeper bass response - 6-1/2" highly stable polycarbonate cone - Computer-matched dual venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch) - Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance - Easy wiring with plug-in connector - Connector provides loop-through terminals for the next speaker - Integral swing-out clamps for easy installation - Input terminal cover with knockouts and safety eyelet provides protection for connections - Off-white textured finish easily painted to match theme decor - Attractive, contemporary, sturdy steel grill assembly with fine perforations - Frequency Response: 65Hz-19kHz - Sensitivity: 89dBspl at 1W/1m - Terminations: 4 terminal plug-in input connector

Suppliers

Company
Product
Description
Supplier Links
Bogen High-Fidelity Ceiling Speaker - HFCS1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen High-Fidelity Ceiling Speaker
HFCS1
Bogen High-Fidelity Ceiling Speaker HFCS1
High Fidelity Ceiling Speaker delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Features: - Installs into a variety of ceiling enviornments - Wide-dispersion coaxial driver for broad, even coverage - Good off-axis response with smooth contouring - Large back can for deeper bass response - 6-1/2" highly stable polycarbonate cone - Computer-matched dual venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch) - Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance - Easy wiring with plug-in connector - Connector provides loop-through terminals for the next speaker - Integral swing-out clamps for easy installation - Input terminal cover with knockouts and safety eyelet provides protection for connections - Off-white textured finish easily painted to match theme decor - Attractive, contemporary, sturdy steel grill assembly with fine perforations - Frequency Response: 65Hz-19kHz - Sensitivity: 89dBspl at 1W/1m - Terminations: 4 terminal plug-in input connector

High Fidelity Ceiling Speaker delivers superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions.
Features:
- Installs into a variety of ceiling enviornments
- Wide-dispersion coaxial driver for broad, even coverage
- Good off-axis response with smooth contouring
- Large back can for deeper bass response
- 6-1/2" highly stable polycarbonate cone
- Computer-matched dual venting system for full bass output
- High power handling capability for foreground sound
- Selectable power taps via front-mounted control
- 16-ohm input for non-transformer, multi-speaker systems (selectable via tap selector switch)
- Compounded rubber surround, plus polypropylene and polycarbonate drivers for lasting performance
- Easy wiring with plug-in connector
- Connector provides loop-through terminals for the next speaker
- Integral swing-out clamps for easy installation
- Input terminal cover with knockouts and safety eyelet provides protection for connections
- Off-white textured finish easily painted to match theme decor
- Attractive, contemporary, sturdy steel grill assembly with fine perforations
- Frequency Response: 65Hz-19kHz
- Sensitivity: 89dBspl at 1W/1m
- Terminations: 4 terminal plug-in input connector

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HFCS1
Product Name Bogen High-Fidelity Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-29F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
3 suppliers