TelephoneStuff.com Wheelock Wall Mount Series ET-1080 Speaker Strobe, Strobe.. ET-1080-LS-VFR

Description
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility
Description
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Series ET-1080 Speaker Strobe, Strobe.. - ET-1080-LS-VFR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Series ET-1080 Speaker Strobe, Strobe..
ET-1080-LS-VFR
Wheelock Wall Mount Series ET-1080 Speaker Strobe, Strobe.. ET-1080-LS-VFR
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling.
Features:
- High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ
- SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol
- Sealed back speaker constuction for extra protection and improved audibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET-1080-LS-VFR
Product Name Wheelock Wall Mount Series ET-1080 Speaker Strobe, Strobe..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
OX Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 91 dB
Resonance Frequency 1110 Hz
View Details
2 suppliers