TelephoneStuff.com Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| Includes: - DTX Main adapter (DTX-PCU6/MN) and DTX Smart Remote adapter (DTX-PCU6/SR) | |
| 1' White RCA to RCA Patch Cable for Audio connects two audio applications together. | |
| 1' Yellow RCA to RCA Patch Cable for Video connects two video applications together. | |
| 10Gig patch cords are 100% tested to deliver optimum eletrical performance. Featuring an RJ45 plug with an integral pair manager, patch cords provide operation in the center of the TIA/EIA... | |
| 110 Category 5e patch cord and plug assembly. Available in 2 configurations: 110 to 110 and 110 to RJ45 plug. T568B wiring. | |
| 110 to 110 patch cord. Provides modularity and quick termination to 110 connecting blocks. Incorporates a pair isolation/crosstalk elimination technique within the plug to provide superior performance. | |
| 110 to 8 position RJ45 patch cord. Provides modularity and quick termination to 110 connecting blocks. Incorporates a pair isolation/crosstalk elimination technique within the plug to provide superior performance. | |
| 14FT Category 5e, UTP patch cord with Pan-Plug Modular Plugs on each end. Modular Plug Features: - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements... | |
| 15 ft, Category 4, Patch Cord - Carded Unit Pack, Blue Only. Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a... | |
| 15 ft, GigaMax Category 5e, Patch Cord - Carded Unit Pack, Yellow Only. Leviton GigaMax Category 5e patch cords meet the very latest TIA/EIA TSB-95 guidelines for supporting 1000 Base-T... | |
| 25 AWG category 5e universal patch cord with boots. Features: - Category 5e component specifications TIA/EIA-568-B.2 - ETL verified - 100% factory tested for category 5e - Custom high performance... | |
| 3 Foot Category 5, Patch Cord - Individual Polybag Pack, White Only. Leviton Category 5 patch cord is compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a... | |
| 3 ft Patch Cord - Carded Unit Pack, Rack Pack Carton, Blue Only. Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding... | |
| 3 ft, GigaMax Category 5e, Patch Cord - Carded Unit Pack, Yellow Only. Leviton GigaMax Category 5e patch cords meet the very latest TIA/EIA TSB-95 guidelines for supporting 1000 Base-T... | |
| 4 Pair #24 AWG UTP Category 6e Patch Cord is an enhanced unshielded twisted pair (UTP) advance link patch cable for use as patch or equipment cords per TIA568-B. Features:... | |
| 4 pair stranded category 5e bulk patch cord cable. Gray. | |
| 4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. | |
| 5FT Category 5e, UTP patch cord with Pan-Plug™ Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE... | |
| 7 ft, Category 5, Patch Cord - Carded Unit Pack, Blue Only. Leviton Category 5 patch cords are compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a... | |
| 7 ft, GigaMax Category 5e, Patch Cord - Carded Unit Pack, Yellow Only. Leviton GigaMax Category 5e patch cords meet the very latest TIA/EIA TSB-95 guidelines for supporting 1000 Base-T... | |
| 7FT Category 5e patch cord with Pan-Plug® Modular Plugs on each end. Features - Exceed ANSI/TIA/EIA-568-B.2 Category 5e and ISO11801 Class D standards - Meet draft requirements of IEEE 802.3at... | |
| Cables > Panduit® NetKey Patch Cord > NK6PC10 > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 10' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC14 > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 14' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC1M > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 3.28' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC20 > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 20' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC2M > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 6.56' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC3 > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 3' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC3M > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 9.84' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC4M > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 13.12' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC5 > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 5' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC5M > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 16.40' Length | |
| Cables > Panduit® NetKey Patch Cord > NK6PC7 > Panduit® NetKey Category 6 UTP Patch Cord with Modular Plugs - 7' Length | |
| CAT 5e IC110 Patch Cord is designed for T-568-A wiring with the IC110 cross-connect system. | |
| CAT 6 blue patch cords in 25 piece pack with professional retail ready packaging. Each package of 25 contains loose patch cords in one bulk bags. Features: - Flexible snagless... | |
| Cat5 Patch Cable with RJ45 plugs used to attach sensors to the RIM-600 Host and Node Module. | |
| Category 5 Cross-Over Patch Cord (14 Feet, Red). | |
| Category 5 patch cord with 110 connector at each end. Provides for easy interconnection of data and voice circuits. Incorporates a "cross-over" concept, which employs crosstalk cancellation techniques to provide... | |
| Category 5 patch cord with 110 connector at one end and Cat 5 modular connector on opposite end. Provides for easy interconnection of data and voice circuits. Incorporates a "cross-over"... | |
| Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors. Comes in package of 20... | |
| Category 5e compliant and can be field-terminated to either solid or stranded cable. Simply snap the base and cover together to mass terminate all conductors S110 Patch Plugs: - Terminates... | |
| Category 5e Patch Cord. Patch Cord Features: - Enhanced category 5e patch cord with 50 micro inch gold plated contacts for optimal performance - Snag-free strain relief incorporated with color... | |
| Category 6 patch cord conforms to ANSI/TIA/EIA-568-B specifications, and are designed for high speed data interface connections. They are constructed with 8-position snagless modular plugs. Cable is jacketed with a... | |
| Category 6 patch cord was designed to meet Graybar’s VIP 2000 requirements, exceeding TIA EIA Category 6 Specifications. Cat 6 Patch Cord Features: - Meets or exceeds proposed Category 6... | |
| Category 6 Patch Cord. Features: - Surpassed current Cat. 6 channel performance requirements when used in a Cat. 6 channel and combined with ICC's Cat. 6 patch panels and modular... | |
| Category 6 Patch Cords are high-performance U/UTP components available in an broad range of lengths and easy-to-trace colors. They are designed to meet or exceed all Category 6 specifications, yet... | |
| Category 6, eXtreme 6+ patch cords meet or exceed industry standard specifications, and use compliant stranded wire as specified by the latest published TIA guidelines to ensure adequate "lex life."... | |
| Category 6A, 10Gb/s UTP patch cord with TX6™ PLUS Modular Plugs on each end. Features - Exceed requirements of ANSI/TIA/EIA-568-B.2 -10 Category 6A, IEEE 802.3an-2006, and ISO 11801 Class EA... | |
| CATV patch cord is designed with 75 Ohm black RG-6 coaxial cable and gold F-type connectors to provide maximum signal transfer for CATV applications. | |
| Clarity 5E Premium Category 5e Modular Patch Cord, orange, 3', Category 5e, four-pair UTP stranded 24 AWG PVC/CM, center tuned with Clarity 5E connecting hardware for optimum Category 5e installed... | |
| Clarity 6 Modular Patch Cord. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is... | |
| Clarity6 Modular Patch Cord, 15'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is... | |
| Clarity6 Modular Patch Cord, 25'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is... | |
| Clarity6 Modular Patch Cord, 3'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Each cord is factory tested - Center tuned technology... | |
| Clarity6 Modular Patch Cord, 5'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is... | |
| Clarity6 Modular Patch Cord, 7'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is... | |
| Clarity6 Modular Patch Cord, 9'. Features: - ETL third party tested and verified to TIA/EIA 568B.2-1 Category 6 component specifications - Ensures Category 6 component performance - Each cord is... | |
| Conforms to ANSI/TIA/EIA-568-B specifications. Designed for high speed data interface connections. Constructed with 8-position snagless modular plugs. | |
| Constructed with custom enhanced Category 5e cable and 100% performance tested. Features: - Exclusive "finned style" snagless plug - Space-saving design is the perfect patching solution for high-density multi-port applications... | |
| Crossover Patch Cable is for switch to switch connections without a crossover port. Features: - 10ft premium CAT 6 cable for PC-to-PC connections - Supports 10/100 Mbps - Patch cable... | |
| Custom Allen Tel Patch Cord - Cat 5e V.I.P. - 7" length | |
| Data-Patch 10/100 Base-T Cable Assemblies. Cable Assemblies Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5... | |
| Data-Patch 10/100 Base-T Cable Assemblies. Cable Assembly Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5... | |
| Data-Patch 10/100 Base-T Cable Assemblies. Cable Assembly Features: - RoHS compliant - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power... | |
| Data-Patch 10/100 Base-T Cable Assemblies. Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5 solid cable... | |
| Duplex multimode riser rated (OFNR) fiber optic cable assembly used for patching between fiber panels. Gigabit-ready and exceed the newest TIA/EIA-T568-B.3 standard, ensuring less overall signal loss for high bandwidth... | |
| DuraPort Industrial Patch Cords are ideal for industrial applications where IP67 class protection is needed to safeguard your connectivity from humidity/moisture, corrosive materials, temperature extremes, and other conditions often found... | |
| Enhanced category 5e patch cord ensures optimum headroom for performance beyond category 5e. Eliminates the fear and allows your system to perform to it's ultimate potential. Wired to Tia-568a. Features:... | |
| eXtreme 6+ Category 6 110 to 110 Patch Cord, 4 pair. | |
| eXtreme 6+ Category 6 110 to T568A Patch Cord, 4 pair. | |
| eXtreme 6+ Category 6 110 to T568B Patch Cord, 4 pair. | |
| Features next generation stranded cable and enhanced performance modular plugs for superior performance. Offered in a veriety of sizes and cable colors to meet individual length and color coding requirements. | |
| Featuring a special technology that renders cross-talk between patch cords insignificant, Leviton 10G Patch Cord provides the consistent signal transmission that is critical to the performance of the entire system. | |
| Fiber Optic Patch Cable. Features: - Fiber optic patch cable - Simplex - SC-SC - 62.5/125 - 0.3 meter | |
| Fiber Optic Patch Cable. Features: - Simplex - SC-SC - 50/125 - 0.3 meter | |
| Fiber Optic Patch Cable. Features: - Simplex - SC-SC - Singlemode - 0.3 meter | |
| Fiber patch cord provides connections from the work area to the wall outlet, or from active equipment to the patch panel. Simplex singlemode or multimode fibers. Factory polished and 100%... | |
| Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125... | |
| Flat patch cord used to connect the Telephone Line Distribution Module to the Category 5e Voice and Data Board, providing a dial tone instantly to any room of the home,... | |
| GigaMax 5e 110-Style Patch Cord 1 Pair Plug provides consistent Category 5e performance to cross-connect 110 blocks with 1, 2 and 4-pair plugs. Available in both T568A and T568B wiring... | |
| GigaMax 5e 110-Style Patch Cord 2 Pair Plug provide consistent Category 5e performance to cross-connect 110 blocks with 2 pair plugs. Available in both T568A and T568B wiring configurations. Patch... | |
| GigaMax 5e 110-Style Patch Cord 4 Pair Plug provide consistent Category 5e performance to cross-connect 110 blocks with 4 pair plugs. Available in both T568A and T568B wiring configurations. Patch... | |
| GigaMax 5e 110-Style Patch Cord is classified CAT 5e with 110 to RJ45 connectors. Patch Cord Features: - Grey strain relief boot on RJ45 cords - TIA/EIA channel performance limits... | |
| High density, high capacity MT-RJ cable assembly. Female-to-female, OFNR riser rated, multimode patch cord combines dual-fiber functionality in a single compact footprint connecting SC systems to MT-RJ peripherals. Economical and... | |
| HOME Category 5e Patch Cable are designed to provide connectivity solution for category 5e applications. Features: - Power over Ethernet (PoE) compatible - Performance supports high-speed megabit applications including Gigabit... | |
| Hybrid SC to FC Singlemode Duplex Patch Cord has a Fiber Cable Size of 3mm Jacketed Cable with two SC connectors on one end and two FC connectors on the... | |
| Hybrid SC to LC Singlemode Duplex Patch Cord has a Fiber Cable Size of 1.6mm Jacketed Cable with two SC connectors on one end and one duplex LC connector on... | |
| IC110 to 8P8C Patch Cord is designed for T-568-B wiring with the IC110 cross-connect system. Color: blue. | |
| IC110 to IC110 Patch Cord is designed for T-568-A and T-568-B wiring to be used with the IC110 cross-connect system. Color: blue. | |
| ICC Category 5 patch cords are designed to minimize crosstalk and maintain the signal integrity needed for today's high-speed networks. Features: - ICC patch cords optimize the transmission performance of... | |
| ICC's component rated RJ-45 molded boot patch cords are available in 8 different lengths from 1 to 25 feet and 8 different colors and are constructed with 4-pair 24 AWG,... | |
| Includes: DTX Main adapter (DTX-PC6S/MN) and DTX Smart Remote Adapter (DTX-PC6S/SR) | |
| Individual polybag pack, white only. Leviton Category 5 patch cord is compliant with the latest standards, including TIA/EIA TSB-95, meeting and exceeding a full range of patching performance requirements. Has... | |
| LC / LC 10 GHz 50/125um Multimode Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications... | |
| LC / LC Multimode Fiber Optic Patch Cord. Features: - LC-LC - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications -... | |
| LC / LC Singlemode Fiber Optic Patch Cord. Features: - LC-LC - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications -... | |
| LC / SC 10 GHz 50/125um Multimode Fiber Optic Patch Cord. Features: - LC-SC - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10... | |
| LC / SC Multimode Fiber Optic Patch Cord. Features: - LC-SC - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications -... | |
| LC / ST Singlemode Duplex Fiber Optic Patch Cord. Features: - LC-ST - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications... | |
| LC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex LC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission... | |
| Leviton Category 5 Patch Cord is compliant with TIA/EIA TSB-95 standards, meeting and exceeding a full range of patching performance requirements. All have superior quality construction to maintain the integrity... | |
| Leviton Category 5 Patch Cords are compliant with TIA/EIA TSB-95 standards, meeting and exceeding a full range of patching performance requirements. All have superior quality construction to maintain the integrity... | |
| Leviton eXtreme CAT 6 Shielded Patch Cords exceed all performance requirements for internal parameters up to 250 MHz. Shielded patch cords protect critical data from EMI (electromagnetic interference) and RFI... | |
| Leviton GigaMax Category 5e Patch Cord meets the TIA/EIA TSB-95 guidelines for supporting 1000Base-T gigabit applications. They provide superior quality guaranteed no-risk data transmission with soaring headroom over industry guidlines. | |
| Leviton’s CAT 6A /10G patch cords exceed all TIA/EIA Cat 6A and ISO/IEC 11801 Class Ea performance requirements for internal and Alien Crosstalk parameters up to 500 MHz. The patch... | |
| MT-RJ / MT-RJ Multimode Fiber Optic Patch Cord. Features: - MT-RJ - MT-RJ - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz... | |
| Multimode 50/125 Micron OM3 850nm Laser-Optimized Patch Cords. OM3 grade multimode fibers enable cost-effective VCSEL (Vertical Cavity Surface Emitting Laser) lightsources to support 10Gb transmissions as specified by TIA/EIA standards. | |
| Multimode Duplex Patch Cord LC to SC provides industry leading performance and assures compliance to common industry standards. Duplex Patch Cord Features: - All common fiber types offered - Fiber... | |
| Multimode Duplex Patch Cord SC to SC provides industry leading performance and assures compliance to common industry standards. Duplex Patch Cord Features: - All common fiber types offered - Fiber... | |
| Multimode Fiber Optic Cable (Patch Cords). Features - Application: Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems - Standards Compliance: Compliant with... | |
| Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems. Cable Assembly Features: - Multimode Hybrid - Lengths: 1, 2, 3, 5 and 10... | |
| NetKey Category 5e UTP Patch Cord with Modular Plugs. Features: - Meets Category 5e performance requirements - Tangle free latch prevents snags and provides easy release, saving time on frequent... | |
| NetKey LC to LC, OM1 Fiber, Duplex Patch Cord. Features: - LC to LC patch cord - OM1 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector... | |
| NetKey LC to LC, OM1, LSZH, Duplex Patch Cord. Features: - LC to LC patch cord - OM1 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector... | |
| NetKey LC to LC, OM2 Fiber, Duplex Patch Cord. Features: - LC to LC patch cord - OM2 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector... | |
| NetKey LC to LC, OM2, LSZH, Duplex Patch Cord. Features: - LC to LC patch cord - OM2 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector... | |
| NetKey LC to LC, OM3 Fiber, Duplex Patch Cord. Features: - LC to LC patch cord - OM3 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector... | |
| NetKey LC to LC, OM3, LSZH, Duplex Patch Cord. Features: - LC to LC patch cord - OM3 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector... | |
| NetKey LC to LC, Singlemode Fiber, Duplex Patch Cord. Features: - LC to LC patch cord - Singlemode - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector -... | |
| NetKey LC to LC, Singlemode, LSZH, Duplex Patch Cord. Features: - LC to LC patch cord - Singlemode - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector -... | |
| NetKey LC to MT-RJ, OM1, LSZH, Duplex Patch Cord. Features: - LC to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey LC to MT-RJ, OM1, Riser, Duplex Patch Cord. Features: - LC to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey LC to MT-RJ, OM2, LSZH, Duplex Patch Cord. Features: - LC to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey LC to MT-RJ, OM2, Riser, Duplex Patch Cord. Features: - LC to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey LC to MT-RJ, OM3, LSZH, Duplex Patch Cord. Features: - LC to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey LC to MT-RJ, OM3, Riser, Duplex Patch Cord. Features: - LC to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey LC to Pigtail, OM1 Fiber, Simplex Patch Cord. Features: - LC to pigtail patch cord - OM1 - 900μm buffered fiber - Connector 1 Type: LC connector - Connector... | |
| NetKey LC to Pigtail, OM2 Fiber, Simplex Patch Cord. Features: - LC to pigtail patch cord - OM2 - 900μm buffered fiber - Connector 1 Type: LC connector - Connector... | |
| NetKey LC to Pigtail, OM3 Fiber, Simplex Patch Cord. Features: - LC to pigtail patch cord - OM3 - 900μm buffered fiber - Connector 1 Type: LC connector - Connector... | |
| NetKey LC to Pigtail, Singlmode, Simplex Patch Cord. Features: - LC to pigtail patch cord - Singlemode - 900μm buffered fiber - Connector 1 Type: LC connector - Connector 2... | |
| NetKey MT-RJ to MT-RJ, OM1, LSZH, Duplex Patch Cord. Features: - MT-RJ to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey MT-RJ to MT-RJ, OM1, Riser, Duplex Patch Cord. Features: - MT-RJ to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey MT-RJ to MT-RJ, OM2, LSZH, Duplex Patch Cord. Features: - MT-RJ to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey MT-RJ to MT-RJ, OM2, Riser, Duplex Patch Cord. Features: - MT-RJ to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey MT-RJ to MT-RJ, OM3, LSZH, Duplex Patch Cord. Features: - MT-RJ to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey MT-RJ to MT-RJ, OM3, Riser, Duplex Patch Cord. Features: - MT-RJ to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, OM1, Riser, Duplex Patch Cord. Features: - SC to LC patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, OM2, LSZH, Duplex Patch Cord. Features: - SC to LC patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, OM2, LSZH, Duplex Patch Cord. Features: - SC to LC patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, OM2, Riser, Duplex Patch Cord. Features: - SC to LC patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, OM3, LSZH, Duplex Patch Cord. Features: - SC to LC patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, OM3, Riser, Duplex Patch Cord. Features: - SC to LC patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector... | |
| NetKey SC to LC, Singlemode, LSZH, Duplex Patch Cord. Features: - SC to LC patch cord - Singlemode - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable - Connector 1... | |
| NetKey SC to LC, Singlemode, Riser, Duplex Patch Cord. Features: - SC to LC patch cord - OS1/OS2 - Singlemode - 900µm tight-buffered fiber - 1.6mm duplex jacketed cable -... | |
| NetKey SC to MT-RJ, OM1, LSZH, Duplex Patch Cord. Features: - SC to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to MT-RJ, OM1, Riser, Duplex Patch Cord. Features: - SC to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to MT-RJ, OM2, LSZH, Duplex Patch Cord. Features: - SC to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to MT-RJ, OM2, Riser, Duplex Patch Cord. Features: - SC to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to MT-RJ, OM3, LSZH, Duplex Patch Cord. Features: - SC to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to MT-RJ, OM3, Riser, Duplex Patch Cord. Features: - SC to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey SC to Pigtail, OM1 Simplex Patch Cord. Features: - SC to pigtail patch cord - OM1 Simplex - 900μm buffered fiber - Connector 1 Type: SC connector - Connector... | |
| NetKey SC to Pigtail, OM2 Simplex Patch Cord. Features: - SC to pigtail patch cord - OM2 Simplex - 900μm buffered fiber - Connector 1 Type: SC connector - Connector... | |
| NetKey SC to Pigtail, OM3 Simplex Patch Cord. Features: - SC to pigtail patch cord - OM3 Simplex - 900μm buffered fiber - Connector 1 Type: SC connector - Connector... | |
| NetKey SC to Pigtail, Singlemode Simplex Patch Cord. Features: - SC to pigtail patch cord - Singlemode simplex - 900μm buffered fiber - Connector 1 Type: SC connector - Connector... | |
| NetKey SC to SC, OM1, LSZH, Duplex Patch Cord. Features: - SC to SC patch cord - OM1 fiber - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector... | |
| NetKey SC to SC, OM1, Riser, Duplex Patch Cord. Features: - SC to SC patch cord - OM1 fiber - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector... | |
| NetKey SC to SC, OM2, LSZH, Duplex Patch Cord. Features: - SC to SC patch cord - OM2 fiber - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector... | |
| NetKey SC to SC, OM2, Riser, Duplex Patch Cord. Features: - SC to SC patch cord - OM2 fiber - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector... | |
| NetKey SC to SC, OM3, LSZH, Duplex Patch Cord. Features: - SC to SC patch cord - OM3 fiber - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector... | |
| NetKey SC to SC, OM3, Riser, Duplex Patch Cord. Features: - SC to SC patch cord - OM3 fiber - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector... | |
| NetKey SC to SC, Singlemode, LSZH, Duplex Patch Cord. Features: - SC to SC patch cord - Singlemode - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector 1... | |
| NetKey SC to SC, Singlemode, Riser, Duplex Patch Cord. Features: - SC to SC patch cord - Singlemode - 900µm tight-buffered fiber - 3mm duplex jacketed cable - Connector 1... | |
| NetKey ST to MT-RJ, OM1, LSZH, Duplex Patch Cord. Features: - ST to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey ST to MT-RJ, OM1, Riser, Duplex Patch Cord. Features: - ST to MT-RJ patch cord - OM1 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey ST to MT-RJ, OM2, LSZH, Duplex Patch Cord. Features: - ST to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey ST to MT-RJ, OM2, Riser, Duplex Patch Cord. Features: - ST to MT-RJ patch cord - OM2 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey ST to MT-RJ, OM3, LSZH, Duplex Patch Cord. Features: - ST to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey ST to MT-RJ, OM3, Riser, Duplex Patch Cord. Features: - ST to MT-RJ patch cord - OM3 fiber - 900µm tight-buffered fiber - 1.8mm duplex jacketed cable - Connector... | |
| NetKey ST to Pigtail, OM1, Simplex Patch Cord. Features: - ST to pigtail patch cord - OM1 fiber - 900μm buffered fiber - Connector 1 Type: ST connector - Connector... | |
| NetKey ST to Pigtail, OM2, Simplex Patch Cord. Features: - ST to pigtail patch cord - OM2 fiber - 900μm buffered fiber - Connector 1 Type: ST connector - Connector... | |
| NetKey ST to Pigtail, OM3, Simplex Patch Cord. Features: - ST to pigtail patch cord - OM3 fiber - 900μm buffered fiber - Connector 1 Type: ST connector - Connector... | |
| NetKey ST to Pigtail, Singlemode, Simplex Patch Cord. Features: - ST to pigtail patch cord - Singlemode - 900μm buffered fiber - Connector 1 Type: ST connector - Connector 2... | |
| NetKey ST to SC, OM1, LSZH, Duplex Patch Cord. Features: - ST to SC patch cord - OM1 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to SC, OM1, Riser, Duplex Patch Cord. Features: - ST to SC patch cord - OM1 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to SC, OM2, LSZH, Duplex Patch Cord. Features: - ST to SC patch cord - OM2 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to SC, OM2, Riser, Duplex Patch Cord. Features: - ST to SC patch cord - OM2 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to SC, OM3, LSZH, Duplex Patch Cord. Features: - ST to SC patch cord - OM3 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to SC, OM3, Riser, Duplex Patch Cord. Features: - ST to SC patch cord - OM3 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to SC, Singlemode, LSZH, Duplex Patch Cord. Features: - ST to SC patch cord - Singlemode - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector 1... | |
| NetKey ST to SC, Singlemode, Riser, Duplex Patch Cord. Features: - ST to SC patch cord - Singlemode - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector 1... | |
| NetKey ST to ST, OM1, LSZH, Duplex Patch Cord. Features: - ST to ST patch cord - OM1 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to ST, OM1, Riser, Duplex Patch Cord. Features: - ST to ST patch cord - OM1 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to ST, OM2, LSZH, Duplex Patch Cord. Features: - ST to ST patch cord - OM2 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to ST, OM2, Riser, Duplex Patch Cord. Features: - ST to ST patch cord - OM2 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to ST, OM3, LSZH, Duplex Patch Cord. Features: - ST to ST patch cord - OM3 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to ST, OM3, Riser, Duplex Patch Cord. Features: - ST to ST patch cord - OM3 fiber - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector... | |
| NetKey ST to ST, Singlemode, LSZH, Duplex Patch Cord. Features: - ST to ST patch cord - Singlemode - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector 1... | |
| NetKey ST to ST, Singlemode, Riser, Duplex Patch Cord. Features: - ST to ST patch cord - Singlemode - 900µm tight-buffered fiber - 3.0mm duplex jacketed cable - Connector 1... | |
| netSELECT Category 6 Universal Patch Cord allows for quick change of voice/data lines with insertion of modular plugs. Features: - Meets and exceeds ANSI/TIA - UL listed - Available Colors:... | |
| NEXTSPEED Ascent Category 6A Patch Cord is a Cat 6A patch cord that eliminates alien cross talk. Features: - High-density plug design makes patching easy - Cable construction extends patch... | |
| NextSpeed Xcelerator Cat 6 Patch Cord (PCX6) feature ETL verified Category 6 performance and incorporate a patent pending ISO-Termination method. This unique termination process is designed to control NEXT (Near... | |
| Opti-Core Multimode 62.5/125μm (OM1) Patch Cords and Pigtails. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: .10dB typical; .30dB maximum - Factory terminated and 100% tested... | |
| Opti-Core Singlemode 9/125μm (OS1) Patch Cords and Pigtails. Features: - Pass all TIA/EIA-568-B.3 performance requirements - Typical insertion loss per connection: .25dB - UPC polished (55dB minimum return loss) -... | |
| Opti-Core Singlemode LC to Pigtail Patch Cord. Features: - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every... | |
| OptiChannel 10GbE Fiber Patch Cord. Features: - Factory polished and 100% optically tested for superior performance - High quality zirconia ferrules - High quality PC radius ferrule tip - 100%... | |
| Opticom QuickNet 3.3 Feet Patch Cable. Features: - Patch cords are tested to support network transmission speeds up to 10 Gb/s for link lengths up to 300 meters with an... | |
| Opticom QuickNet 33 ft. Patch Cable. Features: - Lifetime traceability of test data to a Q.C. number on each cable assembly - Insertion loss and return loss data recorded for... | |
| Ortronics has selected the best connectors in the industry for our fiber system components. Ortronics Fiber Assemblies can be ordered in various lengths with any standard connectors. They are available... | |
| Patch cable, 4 feet (1.2 m). | |
| Patch cable, DB 25 male to 8 BNC female. | |
| Patch Cord Organizer is a 19" Rack Mounted Cable management plate. Creates horizontal and vertical pathways for cable management. Patch Cord Organizer Features: - Rounded edges of cable rings protect... | |
| Patch Cord Organizer with 1.75" x 1.75" Inside Horizontal Ring creates Horizontal pathways for cable management. Patch Cord Organizer Features: - 19" Rack Mounted Cable Management Plate - Rounded edges... | |
| Patch Cord Organizer with 1.75" x 3.75" Inside Vertical Ring Dimension and 1.75" x 1.75" Inside Horizontal Ring creates Horizontal and Vertical pathways for cable management. Patch Cord Organizer Features:... | |
| Patch Cord Organizer with 1.75" x 3.75" Inside Vertical Ring Dimension and 1.75" x 3.75" Inside Horizontal Ring creates Horizontal and Vertical pathways for cable management. Patch Cord Organizer Features:... | |
| Patch cord with 4-pin S-VHS connector at each end. Used to connect S-VHS VCRs to S-VHS ready televisions. | |
| Patch Cord, Category Type 6A, 5ft - Designed to exceed TIA/EIA-568-B.2-10 Category 6A standard - Tested and approved for Category 6A channel compliance - Snagless boots - Variety of colors... | |
| Patch Cord, Category Type 6A, 7ft - Designed to exceed TIA/EIA-568-B.2-10 Category 6A standard - Tested and approved for Category 6A channel compliance - Snagless boots - Variety of colors... | |
| Patch cords are 100% tested to deliver optimum electrical performance. Featuring an RJ45 plug with an integral pair manager, the patch cords provide operation in the center of the TIA/EIA... | |
| Patching and connecting cords designed for high density panels and switches. Patch Cord Features: - Cords are bootless and feature a narrow profile to support traditional and high-density applications -... | |
| Provide quick and easy interconnection for system additions, moves or changes. Features: - Slim, contoured boots provide strain relief and save space on over-crowded patch panels - Snagless modular connectors... | |
| Provides connections from the work area to the wall outlet or from active equipment to the patch panel. Available as duplex/multimode (62.5/125) or duplex/singlemode. This is a special order item. | |
| QD 1055 patch cord for Rockwell Spectrum. | |
| QD 1060 18" patch cord for modular amplifier. | |
| QD 1065 patch cord for Rockwell Proview. | |
| QD 1070 18" patch cord for Rockwell Call Power. | |
| QD 1075 18" patch cord for Rockwell Digital. | |
| RCA to RCA patch cable. | |
| Recessed Angled Horizontal Patch Cord Organizer, 1RU, 2" D-Rings | |
| Recessed Angled Horizontal Patch Cord Organizers, 2RU, 2" D-Rings | |
| SC / SC 10 GHz 50/125um Multimode Fiber Optic Patch Cord. Features: - SC-SC - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10... | |
| SC / SC Multimode Fiber Optic Patch Cord. Features: - Factory assembled and individually tested for flaws - Manufactured with OFNR riser rated cable | |
| SC / SC Singlemode Fiber Optic Patch Cord. Features: - Integrated SC to SC (SM) fiber - Utilize ceramic ferrules for precision and durability | |
| SC / ST Multimode Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Used with ICC fiber optic products - Available in lengths of 1, 2,... | |
| SC / ST Singlemode Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Used with ICC fiber optic products - Available in lengths of 1, 2,... | |
| SC to FC Singlemode Duplex Hybrid Patch Cord. Features: - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - Lifetime traceability of test data... | |
| SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) – 10Gig™ 50/125μm. Features... | |
| SC to LC multimode duplex patch cord, 1.6mm jacketed cable (one duplex SC connector on one end and one duplex LC connector on the other end) - 62.5/125μm. Features -... | |
| SC to LC Singlemode duplex patch cord, 1.6mm jacketed cable (two SC connectors on one end and one duplex LC connector on the other end) – 9/125μm. Patch Cord Features:... | |
| SC to LC singlemode simplex patch cord, 1.6mm jacketed cable (one SC connector on one end and one LC connector on the other end) – 9/125μm. Featurs - Pass all... | |
| SC to SC multimode duplex patch cord, 3mm jacketed cable (one duplex SC connector on each end) – 10Gig™ 50/125μm. Features - Patch cords are tested to support network transmission... | |
| SC to SC Singlemode Duplex Patch Cord has a Fiber Cable Size of 3mm Jacketed Cable with two SC connectors on each end. Patch Cord Features: - Fiber Compatibility: 9/125μm... | |
| Shielded Cat-5 patch cord with Pan-Plug Module plug on both ends. Features: - Provide quick and easy interconnection - 100% Factory tested for wiring sequence and continuity - Cord color:... | |
| Shielded Category 5 Patch Cord. Features: - Category 5 - 100 Ohm - ScTP patch cord - Designed to maintain the shielding effectiveness against Electro-Magnetic Interference (EMI), commonly present around... | |
| Shielded patch cords are designed to maximize performance when mated with our shielded. Features: - Boot provides a Snagless feature and strain relief to the termination - Compatible with both... | |
| Shielded patch cords for use with TX-6 T3 Shielded modules (CJS688T3). | |
| Siemon took the high performance and quality that their cords are known for, combined with a protective plug housing and industrial rated stranded cable to design a patch cord to... | |
| Simply plug the rugged, compact adapters into your DSP-4000 Series CableAnalyzer, download the test database, and you've got the high-speed, fully-automated tester you need to meet TIA patch cord test... | |
| SlimLine Patch Cord CAT 6 Component-Rated are designed for high density panels and switches. Patch Cord Features: - Snagless plug design makes Leviton’s SlimLine Patch Cords an excellent choice in... | |
| SPEEDGAIN Category 5e booted patch cords are constructed with custom enhanced Category 5e cable and are 100% performance tested. Features: - Booted cords provide strain relief to the plug termination... | |
| SpeedStar category 5e rated patch cord. Features: - Available in a variety of colors for easy identification - Molded boot covers protect the protruding latch, preventing connector disruption - The... | |
| SpeedStar category 6 rated patch cord. Features: - Available in a variety of colors for easy identification - Molded boot covers protect the protruding latch, preventing connector disruption - The... | |
| ST / ST Multimode Fiber Optic Patch Cord. Features: - ST - ST - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz... | |
| ST / ST Singlemode Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Used with ICC fiber optic products - Available in lengths of 1, 2,... | |
| Sure Signal Line Verifier and Patch Cord Tester is designed for cable installers and communications technicians for testing four-pair data/voice cable links terminated with standard, modular eight-position RJ45-style jacks. Features:... | |
| Thanks to the workhorse design of Belkin's CAT 5e Bulk Patch Cable, it's easy to connect all the hardware destinations on your Local Area Network (LAN). Belkin's high-quality cable is... | |
| The GigaMax 5e Patch Cord utilizes quality construction to maintain the integrity of signal transmission at the cross-connect, which is critical to the performance of the entire cabling system. Features:... | |
| The GigaSpeed XL GS8E modular patch cord family supports the high performance system level requirements built into the GigaSpeed XL cabling solutions. Features: - Supports the high performance system level... | |
| The HighBand patch cords are Category 6 compliant and come in a number of alternate styles to suit the various applications. The 4-pair rear facing patch cord is ideally suited... | |
| The patch cords are available in 3 colors grey, yellow and blue and in lengths from 3' to 25'. | |
| The shielded patch cords feature high-performance patch cable with Category 5e shielded modular plugs. Features: - ANEXT component performance - PoE and PoE+ ready - 100% factory tested - RoHS... | |
| These cords allow direct patching capability from a HighBand Ultim8 module to another Ultim8 module. Can be used in the ADC KRONE Patch-by-Exception solution to break the original circuit and... | |
| These cords allow direct patching from a HighBand Ultim8 module to an active device or RJ45 Patch Panel. | |
| This product is made of the highest quality components combined with a stringent manufacturing processes to produce the best performing, most durable modular patch cords available. The end result is... | |
| This product is manufactured using stranded ScTP cable that meets all category 5e specifications. Modular plugs have an overall shield and meet FCC CFR 47 part 68 subpart F and... | |
| TX6 PLUS Category 6 10' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 14' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 2' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 20' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 25' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 3' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 30' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 5' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 7' UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts... | |
| TX6 PLUS Category 6 UTP Patch Cord with Modular Plugs. Features: - Constructed of Category 6, 24 AWG UTP stranded cable and TX6™ PLUS Modular Plugs - Plug contacts plated... | |
| TX6A 10Gig Category 6A UTP Patch Cord with MaTriX Technology. Features: - Constructed of TX6A 10Gig 24 AWG stranded copper cable and TX6 PLUS modular plugs for superior performance -... | |
| Ultra Slim Line Molded Boot Category 5e Patch Cord is ICC's component rated RJ-45 molded boot patch cords that are constructed for Performance, Design, and Value. Patch Cord Features: -... | |
| Used to control ALC lighting with an HMS 800. Includes USOC biscuit jack and RJ25 patch cable. | |
| Work area patch cord with snagless boots (can be slid back) wired straight through. | |
| Yellow, white, red and black plugs on both ends. Black Cable with Color-Coded Plugs.3 feet long. |