TelephoneStuff.com Wheelock Ceiling Mount Dual voltage, multi-tap speaker S8-70-25

Description
The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings of 115/177cd Features: - Speaker and Speaker Strobes - Dual voltage transformer (25/70V) - Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8 - 93 dBA @ 8 watts of source power - Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL) - Magnet weight: 9.5 oz. - Speaker impedance:8 ohms - Round metal 12" grille, with white powder coated finish - Compatible with DC circuit supervision - UL Listed under Standard 1480
Description
The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings of 115/177cd Features: - Speaker and Speaker Strobes - Dual voltage transformer (25/70V) - Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8 - 93 dBA @ 8 watts of source power - Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL) - Magnet weight: 9.5 oz. - Speaker impedance:8 ohms - Round metal 12" grille, with white powder coated finish - Compatible with DC circuit supervision - UL Listed under Standard 1480

Suppliers

Company
Product
Description
Supplier Links
Wheelock Ceiling Mount Dual voltage, multi-tap speaker - S8-70-25 - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Ceiling Mount Dual voltage, multi-tap speaker
S8-70-25
Wheelock Ceiling Mount Dual voltage, multi-tap speaker S8-70-25
The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings of 115/177cd Features: - Speaker and Speaker Strobes - Dual voltage transformer (25/70V) - Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8 - 93 dBA @ 8 watts of source power - Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL) - Magnet weight: 9.5 oz. - Speaker impedance:8 ohms - Round metal 12" grille, with white powder coated finish - Compatible with DC circuit supervision - UL Listed under Standard 1480

The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations:
S8-70/25
Dual voltage, multi-tap speaker
S8-24MCC
Speaker with field selectable candela settings of 15/30/75/95cd
S8-24MCCH
Speaker with field selectable candela settings of 115/177cd
Features:
- Speaker and Speaker Strobes
- Dual voltage transformer (25/70V)
- Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8
- 93 dBA @ 8 watts of source power
- Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL)
- Magnet weight: 9.5 oz.
- Speaker impedance:8 ohms
- Round metal 12" grille, with white powder coated finish
- Compatible with DC circuit supervision
- UL Listed under Standard 1480

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S8-70-25
Product Name Wheelock Ceiling Mount Dual voltage, multi-tap speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details
Home Audio, Bookshelf Loudspeaker - RS 230 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details