TelephoneStuff.com Valcom Talkback with Ceiling Speaker S-503

Description
Valcom Talkback with Ceiling Speaker, is a conventional style ceiling speaker with hands-free talkback capability. Features: - Scuff, scratch & nick resistant - Attractive powder white epoxy finish - 5 watt, 8 inch speaker with 45 ohm voice coil & 5 oz. magnet - 13" diameter - Use with DL-24A system
Description
Valcom Talkback with Ceiling Speaker, is a conventional style ceiling speaker with hands-free talkback capability. Features: - Scuff, scratch & nick resistant - Attractive powder white epoxy finish - 5 watt, 8 inch speaker with 45 ohm voice coil & 5 oz. magnet - 13" diameter - Use with DL-24A system

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback with Ceiling Speaker - S-503 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback with Ceiling Speaker
S-503
Valcom Talkback with Ceiling Speaker S-503
Valcom Talkback with Ceiling Speaker, is a conventional style ceiling speaker with hands-free talkback capability. Features: - Scuff, scratch & nick resistant - Attractive powder white epoxy finish - 5 watt, 8 inch speaker with 45 ohm voice coil & 5 oz. magnet - 13" diameter - Use with DL-24A system

Valcom Talkback with Ceiling Speaker, is a conventional style ceiling speaker with hands-free talkback capability.
Features:
- Scuff, scratch & nick resistant
- Attractive powder white epoxy finish
- 5 watt, 8 inch speaker with 45 ohm voice coil & 5 oz. magnet
- 13" diameter
- Use with DL-24A system

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-503
Product Name Valcom Talkback with Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers