TelephoneStuff.com Legrand - On-Q Speaker Pre-Construction 6.5" In-Wall.. 364674-02

Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes
Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Speaker Pre-Construction 6.5" In-Wall.. - 364674-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Speaker Pre-Construction 6.5" In-Wall..
364674-02
Legrand - On-Q Speaker Pre-Construction 6.5" In-Wall.. 364674-02
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes

Features
- Exclusive "EZ-Align" System allows continual adjustment during installation
- Integrated wire management
- Adjustable wings for 16" or 24" on-center stud construction
- Non-breakable aluminum wings accommodate weather temperature extremes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364674-02
Product Name Legrand - On-Q Speaker Pre-Construction 6.5" In-Wall..
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 2603-CAC60-05W26-40-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 260 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details