TelephoneStuff.com Datasheets for Digital Video Recorders
Digital video recorders record and store video camera output in digital form on disk.
Digital Video Recorders: Learn more
| Product Name | Notes |
|---|---|
| 16 Channel Stand-Alone Digital Video Recorder is an improved MPEG-4 video recorder that is capable of recording 120ips in CIF mode. It operates in triplex mode (monitoring, playback, recording) and... | |
| 16 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a... | |
| 16 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 360 ips recording rate in CIF mode. It can also record channels of synchronized... | |
| 8 Channel Stand-Alone Digital Video Recorder is an improved MPEG-4 video recorder that is capable of recording 120ips in CIF mode. It operates in triplex mode (monitoring, playback, recording) and... | |
| 8 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a... | |
| 8 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 240 ips recording rate in CIF mode. It can also record 8 channels of... | |
| 9-Channel Digital Video Recorder with Integrated CD-R/RW Unit Features: - Integrated CD-R/RW Unit - 60 IPS Recording/Playback Engine - 540 IPS Live Picture Display Capability - Real-time Multi-screen Live Monitoring... | |
| A 16-channel digital video recorder with on screen display and real-time clock function. Features: - Quick-multiple search capability - Includes audio - On screen display and real-time clock function -... | |
| A 4 channel digital video recorder with a 80GB Hard Drive, 4 BNC video inputs, and a BNC monitor output. Features: - 4 Channel DVR replaces time lapse vcr and... | |
| A 9-channel digital video recorder with on screen display and real-time clock function. Features: - Quick-multiple search capability - Includes audio - On screen display and real-time clock function -... | |
| Digital Video Recorder with Built-in QUAD compressor Features: - Simultaneous recording and playback at 30FPS - With 4ch in/out terminals for a 4-screen display - Exclusive in/out terminals for audio... | |
| The PSS300 recording servers is ideal for IP only applications and can manage up to 16 individual IP cameras. Also, the pre-installed iVPlayer+ software provides motion detection search capability. The... | |
| Video recording system. Features: - Jwin VCR recoding system - Real-time, high-density, and time-lapse recoding - Jog and shuffle control function with still playback mode - Azimuth 4 head helical... | |
| WebCCTV NVR is a cost-effective network video solution that supports advanced functions and introduces a new dimension of reliability and performance into the world of security in an extremely user-friendly... |