TelephoneStuff.com Valcom Square 70V Indoor Speaker V-5330-235

Description
Square 70V Indoor Speaker is a white metal speaker with backbox ideally suited for indoor and outdoor open environments. Features: - Mount to beams and trusses - Complete integrated backbox - 1/4 to 4 watts tap settings at 70v - White metal housing
Description
Square 70V Indoor Speaker is a white metal speaker with backbox ideally suited for indoor and outdoor open environments. Features: - Mount to beams and trusses - Complete integrated backbox - 1/4 to 4 watts tap settings at 70v - White metal housing

Suppliers

Company
Product
Description
Supplier Links
Valcom Square 70V Indoor Speaker - V-5330-235 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Square 70V Indoor Speaker
V-5330-235
Valcom Square 70V Indoor Speaker V-5330-235
Square 70V Indoor Speaker is a white metal speaker with backbox ideally suited for indoor and outdoor open environments. Features: - Mount to beams and trusses - Complete integrated backbox - 1/4 to 4 watts tap settings at 70v - White metal housing

Square 70V Indoor Speaker is a white metal speaker with backbox ideally suited for indoor and outdoor open environments.
Features:
- Mount to beams and trusses
- Complete integrated backbox
- 1/4 to 4 watts tap settings at 70v
- White metal housing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-235
Product Name Valcom Square 70V Indoor Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - PROGRAMME 52 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 114 dB
Impedance 8 ohms
Sensitivity 91 dB
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details