TelephoneStuff.com Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 12 - 10 AWG wire range non-insulated ring terminals come in 3 sizes. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to... | |
| 12 - 10 AWG wire range non-insulated ring terminals come in 4 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel... | |
| 16 - 14 AWG wire range non-insulated ring terminals come in 3 sizes and in groups of 25. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel... | |
| 16 -14 Awg Wire Range Non-Insulated Ring Terminals. Ring Terminal Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations grip wires tightly to resist pull-out and... | |
| 22 - 18 AWG wire range non-insulated ring terminals come in 2 sizes and in groups of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal... | |
| 4 AWG wire range non-insulated ring terminals come in 3 sizes and in packs of 20 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations... | |
| 6 AWG wire range non-insulated ring terminals come in 4 sizes and in quantities of 250 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrel serrations... | |
| Butted seams prevent splitting under maximum pressure. Available in quantites of 250 pieces. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide... | |
| Butted seams prevent splitting under maximum pressure. Available in quantities of 200 pieces. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide... | |
| Butted seams prevent splitting under maximum pressure. Available in quantity of 250 pieces. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide... | |
| Butted seams prevent splitting under maximum pressure. Box of 100. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry... | |
| Butted seams prevent splitting under maximum pressure. Sold in cartons of 250 pcs. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide... | |
| Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance - Funnel entry insulators - Beveled barrel openings provide easy wire entry - Clearly marked... | |
| Quick connects allow fast, flexible circuit changes. Comes in a box of 10. | |
| Splice cap crimp terminal. Features: - For #18 to #10 AWG wire - Minimum 2 #18 AWG - Maximum 4 #12 AWG - Use Buchanan C24 Crimp Tool - Designed... | |
| Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20... | |
| Vinyl Insulated Snap Spade Terminals are packaged in boxes of 25 and come in red, blue, and yellow. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barrely... |